IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Norway  More >> Country Language: English

Start > servers > HP 399779-421

ProLiant DL580 G3 Intel® Xeon® Dual Core Processor 3.00 GHz 4MB 2GB 2P SCSI Rack Server

Brand: HP
Product code: 399779-421
EAN/UPC code: 882780156449, 0882780156449
Category: servers 
Release date: 16 Nov 2005
Info modified on: 30 Nov 2008 20:11:24
Warranty: Warranty standard statement: Limited warranty includes 3 year parts, 3 year labour, 3-year on-site support.
The DL580 G3 now offers dual core processors (64-bit Dual-Core Intel® Xeon® Processor 7040 and 7020) and supports up to 64 GB of memory with the new 8 GB PC2-3200R Memory Kit.
399779-421 HP
8k

The ProLiant DL580 G3 server is an enterprise class, 4-way server designed for maximum scalability and high availability. It’s radically redesigned chassis offers unsurpassed flexibility and serviceability in a versatile, rack-optimized form factor. Based upon the latest industry standard processing, memory, I/O and networking technologies, the ProLiant DL580 G3 provides the highest levels of performance ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 3000 MHz
Processor family Intel Xeon Dual Core 3.00 GHz
Number of processors installed 2 pcs
Processor upgrade Upgradable to quad processing
Chipset Intel® 8500
Processor front side bus 667 MHz
Multi processor capable description Utilize the HP ProLiant DL580 G3 to enable transitions to new industry technologies such as Dual Core processing, Serial-attached SCSI and SATA drives, and PCI Express. All U320 Models upgradeable to SAS/SATA.
Cache internal 2 x 2 MB level 2 cache
Disk drive
Disk subsystem controller Smart Array 6i Controller (integrated on system board); Smart Array P600 Controller (in a slot) and 8-Bay SAS Drive Cage (SAS models only)
Hard disk drive type No hard disk drive in standard configuration
Storage controllers
Hard disk controller Ultra320 Smart Array 6i Controller (integrated on system board) with 128 MB Battery Backed Write Cache
Memory
Internal memory 2048 MB
Maximum internal memory 64 GB
Internal memory type PC2-3200R DDR-2 SDRAM Memory running at 400 MHz with Advanced ECC and online spare memory capabilities
Memory slots 16 slots
Memory upgrade 64 GB
Optical drive
Optical drive type DVD-ROM
Ejectable Slimline DVD-ROM Drive (8X/24X)
Video
Maximum graphic adapter memory 8 MB
Graphic adapter ATI Rage XL
Video RAM 8 MB SDRAM Video Memory
Networking
Networking features Embedded NC7782 Dual Port CI-X 10/100/1000T Gigabit network adapter
Connectivity
I/O ports Serial - 1; Pointing Device (Mouse) - 1; Graphics - 1; Keyboard - 1; Front USB Port (2.0) - 1; Rear USB Ports (2.0) – 2; iLO Remote Management – 1; Network RJ-45 - 2
Expansion slots Max 7x I/O: 5 Standard 64-bit PCI-X (Three 133MHz and Two 100MHz). Optional Mezzanine adds Two Hot Plug 64-bit/133MHz PCI-X or two X4 PCI Express, or one X8 PCI Express
Energy management
Power supply type 2x Hot Plug Redundant
Power availability 910W/1300W
Power requirements 100 - 120 VAC/200 - 240 VAC; 50 to 60 Hz
Power management 910W (low line), 1300W (high line) with 12V main output
Weight & dimensions
Dimensions W x D x H 48.3 x 67.3 x 17.6 cm
Weight 36300 g
Environmental conditions
Storage temperature range (T-T) -29-60 °C
Non-operating relative humidity (non-condensing) 5-95 %
Operating relative humidity range 10-70 %
Operating temperature range (T-T) 10 - 35 °C
Relative humidity 10-70 %
Storage relative humidity range 5-95 %
Certificates
Compliance industry standards ACPI 1.0a Compliant; PCI 2.2 Compliant; PXE Support ; Physical Address Extension (PAE) Support; WOL Support; Microsoft® Logo certifications; USB 2.0 Support
Operating system/software
Compatible operating systems Microsoft® Windows® 2000; Microsoft® Windows® Server 2003; Novell NetWare; LINUX (Red Hat, SuSE); Sun Solaris Intel Platform Edition
Management features
Manageability features HP Systems Insight Manager; SmartStart; Redundant ROM; Remote Flash ROM; Management Agents; Integrated Management Log (IML); Automatic Server Recovery-2 (ASR-2)

ROM-Based Setup Utility (RBSU); Dynamic Sector Repairing (with Smart Array Controllers); Drive Parameter Tracking (with Smart Array Controllers); Pre-Failure Warranty (covers processors, hard drives and memory); Redundant/adaptive load balancing NIC Support; Hot Spare Boot
Security management description Power-on password; Keyboard password; Diskette drive control; Diskette boot control; Network Server Mode; Serial interface control; Administrator's password; Disk configuration lock; Removable Diskette drive (optional); Removable CD-ROM or DVD drive
Technical details
Chassis type Rack (4U)
Internal mass storage 1.2 TB max (with optional 300 GB U320 Universal Hot Plug hard drives) – upgradeable to SAS
Rack mounting Tool-free support for racks with square or round mounting holes (including Compaq/HP 7000, 9000, 10000 and H9 series) with an adjustment range from 24" - 36" in depth
Acoustic pressure emissions 54 dB
Acoustic power emissions 7.0 B(A)
Diskette drive Optional
Technical features Supports up to four dual core or single core 64-bit Intel® Xeon® MP processors and HT Technology, Dual Independent 667MHz Front Side Buses and up to 8MB of L3 cache
PC2-3200R 400MHz DDR2 Memory can be configured in Hot Plug Mirrored, Hot Plug RAID, Online Spare or Advanced ECC modes
Front accessible Hot Plug RAID Memory (Configurable for Standard, Mirrored or RAID) provides maximum up-time, flexibility and serviceability
Front accessible Processor and Processor Power Modules allow server to stay safely secured in the rack during servicing
Up to Seven I/O Slots: 5 Standard 64-bit PCI-X (Three 133MHz and Two 100MHz). Optional Mezzanine adds Two Hot Plug 64-bit/133MHz PCI-X, Two X4 PCI Express, or One X8 PCI Express
Integrated Lights-Out support for Power Regulator for ProLiant and introducing support for the draft DMTF System Management Architecture for Server Hardware Command Line Protocol standard
HP Power Regulator for ProLiant delivering server level, policy based power management with industry leading en
Service & support 3 year parts, 3 year labour, 3 year on-site support
18 offers, from €10868.07