IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Romania  More >> Country Language: English

Start > servers > HP 378736-421

ProLiant DL380 G4 Intel® Xeon® Processor 3.20 GHz 2MB 1GB 1P HP SCSI Rack Server

Brand: HP
Product code: 378736-421
EAN/UPC code:
Category: servers 
Release date: 15 Jul 2005
Info modified on: 20 Nov 2008 13:29:35
HP ProLiant DL380 G4 Intel® Xeon® Processor 3.20 GHz 2MB 1GB 1P HP SCSI Rack Server
378736-421 HP
3k

The HP ProLiant DL380 G4 Storage Server is a network attached storage (NAS) solution delivering quick and simple storage with multi-protocol file support and storage management for the enterprise and workgroups environment and requires limited IT knowledge. The DL380 Storage Server is both appliance and NAS/SAN fusion storage solution that offers ease of installation and management features that reduce ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 3200 MHz
Processor family Intel Xeon
Number of processors installed 1 processor
Processor upgrade Upgradable to dual processing
Processor Intel Xeon
Chipset Intel® E7520 Chipset
Processor front side bus 800 MHz
Processors compatible Intel® Xeon® 3.0 GHz/800MHz-2MB L2; Dual-core Intel® Xeon® 2.8 GHz/800MHz-2x2MB L2; Intel® Xeon® 3.2 GHz/800MHz-2MB L2; Intel® Xeon® 3.4 GHz/800MHz-2MB L2; Intel® Xeon® 3.6 GHz/800MHz-2MB L2
Multi processor capable description Upgradable to dual processing
Cache internal 2 MB level 2 cache per processor
Disk drive
Disk subsystem controller Smart Array 6i Controller (integrated on system board) or Smart Array P600 with 256 MB Battery-Backed Write Cache (SAS Models)
Hard disk drive type No hard disk drive in standard configuration
Storage controllers
Hard disk controller Ultra320 Smart Array 6i Controller (integrated on system board)
Memory
Internal memory 1024 MB
Maximum internal memory 12 GB maximum memory
Internal memory type 2-way interleaved PC2-3200R 400MHz DDR2 with Advanced ECC and online spare memory capabilities
Memory slots 6 slots
Memory upgrade 12 GB
Optical drive
Optical drive type 24x IDE CD-ROM (Universal Media Bay) CD-ROM
CD read speed 24 x
Video
Maximum graphic adapter memory 8 MB
Graphic adapter Integrated ATI Rage XL Video Controller
Video RAM 8 MB SDRAM Video Memory
Networking
Networking features Embedded NC7782 Dual Port PCI-X 10/100/1000T Gigabit network adapter
Connectivity
Serial ports quantity 1
PS/2 ports quantity 2
USB 2.0 ports quantity 3
Ethernet LAN (RJ-45) ports quantity 3
VGA (D-Sub) ports quantity 1
I/O ports Serial - 1; Pointing Device (Mouse) - 1; Graphics - 1; Keyboard - 1; External SCSI (VHDCI) - 1; Network RJ-45 - 3 (1 for iLO); USB - 3 (1 front, 2 back)
Expansion slots 1x 64-bit/133MHz PCI-X, 3.3 Volt; 2x 64-bit/100MHz PCI-X, 3.3 Volt
Energy management
Power supply type 575 Watt, CE Mark Compliant; Optional Hot Plug AC Redundant Power Supply
Power availability 575W
Power requirements 100-132 VAC, 200-240 VAC; 50 to 60 Hz
Power supply 100-132 VAC, 200-240 VAC; 50 to 60 Hz
Weight & dimensions
Dimensions W x D x H 44.54 x 66.07 x 8.59 cm
Weight 20.41 kg
Height 86 mm
Width 445 mm
Depth 661 mm
Environmental conditions
Storage temperature range (T-T) -40 - 70 °C
Non-operating relative humidity (non-condensing) 5% to 95%
Operating relative humidity range 10 to 90 %
Operating temperature range (T-T) 10 to 35 °C
Relative humidity 10% to 90% (non-condensing)
Storage relative humidity range 5-95 %
Certificates
Compliance industry standards ACPI 2.0 Compliant; PCI 2.2 Compliant; WOL Support; Microsoft® Logo certifications; USB 2.0 Support
Operating system/software
Compatible operating systems Microsoft® Windows® Server 2000; Microsoft® Windows® Server 2003; Novell NetWare; LINUX (Red Hat, SuSE); SCO UnixWare, OpenServer, VMware Virtualization Software
Management features
Manageability features HP Systems Insight Manager; SmartStart; Redundant ROM; Remote Flash ROM; Management Agent; Integrated Management Log; Automatic Server Recovery (ASR); Dynamic Sector Repairing (with Smart Array Controllers); Drive Parameter Tracking (with Smart Array Cont
Technical details
Chassis type Rack (2U), (3.50 in/8.90 cm)
Internal mass storage Hot Plug U320 SCSI Models: 1.8 TB (6 x 300 GB with standard internal Hot Plug SCSI drive cage); Hot Plug SAS Models: 576 GB (8 x 72 GB with standard internal Hot Plug small form factor SAS drive cage)
Rack mounting The DL380 quick deploy rail system provides tool-free support for racks with square or round mounting holes (including Compaq/HP 7000, 9000, 10000 and HP series), with an adjustment range of 24" - 36". The ambidextrous cable management arm can be mounted
Memory type 12 GB
Acoustic pressure emissions 58 dB(A)
Acoustic power emissions 7.4 B(A)
Drive bays Support for up to eight (8) small form factor Hot-Plug drive bays (SAS models only) or six (6) Hot-Plug U320 SCSI drive bays; SCSI models have one (1) 1.6" bay that supports a Hot-Plug DAT tape backup drive (U320 SCSI models only)
Diskette drive Optional
Technical features 64-bit Intel® Xeon® Processors (up to 3.60 GHz), a 800 MHz Front Side Bus and 1 MB or 2 MB of L2 cache (two Processors included in High Performance models); High performance models based on the 3.40 GHz 2 MB Intel® Xeon® Processor and the 3.60 GHz 2 MB In
Service & support 3 year Parts, 3 year Labour, 3-year on-site support
€1626.24