|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
3000 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel Xeon MP 3.00 GHz
|
|
Number of processors installed
|
|
Number of processors and support for multi-processing available with the product
2 pcs
|
|
Processor upgrade
|
|
Description of processor upgrades available for this product; including manufacturer; coined name; method where applicable; and optional phrase regarding future support
Upgradable to quad processing
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
Intel® 8500
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
667 MHz
|
|
Multi processor capable description
|
|
Description of the multi-processor capabilities of the product; including dual or quad support and relevant supporting technologies
Utilize the HP ProLiant DL580 G3 to enable transitions to new industry technologies such as Dual Core processing, Serial-attached SCSI and SATA drives, and PCI Express. All U320 Models upgradeable to SAS/SATA.
|
|
Cache internal
|
|
Actual internal (L1) cache memory; expressed in bytes
8 MB Level 3 Cache
|
| Disk subsystem controller |
Smart Array 6i Controller (integrated on system board); Smart Array P600 Controller (in a slot) and 8-Bay SAS Drive Cage (SAS models only) |
| Hard disk drive type |
No hard disk drive in standard configuration |
|
Hard disk controller
|
|
Hard drive controller characteristics including type
Smart Array 6i Controller (integrated on system board)
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
|
| Maximum internal memory |
64 GB |
| Internal memory type |
PC2-3200R DDR-2 SDRAM Memory running at 400 MHz with Advanced ECC and online spare memory capabilities |
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
16 slots
|
|
Memory upgrade
|
|
Memory upgrades for the product; including size; type; and expansion method
64 GB
|
|
Optical drive type
|
|
Type of the optical drive
DVD-ROM Ejectable Slimline DVD-ROM Drive (8X/24X)
|
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
8 MB
|
| Graphic adapter |
ATI Rage XL |
|
Video RAM
|
|
Video RAM installed in this configuration; expressed in bytes and type of memory
8 MB SDRAM Video Memory
|
| Networking features |
Embedded NC7782 Dual Port CI-X 10/100/1000T Gigabit network adapter |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
Serial - 1; Pointing Device (Mouse) - 1; Graphics - 1; Keyboard - 1; Front USB Port (2.0) - 1; Rear USB Ports (2.0) – 2; iLO Remote Management – 1; Network RJ-45 - 2
|
|
Expansion slots
|
|
List of I/O expansion card slots; including quantity of each
Max 7x I/O: 5 Standard 64-bit PCI-X (Three 133MHz and Two 100MHz). Optional Mezzanine adds Two Hot Plug 64-bit/133MHz PCI-X or two X4 PCI Express, or one X8 PCI Express
|
|
Power supply type
|
|
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
910/1300W, 12V
|
|
Power availability
|
|
Power availability of the system; expressed in watts and type of current
910W/1300W
|
| Power requirements |
100 - 120 VAC/200 - 240 VAC; 50 to 60 Hz |
| Power management |
910W (low line), 1300W (high line) with 12V main output |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
48.3 x 67.3 x 17.6 cm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
36300 g
|
| Storage temperature range (T-T) |
-29-60 °C |
|
Non-operating relative humidity (non-condensing)
|
|
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
5-95 %
|
| Operating relative humidity range |
10-70 % |
| Operating temperature range (T-T) |
10 - 35 °C |
| Relative humidity |
10-70 % |
| Storage relative humidity range |
5-95 % |
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
ACPI 1.0a Compliant; PCI 2.2 Compliant; PXE Support ; Physical Address Extension (PAE) Support; WOL Support; Microsoft® Logo certifications; USB 2.0 Support
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows® 2000; Microsoft® Windows® Server 2003; Novell NetWare; LINUX (Red Hat, SuSE); Sun Solaris Intel Platform Edition
|