IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Romania  More >> Country Language: English

Start > PCs > HP GV966ET#ABH

Compaq dc7800 small form factor pc

Brand: HP
Product code: GV966ET#ABH
EAN/UPC code: 0883585492718
Category: PCs 
Release date: 11 Sep 2007
Info modified on: 28 Nov 2008 13:29:28
GV966ET#ABH HP
3k

Specs
Alternatives
Options
Processor
Processor clock speed 2330 MHz
Chipset Intel® Q35 Express
Processor Intel Core2 Duo E6550
Processor family Intel Core 2 Duo
Processor front side bus 1333 MHz
L2 cache 4 MB
Memory
Internal memory 1024 MB
Memory slots 4 DIMM
Internal memory type DDR2-Synch DRAM PC-5300
Maximum internal memory 8 GB
Disk drive
Hard disk drive capacity 160 GB
Hard disk interface Serial ATA II
Hard disk rotational speed 7200 RPM
Video
Graphic adapter Intel® Graphics Media Accelerator 3100
Maximum graphic adapter memory 256 MB
Optical drive
Optical drive type 16x dvd±rw SuperMulti LightScribe
Lightscribe
Display
Display included
Operating system/software
Operating system provided Windows Vista Business Edition
Connectivity
Audio input
USB 2.0 ports quantity 8
Serial ports quantity 1
Connectivity
Parallel ports quantity 1
PS/2 ports quantity 2
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
Networking
Networking features Intel® 82566DM Gigabit
Weight & dimensions
Width 337 mm
Depth 378 mm
Height 100 mm
Dimensions W x D x H 337 x 378 x 100 mm
Weight 8500 g
Environmental conditions
Operating altitude 3048 m
Operating relative humidity range 5 - 95 %
Operating temperature range (T-T) 10 - 35 °C
Storage relative humidity range 10 - 90 %
Non-operating altitude 9144 m
Energy management
Power requirements 90 – 264 V / 100 – 240 V, 50/60 Hz, 47 – 63 Hz
Power consumption 240 W
Technical details
Chassis type Small Form Factor (SFF)
UNSPSC-code 43211507
3 offers, from €452.55