IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > flat panel displays > HP GM757AA#ABB

w2207h 22" Widescreen flat panel monitor

Brand: HP
Product code: GM757AA#ABB
EAN/UPC code: 883585267538, 0883585267538
Category: flat panel displays 
Release date: 28 Sep 2007
Info modified on: 20 Aug 2008 09:24:23
Warranty: Warranty statement: Limited three-year part and repair labour warranty
HP w2207h - A monitor with extreme resolution at 1680 x 1050 for bright, awesome graphic quality. Perfect for videos, photo editing or gaming on your PC.
GM757AA#ABB HP

Specs
Alternatives
Options
Display
Response time 5 ms
Display brightness 300 cd/m²
Contrast ratio (typical) 1000:1
Display diagonal 22 "
Display Thin-Film Transistor, Liquid Crystal Display, Active Matrix
Viewing angle 160° horizontal, 160° vertical
Display treatment HP BrightView Technology
Display scanning frequency 48 to 76 Hz vertical, 24 to 82 KHz horizontal
Display resolution
Display resolution 0.282 mm
1680 x 1050 pixels
Display resolution at frequency 1680 x 1050 (native recommended)
Audio
Speakers and microphone Integrated Rear Facing active speakers (2 x 2W / channel) with front volume control 2 High-speed 2.0 USB input (1 output to connect to a PC)
Video
Display video input type connector Digital (HDMI with HDCP) and Analog (15-pin D-sub VGA)
Energy management
Power supply type AC
Power consumption 65 W
Environmental conditions
Storage temperature range (T-T) –20-60 @ 5-90% RH
Operating temperature range (T-T) 5-35 @ 20-80% RH
Weight & dimensions
Dimensions W x D x H 523.5 mm x 289 mm x 481.3 mm
Weight 9 Kg
Packaging data
Package dimensions (W x D x H) 615 mm x 445 mm x 265 mm
Package weight 11 Kg
Security
Security features cabinet provides slot for use with a Kensington lock device (sold separately)
Certificates
Plug and Play
Compliance industry standards CE Marking, SEMKO, CISPR, VCCI, MIC, CSA, ACA, Energy Star, ISO 13406-2 pixel defect guidelines, MPR-II, FCC approval, Windows certified, UL listed
Ergonomics
Display tilt and swivel range Swivel, vertical Tilt range from -5 degrees down to 30 degrees up, height adjustment from 37.1 cm to 48.1 cm (11 cm range), and screen 90% rotation (pivot function); standard 4 hole pattern 100mm x 100mm screw wall-mounting option (removable pedestral)
Technical details
User controls Switch Video Input, Brightness, Contrast, Image Control, Color, Quick View, Language, Management, Information, Factory Reset, Exit
11 offers, from €230.67