IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Romania  More >> Country Language: English

Start > PDAs > HP FB043AA#ABB

iPAQ 214 Enterprise Handheld 260 M 4.0" TFT W Mobile® 6 Classic

Brand: HP
Product code: FB043AA#ABB
EAN/UPC code: 0883585366262
Category: PDAs 
Release date: 29 Sep 2007
Info modified on: 18 Nov 2008 15:29:46
iPAQ 214, Marvell PXA310 624MHz, 4.0" TFT 640 x 480, 128 MB SDRAM, 256 MB flash ROM, WLAN 802.11b/g, Bluetooth® 2.0 + EDR, Windows Mobile® 6 Classic
FB043AA#ABB HP
8k

The HP iPAQ 210 Enterprise Handheld -- with the power to run your business applications, a 4-inch touch screen display and 802.11b/g wireless networking -- delivers enterprise-class connectivity so you can mobilize your business and maximize results.

Specs
Alternatives
Options
Display
Display resolution 640 x 480 pixels
Display TFT
Display diagonal 4.0"
Pointing device Touch Screen and Stylus
Memory
Internal memory 128 MB SDRAM main memory for running applications, 256 MB flash ROM
Internal memory type 128 MB SDRAM main memory for running applications, 256 MB flash ROM
Memory slots SDIO and CF card slots
Flash memory 256 MB
Processor
Processor clock speed 624 MHz
Processor family Marvell PXA310 Processor
Processor Marvell PXA310
Phone features
Phone function
GPS Performance
GPS function
GPS receiver No integrated GPS
Operating system/software
Bundled software HP exclusive applications: HP iPAQ Help and Support, HP iPAQ QuickStart Tour, HP iPAQ Setup Assistant, Certificate Enroller, Asset Viewer, iPAQ Wireless Manager, HP Photosmart Mobile, Bluetooth® Manager, Today Panel Lite, HP Enterprise Mobility Agent, HP Mobile Print Outlook® Mobile (Calendar, Contacts, Messaging, Tasks), Office Mobile (Word Mobile, Excel® Mobile, Powerpoint® Mobile), Internet Explorer® Mobile, Windows Media® Player 10 Mobile, Games, Calculator, Audio Recorder, File Manager, MSN Messenger
Operating system provided Windows Mobile® 6 Classic
Networking
Modem type
Wireless LAN features
Wireless technology Integrated WLAN 802.11b/g, Bluetooth® 2.0 with EDR
Data transmission
Bluetooth
Bluetooth version 2.0+EDR
Camera
Camera included No integrated camera
Keyboard
Keyboard type Options: Bluetooth foldable keyboard
Audio
Built-in microphone
Speakers
Audio system Integrated microphone, receiver, 2 speakers and one 3.5 mm 4 pin stereo headphone jack
Audio included Integrated microphone, receiver, 2 speakers and one 3.5 mm 4 pin stereo headphone jack
Video
Video modes resolution 640 x 480, 260K colours, 18-bit
Security
Security management description HP Enterprise Mobility Agent
Connectivity
Speaker/ headphone/ line-out jack
Connectivity
I/O ports 1-24 pin docking connector and 1 mini-USB connector for synchronization and charging
Ergonomics
Ergonomics 9-way navigation with press to activate, 4 programmable keys, voice recorder, 1 power button, 1 reset button
Environmental conditions
Storage temperature range (T-T) -20-60 °C
Operating relative humidity range 85% RH
Operating temperature range (T-T) 5-45 °C
Relative humidity 85 %
Energy management
Battery performance 2200 mAh
Battery technology Lithium-Ion
Power supply AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 0.5 Aac max, Output Voltage: 5.2 Vdc (typical), Output current: 2 A (typical)
Power requirements Battery: removable/rechargeable 2200 mAh Lithium-Ion (user changeable)
Power management Battery: removable/rechargeable 2200 mAh Lithium-Ion (user changeable)
Weight & dimensions
Weight 192 g
Dimensions W x D x H 7.6 x 1.6 x 12.6 cm
Width 76 mm
Depth 16 mm
Height 126 mm
Technical details
Synchronization tools Mini-USB desktop synchronisation cable
Expansion slots SDIO and CF card slots - for memory expansion
Multimedia HP Photosmart Mobile Software, Windows Media Player 10 Mobile
Multimedia connections HP Photosmart Mobile Software, Windows Media Player 10 Mobile
54 offers, from 235.71