IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > PDAs > HP FB043AA#ABB

iPAQ 214 Enterprise Handheld 260 M 4.0" TFT W Mobile® 6 Classic

Brand: HP
Product code: FB043AA#ABB
EAN/UPC code: 0883585366262
Product family: %%family_name%%
Category: PDAs 
A PDA is a complete computer, but small enough to fit in your pocket or handbag so you can easily take it with you wherever you go. Some PDAs even have a GPS system, so you will know your way like a local anywhere and never have to waste time being lost again!
Release date: 29 Sep 2007
Info modified on: 22 Jun 2009 09:00:14
iPAQ 214, Marvell PXA310 624MHz, 4.0" TFT 640 x 480, 128 MB SDRAM, 256 MB flash ROM, WLAN 802.11b/g, Bluetooth® 2.0 + EDR, Windows Mobile® 6 Classic
FB043AA#ABB HP
8k

The HP iPAQ 210 Enterprise Handheld -- with the power to run your business applications, a 4-inch touch screen display and 802.11b/g wireless networking -- delivers enterprise-class connectivity so you can mobilize your business and maximize results.

Specs
Alternatives
Options
Display
Display resolution
Resolution of the display for the system
640 x 480 pixels
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT
Display diagonal
Size of the display for this product; expressed in inches diagonal
4.0"
Pointing device Touch Screen and Stylus
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
128 MB SDRAM main memory for running applications, 256 MB flash ROM
Flash memory 256 MB
Memory slots
Number and type of memory expansion slots; including connector and memory module descriptions
SDIO and CF card slots
Internal memory type 128 MB SDRAM main memory for running applications, 256 MB flash ROM
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
624 MHz
Processor family
The processor serie to which the processor belongs.
Marvell PXA310 Processor
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Marvell PXA310
Phone features
Phone function
GPS Performance
GPS function
GPS receiver
GPS receiver integrated in or supported by this product
No integrated GPS
Operating system/software
Bundled software HP exclusive applications: HP iPAQ Help and Support, HP iPAQ QuickStart Tour, HP iPAQ Setup Assistant, Certificate Enroller, Asset Viewer, iPAQ Wireless Manager, HP Photosmart Mobile, Bluetooth® Manager, Today Panel Lite, HP Enterprise Mobility Agent, HP Mobile Print Outlook® Mobile (Calendar, Contacts, Messaging, Tasks), Office Mobile (Word Mobile, Excel® Mobile, Powerpoint® Mobile), Internet Explorer® Mobile, Windows Media® Player 10 Mobile, Games, Calculator, Audio Recorder, File Manager, MSN Messenger
Operating system provided Windows Mobile® 6 Classic
Networking
Modem type
Wireless LAN features
Wireless technology Integrated WLAN 802.11b/g, Bluetooth® 2.0 with EDR
Data transmission
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Bluetooth version 2.0+EDR
Camera
Camera included No integrated camera
Keyboard
Keyboard type Options: Bluetooth foldable keyboard
Audio
Built-in microphone
Speakers
Audio system Integrated microphone, receiver, 2 speakers and one 3.5 mm 4 pin stereo headphone jack
Audio included Integrated microphone, receiver, 2 speakers and one 3.5 mm 4 pin stereo headphone jack
Video
Video modes resolution 640 x 480, 260K colours, 18-bit
Security
Security management description
Description of security management characteristics of the product
HP Enterprise Mobility Agent
Connectivity
Speaker/ headphone/ line-out jack
I/O ports
An interface on a device to which you can connect another device.
1-24 pin docking connector and 1 mini-USB connector for synchronization and charging
Ergonomics
Ergonomics
The analysis of people and their specific physical attributes, from which the basis of a streamlined shape for products is determined. It has an influence on safety and efficiency of work. The more focused meaning of ergonomics expresses unproblematic and easy handling of equipment by a user in the workplace. It is obvious that a good monitor must be equipped with a foot that enables rotation and tilting. It is important to be able to shift a monitor with one hand. Lack of flickering, low radiation and harmful effects on the environment are important features of a monitor in respect of ergonomics.
9-way navigation with press to activate, 4 programmable keys, voice recorder, 1 power button, 1 reset button
Environmental conditions
Storage temperature range (T-T) -20-60 °C
Operating relative humidity range 85% RH
Operating temperature range (T-T) 5-45 °C
Relative humidity 85 %
Energy management
Battery performance 2200 mAh
Battery technology Lithium-Ion
Power management Battery: removable/rechargeable 2200 mAh Lithium-Ion (user changeable)
Power supply AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 0.5 Aac max, Output Voltage: 5.2 Vdc (typical), Output current: 2 A (typical)
Power requirements Battery: removable/rechargeable 2200 mAh Lithium-Ion (user changeable)
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
192 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
7.6 x 1.6 x 12.6 cm
Width 76 mm
Depth 16 mm
Height
Height of the product
126 mm
Technical details
Multimedia connections HP Photosmart Mobile Software, Windows Media Player 10 Mobile
Expansion slots
List of I/O expansion card slots; including quantity of each
SDIO and CF card slots - for memory expansion
Synchronization tools
Description of the tools enabling a synchronization of data with other hardware
Mini-USB desktop synchronisation cable
Multimedia HP Photosmart Mobile Software, Windows Media Player 10 Mobile
49 offers, from 235.71  

Product comments
william
2008-02-26 16:55:20
Dear Sir, Madam, We would like to purchase this device. But we would like to know whether this PDA can communicate using active sync. Could you please inform me about this? Thanks. Greetings, William

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box