|
Display resolution
|
|
Resolution of the display for the system
640 x 480 pixels
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
4.0"
|
| Pointing device |
Touch Screen and Stylus |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
128 MB SDRAM main memory for running applications, 256 MB flash ROM
|
| Internal memory type |
128 MB SDRAM main memory for running applications, 256 MB flash ROM |
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
SDIO and CF card slots
|
| Flash memory |
256 MB |
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
624 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Marvell PXA310 Processor
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Marvell PXA310
|
| Phone function |
 |
| GPS function |
 |
|
GPS receiver
|
|
GPS receiver integrated in or supported by this product
No integrated GPS
|
| Bundled software |
HP exclusive applications: HP iPAQ Help and Support, HP iPAQ QuickStart Tour, HP iPAQ Setup Assistant, Certificate Enroller, Asset Viewer, iPAQ Wireless Manager, HP Photosmart Mobile, Bluetooth® Manager, Today Panel Lite, HP Enterprise Mobility Agent, HP Mobile Print Outlook® Mobile (Calendar, Contacts, Messaging, Tasks), Office Mobile (Word Mobile, Excel® Mobile, Powerpoint® Mobile), Internet Explorer® Mobile, Windows Media® Player 10 Mobile, Games, Calculator, Audio Recorder, File Manager, MSN Messenger |
| Operating system provided |
Windows Mobile® 6 Classic |
| Modem type |
 |
| Wireless technology |
Integrated WLAN 802.11b/g, Bluetooth® 2.0 with EDR |
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
| Bluetooth version |
2.0+EDR |
| Camera included |
No integrated camera |
| Keyboard type |
Options: Bluetooth foldable keyboard |
| Built-in microphone |
 |
| Speakers |
 |
| Audio system |
Integrated microphone, receiver, 2 speakers and one 3.5 mm 4 pin stereo headphone jack |
| Audio included |
Integrated microphone, receiver, 2 speakers and one 3.5 mm 4 pin stereo headphone jack |
| Video modes resolution |
640 x 480, 260K colours, 18-bit |
|
Security management description
|
|
Description of security management characteristics of the product
HP Enterprise Mobility Agent
|
| Speaker/ headphone/ line-out jack |
 |
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
1-24 pin docking connector and 1 mini-USB connector for synchronization and charging
|
|
Ergonomics
|
|
The analysis of people and their specific physical attributes, from which the basis of a streamlined shape for products is determined. It has an influence on safety and efficiency of work. The more focused meaning of ergonomics expresses unproblematic and easy handling of equipment by a user in the workplace. It is obvious that a good monitor must be equipped with a foot that enables rotation and tilting. It is important to be able to shift a monitor with one hand. Lack of flickering, low radiation and harmful effects on the environment are important features of a monitor in respect of ergonomics.
9-way navigation with press to activate, 4 programmable keys, voice recorder, 1 power button, 1 reset button
|
| Storage temperature range (T-T) |
-20-60 °C |
| Operating humidity range |
85% RH |
| Operating temperature range (T-T) |
5-45 °C |
| Relative humidity |
85 % |
| Battery performance |
2200 mAh |
| Battery technology |
Lithium-Ion |
| Power supply |
AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 0.5 Aac max, Output Voltage: 5.2 Vdc (typical), Output current: 2 A (typical) |
| Power requirements |
Battery: removable/rechargeable 2200 mAh Lithium-Ion (user changeable) |
| Power management |
Battery: removable/rechargeable 2200 mAh Lithium-Ion (user changeable) |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
192 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
7.6 x 1.6 x 12.6 cm
|
| Width |
76 mm |
| Depth |
16 mm |
|
Height
|
|
Height of the product
126 mm
|
|
Synchronization tools
|
|
Description of the tools enabling a synchronization of data with other hardware
Mini-USB desktop synchronisation cable
|
|
Expansion slots
|
|
List of I/O expansion card slots; including quantity of each
SDIO and CF card slots - for memory expansion
|
| Multimedia |
HP Photosmart Mobile Software, Windows Media Player 10 Mobile |
| Multimedia connections |
HP Photosmart Mobile Software, Windows Media Player 10 Mobile |
|