IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > PDAs > HP FA906AT#1HH

iPAQ 514 Voice Messenger

Brand: HP
Product code: FA906AT#1HH
EAN/UPC code: 0883585195961
Product family: %%family_name%%
Category: PDAs 
A PDA is a complete computer, but small enough to fit in your pocket or handbag so you can easily take it with you wherever you go. Some PDAs even have a GPS system, so you will know your way like a local anywhere and never have to waste time being lost again!
Release date: 30 Mar 2007
Info modified on: 27 Jun 2009 01:48:18
FA906AT#1HH HP
23k

Specs
Alternatives
Options
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
2 "
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
200 MHz
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
102 g
6 offers, from €151.94