IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > notebooks/laptops > HP CH543EA#UUG

Pavilion HDX9350EB

Brand: HP
Product code: CH543EA#UUG
EAN/UPC code: 0883585943968
Category: notebooks/laptops 
Release date: 29 Feb 2008
Info modified on: 19 Aug 2008 17:22:07
CH543EA#UUG HP

Specs
Alternatives
Options
Processor
Processor clock speed 2400 MHz
Processor family Intel Core 2 Duo
Processor Intel Core 2 Duo T8300
Processor front side bus 800 MHz
L2 cache 3 MB
Disk drive
Hard disk drive capacity 500 GB
Hard disk interface SATA
Hard disk rotational speed 5400 RPM
Display
Display diagonal 20.1 "
Display WSXGA+ TFT LCD
Display resolution 1680 x 1050 pixels
Memory
Internal memory 4096 MB
Internal memory type DDR2 SDRAM
Memory layout 2 x 2048 MB
Maximum internal memory 4 GB
Storage media
Compatible memory cards SD/MMC/MS/MS Pro/xD
Video
Graphic adapter NVIDIA GeForce 8800M GTS
Maximum graphic adapter memory 1791 MB
Optical drive
Optical drive type Blu-Ray DVD±RW
Audio
Built-in microphone
Audio system 3D Sound Blaster Pro
Built-in subwoofer
Number of built-in speakers 2
TV tuner
TV tuner type DVB-T
Camera
Camera included
Networking
Internal modem
Networking features Gigabit Ethernet
Wake-on-Ring ready
Wireless technology IEEE 802.11a/g/n
Modem speed 36 Kbit/s
Bluetooth version 2.0+EDR
Wake-on-LAN ready
Bluetooth
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Operating system/software
Bundled software Microsoft® Works; Microsoft® Internet Explorer 7.0; Windows Mail; Adobe® Reader 8.0; Windows Media Player; Windows Photo Gallery; DVD Play; Windows Movie Maker, Windows DVD Maker; Cyberlink DVD Suite; Windows Media center, QuickPlay - Windows
Energy management
Battery technology Lithium-Ion
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
IEEE 1394/Firewire ports quantity 1
TV out port S-Video
USB 2.0 ports quantity 4
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack 1
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
SmartCard slot
CardBus PCMCIA slot type
TV in port
Port replicator
HDMI ports quantity 1
External SATA ports quantity 1
Weight & dimensions
Weight 7050 g
Depth 339.5 mm
Height 58.5 mm
Width 475 mm
Package weight 8000 g
Technical details
Type PC
2 offers, from €1530.76