|
Economical printing
|
|
Manual duplexing and N-up printing (multiple pages per sheet) features save paper
|
| Print quality (black, normal quality) |
600 x 600 DPI |
|
Print quality (colour, best quality)
|
|
600 x 600 DPI
|
|
Print quality (black, best quality)
|
|
600x600 DPI
|
|
Print speed (black, normal quality, A4)
|
|
12 ppm
|
|
Warm-up time
|
|
112 sec
|
| Print speed (colour, normal quality, A4) |
8 ppm |
| Time to first page (colour, normal) |
< 30 sec (from "ready") |
| Time to first page (black, normal) |
< 24 sec (from "ready") |
| Print speed (colour, normal quality, A4, transparency) |
< 6 ppm |
| Print speed (colour, best quality, A4) |
Up to 8 ppm |
| Print speed (black, best quality, A4) |
12 ppm |
|
Processor
|
|
Custom RISC Processor
|
|
Processor clock speed
|
|
264 MHz
|
|
Internal memory
|
|
16 MB
|
|
Memory slots
|
|
Not applicable
|
| Maximum internal memory |
16 MB |
|
Memory upgrade
|
|
|
|
Memory technology
|
|
Host based compression
|
| Number of print cartridges |
4 pcs |
| Maximum input capacity |
sheets: 150, transparencies: 50, cards: 50, envelopes: 10 150 sheets |
| Standard input capacity |
150 sheets |
| Standard input trays |
1 |
| Input capacity for envelopes (primary tray) |
Up to 10 envelopes |
|
Envelope feeder
|
|
No
|
|
Maximum output capacity
|
|
125 sheets
|
| Standard output capacity |
125 sheets |
| Standard output capacity for transparancies |
50 sheets |
| Duty cycle (maximum) |
Up to 25000 pages 250 to 1000 Up to 25000 pages per month |
| Standard output capacity for envelopes |
10 sheets |
| Duty cycle letter size (maximum) |
Up to 25,000 pages |
| Standard media sizes |
A4, A5, A6, B5 (ISO, JIS) |
| Media size (tray 1) |
A4, A5, A6, B5 (ISO, JIS), 76 x 127 to 216 x 356 mm |
| Custom media sizes |
76 x 127 to 216 x 356 mm |
|
Duplex supported media size
|
|
A4, A5, A6, B5 (ISO), B5 (JIS)
|
| Media handling |
Sheetfed |
| Media types supported |
Paper (bond, brochure, colour, glossy, letterhead, photo, plain, preprinted, prepunched, recycled, rough), transparencies, labels, envelopes, cardstock |
| Maximum print size |
208 x 348 mm |
|
Paper handling
|
|
150-sheet input tray, 125-sheet face-down output bin
|
| Maximum paper trays |
1 |
|
Paper handling standard/input
|
|
150-sheet input tray
|
|
Paper handling standard/output
|
|
125-sheet face-down output bin
|
| Media weight (tray 1) |
60 to 176 g/m² (up to 200 g/m² with HP Laser Cover papers, up to 220 g/m² with HP Color Laser Glossy Photo papers) |
| Media weights by paper path |
60 to 176 g/m2 (up to 200 g/m2 with HP laser cover papers, up to 220 g/m2 with HP laser glossy photo papers) |
| Recommended media weight |
60 to 176 g/m² 60 to 176 (up to 200 with HP Laser Cover papers, up to 220 with HP Color Laser Glossy Photo papers) |
| Duplex supported media weight |
60 to 105 g/m2 |
|
Print technology
|
|
Laser
|
|
Printer drivers included
|
|
Host-based (uses the processing power and resources of your computer to process the print job. No PCL or PostScript)
|
| Print margin bottom (A4) |
3.5 mm |
| Print margin left (A4) |
3.5 mm |
| Print margin right (A4) |
3.5 mm |
| Print margin top (A4) |
3.5 mm |
|
Typefaces
|
|
Based on installed typefaces on host computer; installer installs 80 scalable TrueType screen fonts
|
|
Standard printer languages
|
|
Host-based
|
|
Printer management
|
|
Toolbox
|
|
Duplex print options
|
|
Manual (driver support provided)
|
|
Print technology resolution
|
|
HP ImageREt 2400 DPI
|
|
Interface
|
|
USB 2.0 USB (compatible with USB 2.0 specifications)
|
|
I/O ports
|
|
1 Hi-Speed USB (compatible with USB 2.0 specifications)
|
|
Network ready
|
|
|
| Networking features |
Not applicable |
| Minimum system requirements |
Microsoft® Windows® 2000, XP Home, XP Professional, Server 2003, Windows Vista® (32 and 64 Bit): 512 MB RAM, 350 MB hard disk space, CD-ROM drive, available USB port |
|
Compatible operating systems
|
|
Microsoft® Windows® 2000, XP Home, XP Professional, Server 2003; Windows Vista® Ready
|
|
Acoustic power emissions
|
|
6.2 B(A) (active/printing), inaudible (ready)
|
|
Acoustic pressure emissions
|
|
47 dB(A) (active/printing), inaudible (ready)
|
| Energy Star certified |
Yes |
| Power requirements |
Input voltage 110 to 127 VAC (+/- 10%), 60 Hz (+/- 3 Hz); 220 to 240 VAC (+/- 10%), 50 Hz (+/- 3 Hz) |
| Power consumption (PowerSave) |
4.4 watts |
| Power consumption (off) |
0 watts |
| Power consumption (standby) |
290 watts |
|
|
Power consumption
|
|
290 watts maximum (active/printing), 11.1 watts maximum (ready), 4.4 watts maximum (sleep), 0 watts maximum (off); Typical Electricity Consumption (TEC): 1.00 kWh/Week 290 watts (active/printing), 11.1 watts (ready), 4.4 watts (sleep), 0 watts (off); Typical Electricity Consumption (TEC): 1.00 kWh/Week 11.1 watts
|
|
Dimensions W x D x H
|
|
399 x 453 x 254 mm
|
|
Weight
|
|
17.6 kg
|
|
Maximum dimensions (W x D x H)
|
|
399 x 453 x 254 mm
|
| Package weight |
22.8 kg |
|
Package dimensions (W x D x H)
|
|
598 x 498 x 367 mm
|
|
Pallet dimensions (W x D x H)
|
|
1200 x 1000 x 2239 mm
|
|
Pallet weight
|
|
565.6 kg
|
| Operating altitude |
> 3048 m |
|
Recommended humidity operating range
|
|
20 to 70% RH
|
| Operating relative humidity range |
10-80 % |
| Recommended operating temperature range (T-T) |
20-27 °C |
| Storage temperature range (T-T) |
-20-40 °C |
| Operating temperature range (T-T) |
15 - 32.5 °C |
| Storage relative humidity range |
10-95 % |
| Operating temperature range (T-T) |
68 - 81 59 - 90.5 °F |
| Printing colours |
4 CMYB |
|
Quantity per pallet
|
|
24 pcs
|
|
Safety
|
|
IEC 60950-1 (International), EN 60950-1+A11 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe); other safety approvals as required by individual countries
|
|
Blue angel compliant
|
|
No
|
| Bundled software |
Installer, driver, status application and toolbox |
| Package dimensions (W x D x H) |
23.54 x 19.6 x 14.4 " |
| Product dimensions when open (LxWxD) |
15.7 x 17.8 x 10.0 " |
| Supported media weight(s) |
16 to 47 lb (up to 53 lb with HP laser cover papers, up to 59 lb with HP laser glossy photo papers) |
| Size |
15.7 x 17.8 x 10.0 " |
|
Electromagnetic compatibility
|
|
CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000+A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
|
|
Driver updates
|
|
Latest drivers for Windows are available at http:///support/ljcp1210series
|
|
Control panel
|
|
2 buttons (Resume, Cancel job), 9 LEDs (Resume, Yellow toner, Magenta toner, Cyan toner, Black toner, Ready, Attention, Paper out, Paper jam)
|
|
Downloadable software
|
|
Easy Printer Care
|
| Pallet dimensions (W x D x H) |
47.24 x 39.37 x 88.14 " |
| Pallet weight |
1244.4 lb |
| Print speed (black, normal quality, US letter) |
< 12 ppm |
| Print speed (colour, normal quality, US letter) |
< 8 ppm |
| Weight |
38.9 lb |
| Acoustic pressure emissions bystander (active, print, copy or scan) |
4.9 dB(A) |
| Duplex binding |
Yes |
| First page out (black&white, A4, ready) |
As fast as 24 s |
| First page out (black&white, letter, ready) |
As fast as 24 s |
| First page out (black&white, letter, sleep) |
As fast as 24 s |
| First page out (colour, A4, ready) |
As fast as 30 s |
| First page out (colour, letter, ready) |
As fast as 30 s |
| First page out (colour, letter, sleep) |
As fast as 30 s |
| Media sizes supported (imperial) |
Letter, legal, executive, envelopes (No 10, Monarch) |
| Operating altitude (imperial) |
Up to 10,000 ft |
| Package weight |
50.2 lb |
| Print speed (black, best quality, letter) |
< 12 ppm |
| Print speed (colour, best quality, letter) |
< 8 ppm |
| Print speed (grayscale, normal quality, A4 transparency) |
< 6 ppm |
| Acoustic power emissions (ready) |
Inaudible |
| Acoustic pressure emissions bystander (ready) |
Inaudible |
|
Automatic paper sensor
|
|
No
|
| Document delivery speed (A4) |
As fast as 52 sec |
| Document delivery speed (letter) |
As fast as 52 sec |
| Document delivery speed note |
The time it takes to complete a typical office print job (described by InfoTrends as three to five pages long) coming out of low power mode with Instant-on Technology. |
| First page out (black&white, letter, cold start) |
As fast as 24 s |
| First page out (black&white, letter, warm power on) |
As fast as 24 s |
| Number of cartons per pallet |
4 |
| Number of layers per pallet |
6 |
| SureSupply connection type |
Direct |
| SureSupply software driver |
No |
| SureSupply supported |
Yes |
| Typical electricity consumption (TEC) number |
1.00 kWh/Week |
| First page out (colour, letter, cold start) |
As fast as 30 s |
| First page out (colour, letter, warm power on) |
As fast as 30 s |
| Recommended media weight (duplex, imperial) |
16 to 28 lb |
| Standard media sizes (duplex, imperial) |
Letter, legal, executive |
|