IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > multifunctionals > HP CC210B

Photosmart C4280 All-in-One Printer, Scanner, Copier

Brand: HP
Product code: CC210B
EAN/UPC code:
Product family: %%family_name%%
Category: multifunctionals 
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a facsimile function. So effectively it's copier, but one that has the scanning and printing functions available seperately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Release date: 02 Jun 2007
Info modified on: 08 Jun 2009 02:39:25
Warranty: Warranty: Standard one-year limited hardware warranty. Warranty and support options vary by product, country and local legal requirements.
Get great photos, documents, web pages, copies and scans with HP's most affordably priced photo all-in-one. So easy to use, you can even print photos without a PC – just pop in your memory card and view/select via the 3.8 cm colour display.
CC210B HP
21k

Product demo
HP Photosmart C4280

Get great photos, documents, web pages, copies and scans from HP's most affordably priced photo all-in-one. It’s so easy to use, you can even print beautiful photos without a PC – just pop in your camera’s memory card and view/select via the 3.8 cm colour display. Create beautiful reprints from original photos or use the scanner to turn them into easy-to-share digital photos in a few easy steps. ... More>>>

Specs
Alternatives
Options
Print quality
Print quality (colour, best quality)
The best print quality for color printing in dots per inch. Manufacturers are optimizing often with software the print quality.
4800 x 1200 DPI
Print quality (black, best quality)
Best print quality with black inkt cartridges. Often the quality is optimized by using rendering techniques, and the most optimal conditions are assumed, like using good photo paper.
1200 DPI
Print quality (black, draft quality) 300 x 300 DPI
Print quality (black, normal quality) 600 x 600 DPI
Print speed
Print speed (black, normal quality, A4)
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
Up to 8.9 ppm
Print speed (colour, normal quality, A4) 5.3 ppm
Print speed (black, draft quality, A4) 30 ppm
Print speed (black, best quality, A4) Up to 1.6 ppm
Print speed (colour, draft quality, A4) Up to 23 ppm
Print speed (colour photo, draft quality)
Rate of 4 x 6-inch colour photograph output at the draft-quality (also called 'Econofast' or 'Fast draft') setting, expressed in minutes or seconds
As fast as 25 sec
Print speed (colour photo, normal quality)
Rate of 4 x 6-inch colour photograph output at the normal setting, expressed in pages per minutes or seconds
As fast as 49 sec
Print speed (colour photo, draft quality) on photo paper >25s
Print speed (colour photo, normal quality) on photo paper >49s
Print technology
Print technology
Indicates the method used to print by this product
Inkjet
Number of print cartridges 3 (1 each black, tri-color, optional photo)
Printing colours
6
Black, cyan, magenta, yellow (optional: light cyan, light magenta)
Print head 3 (1 each black, tri-color, optional photo)
Compatible ink types, supplies Dye-based (colour), pigment-based (black)
Duplex print options
Description of available duplex options
Manual (driver support provided)
Standard printer languages
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is even a complete programming language.
HP PCL Level 3, PCL 3 GUI
Scanning
Maximum scan size 215 x 297 mm
Colour scanning
Indicates whether this product scans in colour
Yes
Colour depth 48-bit
Scan speed
Description of the speed at which this product can accomplish a specific scanning task including rate, media type, and target application
10 x 15 cm colour photo into Microsoft® Word: less than 48 sec; OCR a full page of text into Microsoft® Word: less than 22 sec; preview: less than 13 sec (Scan speeds vary according to complexity of the document)
Scan type
Indicates the type of scanner this product is
Flatbed
Gray scale levels 256 levels of grey
Enhanced scan resolution 19200 DPI
Optical scanning resolution 1200 DPI
Hardware scan resolution 1200x2400 DPI
Scan technology
Indicates the technology used to scan by this product
CIS
Scan speed (4x6, colour photo) < 48 sec
Scan input modes
Ways by which the scanning process can be initiated with this product or used applications
Front-panel scan, HP Director, TWAIN
Copying
Copy resolution (black text) Up to 600 x 600 dpi
Copy speed (normal quality, black, A4) Up to 7.7 cpm
Colour copy capability Yes
Copy speed (normal quality, colour, A4) Up to 5.3 cpm
Copy resolution (colour text and graphics)
Output resolution for colour text and/or graphics, expressed in dots per inch
4800 x 1200 DPI
Copy speed (best quality, black, A4) Up to 0.7 cpm
Copy speed (best quality, colour, A4) Up to 0.7 cpm
Maximum number of copies 50 copies
Maximum copy speed (black, A4) 30 cpm
Maximum copy speed (colour, A4) Up to 23 cpm
Copier resize 50 to 400%
Copy resolution (black graphics) Up to 600 dpi
Copier settings
List of settings available for the copier function on All-in-One products; do not include the percentage range for reduction/enlargement
Stand-alone copying: Fit to page, 100% (with software: Photo-size choices and Reduce/Enlarge)
Paper handling
Media types supported Paper (plain, inkjet, photo), envelopes, transparencies, labels, cards, HP's premium media, iron-on transfers, borderless media, panorama
Media size (tray 1) A4 (210 x 297 mm), A5 (148 x 210 mm), B5 (176 x 250 mm), DL (110 x 220 mm), C6 (114 x 162 mm), A6 (105 x 148 mm), (300 x 100 mm), (130 x 180 mm), (100 x 150 mm)
Maximum input capacity for cards 20
Paper handling standard/input
List of the standard input paper handling options available with this product
100-sheet input tray
Paper handling standard/output
List of the standard output paper handling options available with this product
50-sheet output tray
Envelope feeder
Indicates whether this feature is available on this product and its capacity
No
Recommended media weight 75 to 90 g/m2 g/m²
Media handling Sheetfed
Maximum paper trays 1
Fax
Colour faxing No
Auto-redialing
Indicates whether automatic redialing is available on this product
No
Fax forwarding
Sends a fax received in memory to another pre-programmed fax number.
No
Telecom compliance (fax capability) No
Fax delayed sending
Indicates whether delayed sending is available on this product
No
Output capacity
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays
Up to 50 sheets
Standard output capacity 50 sheets
Standard output capacity for transparancies 15 sheets
Standard output capacity for envelopes 10 sheets
Standard output capacity for cards 10
Input capacity
Maximum input capacity 100 sheets
Standard input trays 1
Auto document feeder capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
Standard input capacity Up to 100 sheets
Maximum input capacity for envelopes 10
Maximum input capacity for transparencies 20 sheets
Maximum input capacity for 10 x 15 cm photographs 20 sheets
Input capacity for envelopes (primary tray) Up to 10 envelopes
Maximum input capacity for labels Up to 20 sheets
Standard input capacity for cards Up to 20 cards
Standard input capacity for transparencies Up to 20 sheets
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
3.8cm LCD (color graphics)
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
32 MB
Maximum internal memory 32 MB
Media formats
Standard media sizes A4 (210 x 297 mm), A5 (148 x 210 mm), B5 (176 x 250 mm), DL (110 x 220 mm), C6 (114 x 162 mm), A6 (105 x 148 mm), 300 x 100 mm, 130 x 180 mm, 100 x 150 mm
Custom media sizes 77 x 127 to 215 x 610 mm
System requirements
Minimum system requirements Windows® 2000 (SP3 or higher) or XP: Microsoft® Internet Explorer 6, Intel Pentium II, Celeron or compatible processor, 233 MHZ or higher, 128 MB RAM, 1 GB hard disk space, CD-ROM, USB port; Windows Vista™: Microsoft® Internet Explorer, 800 MHZ 32 or 64-bit processor, 512 MB RAM, 1 GB hard disk space, CD-ROM, USB Port. With Windows 2000, some features may not be available.
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows® 2000 (SP3), Windows® XP Home, Windows® XP Professional, Windows Vista® Ready, Mac OS X v10.3.9, Mac OS X v10.4 or higher
Windows® 2000 (SP3), Windows® XP Home, Windows® XP Professional, Windows Vista™ Ready, Mac OS X v10.3.9, Mac OS X v10.4 or higher
Minimum system requirements for Macintosh Mac OS X v10.3.9, 10.4 (or higher); Power PC G3, G4, G5 or Intel® Core processor; 128 MB RAM, 200 MB available hard disk space, CD ROM, USB port
Networking
Network ready
Indicates whether the product is network ready out of the box
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Direct printing
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
Yes (memory cards)
PictBridge No
I/O ports
An interface on a device to which you can connect another device.
1 USB - compatible with USB 2.0 specifications, 4 memory card slots
Energy management
Acoustic power emissions
Level of sound power per ISO 9296; expressed in bels
5.6 B(A) (colour printing), 5.9 B(A) (black-and-white normal printing), 5.4 B(A) (colour copying), 5.7 B(A) (black-and-white copying), 3.3 B(A) (idle)
Energy Star certified No
Power requirements Input voltage 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
70 watts maximum (active/printing), 7.5 watts maximum (ready)
7.5 watts
Power consumption (standby) 70 watts
Environmental conditions
Operating relative humidity range 15-80 %
Recommended humidity operating range
Recommended range of relative humidity; non-condensing; within which the product can operate
15 to 85% RH
Recommended operating temperature range (T-T) 15-35 °C
Storage temperature range (T-T) -40 - 60 °C
Storage relative humidity range 20-80 %
Operating temperature range (T-T) 5 - 40 °C
Operating temperature range (T-T) 59 - 90
41 - 104 °F
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
434 x 394 x 162 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
5.09 kg
Media weights by paper path A4: 75 to 90 g/m²; legal: 75 to 90 g/m²; envelopes: 75 to 90 g/m²; cards: up to 200 g/m²; 10 x 15 cm photo: up to 280 g/m²
Maximum dimensions (W x D x H)
Maximum dimensions (Width x Depth x Height) in millimeter
434 x 587 x 162 mm
Storage media
Compatible memory cards CompactFlash, Memory Stick or Memory Stick Duo, Secure Digital (SD) or MultiMediaCard (MMC), xD-Picture Card
Packaging data
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
470 x 196 x 334 mm
Package weight 6.5 kg
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeter.
1219.2 x 1016 x 2493 mm
Pallet weight
The load (weight) a pallet can take. Sometimes the value for a Euro pallet (EU) is added, or a country-specific pallet.
571.75 kg
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet
84 pcs
Security
Electromagnetic compatibility
List of countries and their respective regulatory agency standards with which the product complies
FCC Title 47 CFR Part 15 Class B (USA), CE (European Union), ICES (Canada), C-tick (Australia and New Zealand), VCCI (Japan), BSMI (Taiwan), CCC S&E (China), MIC (Korea)
Safety
List of regulatory standards for all countries in which this product has been certified
EN 60950/IEC 950 Compliance (International), UL Listed (USA), CSA (Canada), GS Certified (Germany), CE Marking (Europe), NOM-NYCE (Mexico), GOST (Russia)
Technical details
Bundled software HP Photosmart Essential Software for Macintosh and Microsoft® Windows®
TWAIN version Version 1.9
Borderless printing
Indicates whether this product is capable of printing borderless photos, and what size
215 x 610 mm
Package dimensions (W x D x H) 18.5 x 7.72 x 13.2 "
Supported media weight(s) US letter: 16 to 24 lb; legal: 20 to 24 lb; envelopes: 20 to 24 lb; cards: up to 110 lb index maximum; photo: up to 75 lb
Product dimensions when open (LxWxD) 17.1 x 23.11 x 6.4 "
Size 17.09 x 11.42 x 6.38 "
Copy speed (US Letter, colour, normal) up to 7.7ppm
Distinctive ring No
Handset No
Print quality, vertical alignment accuracy +/- 0.0508 mm
+/- 0.0002 in
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1; expressed in decibels
42 dB(A) (colour printing), 46 dB(A) (black-and-white normal printing), 41 dB(A) (colour copying), 45 dB(A) (black-and-white copying), 21 dB(A) (idle)
Duty cycle (maximum) Up to 1000 pages
1000 pages per month
Image scaling/enlargement range 50 to 400%
Technical features Versatile and easy to use – HP's most affordably priced photo all-in-one.Versatile and easy to use – HP's most affordably priced photo all-in-one printer, scanner and copier.
Print with or without borders in any size up to large panorama (215 x 610 mm).Print with or without borders in any size up to large panorama (215 x 610 mm).
HP Vivera 4-ink colour; optional high-capacity cartridges, optional 6-ink (not included).HP Vivera 4-ink colour with up to 4800-optimised dpi; more affordable printing with optional high-capacity cartridges (not included); lab-quality photos with optional 6-ink colour (not included).
Scan at up to 1200 x 2400 dpi optical resolution, 48-bit colour.Flatbed scanning at up to 1200 x 2400 dpi optical resolution, 48-bit colour.
Clear, bright 3.8 cm colour display and memory card slots for direct printing.Clear, bright 3.8 cm colour display and memory card slots for direct printing.
HP Smart Web Printing (requires IE 6.0), automatic paper sensor.Make cut-off edges a thing of the past with HP Smart Web Printing (requires IE 6.0); save time, paper and ink with automatic paper sensor; easy access to photo software via one-touch HP Photosmart button.
Print/copy up to 30 ppm black, 23 ppm colour.Print/copy at speeds of up to 30 pages per minute in black, up to 23 pages per minute in colour.
Automatic paper sensor
Indicates whether or not this product has the automatic paper type selection feature.
Yes
Dimensions with trays up 434 x 290 x 162 mm
All In One multitasking Yes
Duty cycle letter size (maximum) Up to 1000 pages
Upgrade type No
Functions Print, copy, scan
Maximum scan area 8.5 x 11.7 "
Pallet dimensions (W x D x H) 48 x 40 x 98.9 "
Pallet weight 1260 lb
Print speed (black, normal quality, US letter) < 8.9 ppm
Weight 11.09 lb
Acoustic power emissions (active, print, copy or scan) 5.6 B(A) (color printing), 5.9 B(A) (black-and-white normal printing), 5.4 B(A) (color copying), 5.7 B(A) (black-and-white copying), 3.3 B(A) (idle)
Auto fax reduction supported No
Blue angel compliant
Indicates whether this product is Blue Angel compliant
No
Camera phone No
Copy speed (black, best, letter) up to 0.7ppm
Copy speed (black, draft, letter) Up to 30 cpm
Copy speed (colour ,draft, letter) Up to 23 cpm
Copy speed (colour, best, letter) up to 0.7ppm
Exifprint supported Yes, Version 2.2
Export file formats JPEG
Fax phone TAM interface supported No
Fax polling No
Fax telephone mode supported No
Maximum input capacity (photo paper) Up to 20 sheets
Maximum output capacity (photo paper) Up to 15 sheets
Maximum output capacity for cards Up to 10 cards
Maximum output capacity for envelopes up to 10 envelopes
Maximum output capacity for labels Up to 10 sheets
Maximum output capacity for transparencies Up to 15 sheets
Maximum print length (imperial) 24 in
Media sizes supported (imperial) Letter, legal, executive, cards, borderless panorama, 4 x 6 in
Number of cartons per pallet 12
Number of layers per pallet 7
Package weight 14.4 lb
Page yield identifier Photosmart C4200
Photo proofsheets supported No
Print speed (black, best quality, letter) < 1.6 ppm
Print speed (colour, draft quality, letter) < 23 ppm
Print speed (colour, normal quality, US letter) < 5.3 ppm
Product weight optional (imperial) 11.09 lb
Product weight optional (metric) 5.03 kg
Recommended media weight (imperial) 20 to 24 lb
Remote retrieval capability No
Scan speed (OCR, A4) < 22 sec
Scan speed (OCR, letter) < 22 sec
Scan speed in preview mode Up to 13 sec
Skew +/- 0.006 in
Standard input capacity for legal Up to 100 sheets
Standard output capacity for labels Up to 10 sheets
Standard output capacity for legal Up to 50 sheets
SureSupply connection type Direct
SureSupply supported Yes
Video action printing supported No
Vivera inks supported Yes
Scan resolution enhanced disclaimer (short) The maximum dpi at which you can scan is limited by available computer memory, disk space and other system factors.
Print speed (black, draft quality, US letter) < 30 ppm
5 offers, from 62.18