IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > multifunctionals > HP CB656B#BEL

Deskjet F4280 All-in-One Printer

Brand: HP
Product code: CB656B#BEL
EAN/UPC code: 0883585581474, 883585581474
Product family: %%family_name%%
Category: multifunctionals 
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a facsimile function. So effectively it's copier, but one that has the scanning and printing functions available seperately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Release date: 23 May 2008
Info modified on: 27 Jun 2009 01:48:18
Deskjet F4280 All-in-One
CB656B#BEL HP
9k

13k
Product demo
HP Deskjet F4280 All-in-one

This HP Deskjet is the easy solution you're looking for. It's an affordable and fast inkjet printer, scanner and copier in one device. Easily cancel a job with convenient Print Cancel button. Print laser-quality black text with HP Vivera inks.

Features

Speed and quality for daily prints, scans, copies

- Get the speed you need—up to 26 ppm black, 20 ppm color[1]
- ... More>>>

Specs
Alternatives
Options
Print quality
Colour
Resolution colour 4800 x 1200 DPI
Print quality (black, normal quality) 600 DPI
Print quality (colour, best quality)
The best print quality for color printing in dots per inch. Manufacturers are optimizing often with software the print quality.
Up to 4800 x 1200 optimised dpi colour when printing from a computer with select HP photo papers and 1200 input dpi.
Print quality (black, best quality)
Best print quality with black inkt cartridges. Often the quality is optimized by using rendering techniques, and the most optimal conditions are assumed, like using good photo paper.
Up to 600 rendered dpi black when printing from a computer
Print speed
Print speed (black, normal quality, A4)
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
9 ppm
Print speed (colour, normal quality, A4) Up to 6.5 ppm
Print speed (black, best quality, A4) Up to 2.5 ppm
Print speed (black, draft quality, A4) 26 ppm
Print speed (colour, best quality, A4) Up to 2.5 ppm
Print speed (colour, draft quality, A4) 20 ppm
Print speed (colour photo, best quality)
Rate of 4 x 6-inch color photograph output at the best-quality setting, expressed in pages per minute or seconds
As fast as 71 sec
Print speed (colour photo, draft quality)
Rate of 4 x 6-inch colour photograph output at the draft-quality (also called 'Econofast' or 'Fast draft') setting, expressed in minutes or seconds
As fast as 29 sec
Print speed (colour photo, best quality) on photo paper >71s
Print speed (colour photo, draft quality) on photo paper As fast as 29 sec
Print technology
Print technology
Indicates the method used to print by this product
Inkjet
Number of print cartridges 2 (1 each black, tri-color, optional XL)
Printing colours CMYB
4
Print head 2 (1 each black, tri-color)
Standard printer languages
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is even a complete programming language.
HP PCL 3 GUI
Compatible ink types, supplies Dye-based (colour), pigment-based (black)
Duplex print options
Description of available duplex options
Manual (driver support provided)
Printer drivers included
List of printer drivers included with this product as standard. Via the site of the manufacturer often missing drivers can be downloaded, like Linux drivers.
HP PCL 3 GUI
Scanning
Maximum scan resolution 1200 x 2400 DPI
Maximum scan size 215 x 297 mm
Colour scanning
Indicates whether this product scans in colour
Yes
Colour depth 48-bit
Scan speed
Description of the speed at which this product can accomplish a specific scanning task including rate, media type, and target application
10 x 15 cm colour photo into Microsoft® Word: less than 48 sec; OCR a full page of text into Microsoft® Word: less than 24 sec; preview: less than 14 sec (Scan speeds vary according to complexity of the document)
Scanner integrated
Scan type
Indicates the type of scanner this product is
Flatbed
Enhanced scan resolution 19200 DPI
Gray scale levels 256 levels of grey
Optical scanning resolution 1200 DPI
Hardware scan resolution 1200x2400 DPI
Scan speed (4x6, colour photo) < 48 sec
Scan technology
Indicates the technology used to scan by this product
CIS
Scan input modes
Ways by which the scanning process can be initiated with this product or used applications
Front-panel scan, HP Director, TWAIN
Scanner features
Description of the scanner advanced features of the product
Scan cover can be easily removed so thick items can be scanned.
Copying
Copy resolution (black text) 600 DPI
Copy speed (normal quality, black, A4) 8.5 cpm
Colour copy capability
Copy speed (normal quality, colour, A4) 5.5 cpm
Copying
Copier resize 25 to 200%
Copy resolution (black graphics) Up to 600 dpi
Copy resolution (colour text and graphics)
Output resolution for colour text and/or graphics, expressed in dots per inch
Up to 1200 x 2400 dpi
Maximum number of copies Up to 9 (via front panel), up to 99 (via software)
Copier settings
List of settings available for the copier function on All-in-One products; do not include the percentage range for reduction/enlargement
Stand-alone black and color copying for plain paper or photo paper
Maximum copy speed (colour, A4) 20 cpm
Maximum copy speed (black, A4) Up to 26 cpm
Paper handling
Media types supported Paper (plain, inkjet, photo), envelopes, transparencies, labels, cards, HP premium media, iron-on transfers
Media size (tray 1) A2, A4, A5, A6, B5 (JIS), B5 (ISO), C6, Hagaki
Envelope feeder
Indicates whether this feature is available on this product and its capacity
No
Recommended media weight 70 to 90 g/m2 g/m²
Maximum input capacity for cards 30
Media handling Sheetfed
Maximum paper trays 1
Paper handling standard/input
List of the standard input paper handling options available with this product
80-sheet input tray
Paper handling standard/output
List of the standard output paper handling options available with this product
20-sheet output tray
Fax
Fax integrated
Output capacity
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays
50 sheets
Standard output capacity 20 sheets
Standard output capacity for transparancies Up to 15 sheets
Standard output capacity for envelopes Up to 10 envelopes
Standard output capacity for cards Up to 10 cards
Input capacity
Maximum input capacity 80 sheets
Standard input trays 1
Standard input capacity 80 sheets
Input capacity for envelopes (primary tray) Up to 10 envelopes
Maximum input capacity for envelopes 10
Maximum input capacity for labels Up to 20 sheets
Maximum input capacity for transparencies 30 sheets
Standard input capacity for cards Up to 30 cards
Standard input capacity for transparencies Up to 20 sheets
Maximum input capacity for 10 x 15 cm photographs 30 sheets
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
16 MB
Maximum internal memory 16 MB
Media formats
Maximum print size A4 / Letter (216 x 297 mm)
ISO A-series sizes (A0...A9) A4, A5, A6
ISO B-series sizes (B0...B9) B5
A6 Card
Hagaki card
Index card
Executive
Legal
JIS B-series sizes (B0...B9) B5
Standard media sizes A4 (210 x 297 mm), A5 (148 x 210 mm), A6 (105 x 148 mm), B5/JIS (182 × 257 mm), B5/ISO (176 x 250 mm), C6 (114 x 162 mm), DL (110 x 220 mm), 130 x 180 mm, 100 x 150 mm
Custom media sizes 76 x 127 to 216 x 762 mm
Media types
Envelopes
Card stock
Labels
Plain paper
Transparencies
Photo paper
System requirements
Minimum system requirements Microsoft® Windows® XP Professional, XP Home or 2000 (SP4 or higher): any Intel® Pentium® II, Intel® Celeron®, or compatible processor (233 MHz or higher); 128 MB RAM (256 MB or higher recommended); 450 MB available hard disk space; Internet Explorer 6 or higher. For Windows Vista® Ready: 800 MHz 32-bit (x86) or 64-bit (x64) processor; 512 MB RAM; 900 MB available hard disk space; Internet Explorer; CD-ROM drive; available USB port and USB cable; SVGA 800 x 600 monitor with 16-bit colour; Adobe® Acrobat® Reader 5 or higher recommended; Internet access recommended. (With Microsoft® Windows® 2000 some features may not be available)
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows® 2000 and XP x64 are supported with a print driver only. Microsoft® Windows® 2000 Professional (SP4), XP Home (SP1), XP Professional, XP Professional x64, Windows Vista®; Mac OS X v10.3.9, v10.4, v10.5 or higher. HP Smart Web Printing and HP Photosmart Essential Software applications are not available for Windows® 2000, Windows® XP x64 or Mac OS X
Mac compatibility
Minimum system requirements for Macintosh Mac OS X v10.3.9, v10.4, v10.5 or higher; PowerPC G3, G4, G5 or Intel® Core processor; 256 MB RAM (512 MB or higher recommended); 200 MB available hard disk space; CD-ROM drive; available USB port and USB cable; any Web browser; Internet access recommended
Networking
Networking features None
Network ready
Indicates whether the product is network ready out of the box
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Direct printing
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
No
PictBridge No
I/O ports
An interface on a device to which you can connect another device.
1 Hi-Speed USB
Energy management
Energy Star certified Yes
Power requirements Input voltage 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz), 1 amp maximum
Power consumption (active) 17 W
Power consumption (off) 3 W
Power consumption (standby) 17 watts
Acoustic power emissions
Level of sound power per ISO 9296; expressed in bels
6.9 B(A) (printing at 26 ppm), 6.1 B(A) (copy/scan)
Power consumption (PowerSave) <3 watts
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
17 watts maximum (active/printing), 4 watts maximum (ready), 3 watts maximum (sleep), 1 watt maximum (off)
Environmental conditions
Operating relative humidity range 20-80 %
Environmental conditions
Recommended humidity operating range
Recommended range of relative humidity; non-condensing; within which the product can operate
20 to 80% RH
Recommended operating temperature range (T-T) 15-30 °C
Storage temperature range (T-T) -20-50 °C
Operating temperature range (T-T) 5 - 40 °C
Storage relative humidity range 5-90 %
Operating temperature range (T-T) 41 to 104 ° F
59 to 86 ° F
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
438 x 482 x 162 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
4900 g
Media weights by paper path A4: 70 to 90 g/m², HP envelopes: 70 to 90 g/m², HP cards: up to 200 g/m², HP photo paper: up to 280 g/m²
Maximum dimensions (W x D x H)
Maximum dimensions (Width x Depth x Height) in millimeter
437.5 x 559 x 415 mm
Storage media
Compatible memory cards None
Packaging data
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
474 x 195 x 335 mm
Package weight 6.41 kg
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeter.
1219 x 1016 x 2474 mm
Pallet weight
The load (weight) a pallet can take. Sometimes the value for a Euro pallet (EU) is added, or a country-specific pallet.
557 kg (NA, LAR), 482 kg (EMEA, AP), 341 kg (Germany)
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet
84 (NA, LAR); 72 (EMEA, AP); 54 (Germany)
Security
Electromagnetic compatibility
List of countries and their respective regulatory agency standards with which the product complies
EN55022 : 1998 + A1:2000 + A2:2003/ Class B / CISPR 22 : 1997 Class B + A1:2000 + A2:2002 EN55024 : 1998/A1:2001/A2:2003/CISPR 24:1997/A1:2001, A2:2002 EN 61000-3-2 : 2000 EN 61000-3-3 : 1995 + A1:2001 FCC Title 47 CFR, Part 15 Class B
Safety
List of regulatory standards for all countries in which this product has been certified
EN 60950-1:2001; IEC 60950-1:2001; IEC 60825-1:1993+A1:1997+A2:2001 and EN 60825-1:1994+A2:2001+A1:2002/Class 1 for LEDs
Technical details
Bundled software HP Photosmart Essential 2.5, HP Smart Web Printing 2.0, OCR Software
TWAIN version Version 1.1
Borderless printing
Indicates whether this product is capable of printing borderless photos, and what size
Yes (up to panorama, A4 and more)
Package dimensions (W x D x H) 18.66 x 7.68 x 13.2 "
Supported media weight(s) US letter, legal, envelopes: 20 to 24 lb; cards: up to 110 lb index maximum; photo: up to 75 lb index maximum
Size 17.22 x 11.43 x 6.36 (paper tray up)
Copy speed (US Letter, colour, normal) Up to 8.5 cpm
Print quality, vertical alignment accuracy +/- 0.0002 in
Product dimensions when open (LxWxD) 17.22 x 22 x 16.33 "
Duty cycle letter size (maximum) 3000 pages per month
All In One multitasking Yes
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1; expressed in decibels
56 dB(A) (active)
Duty cycle (maximum) Up to 3000 pages
Image scaling/enlargement range 25 to 200%
Technical features Versatile all-in-one designed for easy set-up and fast, intuitive operation.
Borderless printing: 10 x 15 cm, 13 x 18 cm, panorama (10 x 30 cm), A4 and more.
4-ink colour with up to 4800-optimised dpi; optional high-capacity cartridges.
80-sheet fold-up tray
Flatbed scanning with 1200 x 2400 dpi scan resolution, 48-bit colour.
HP Smart Web Printing, one-touch print-cancel button, ink-level gauge.
Print/copy up to 26 ppm black, 20 ppm colour.
Transparency adapter
Give detail on transparency adapter capabilities: Standard or optional; sheet capacity; speed for printing or scanning
No
Automatic paper sensor
Indicates whether or not this product has the automatic paper type selection feature.
No
Print speed (colour, full page colour, normal quality, A4) Up to 1.8 ppm (plain paper)
Functions Print, copy, scan
Maximum scan area 8.5 x 11.7 "
Pallet dimensions (W x D x H) 48 x 40 x 97.4 "
Pallet weight 1226 lb (NA, LAR), 1060 lb (EMEA, AP), 751 lb (Germany)
Print speed (black, normal quality, US letter) Up to 9 ppm
Weight 10.8 lb
Copy speed (concept, black, A4) Up to 26 cpm
Standard input capacity for envelopes Up to 10 envelopes
Acoustic power emissions (active, print, copy or scan) 6.1 B(A)
Blue angel compliant
Indicates whether this product is Blue Angel compliant
No
Camera phone No
Copy speed (black, draft, letter) Up to 26 cpm
Copy speed (colour ,draft, letter) Up to 20 cpm
Copy speed (colour, draft, A4) Up to 20 cpm
Exifprint supported Yes, Version 2.2
Maximum input capacity (photo paper) Up to 15 sheets
Maximum output capacity (photo paper) Up to 15 sheets
Maximum output capacity for cards Up to 20 cards
Maximum output capacity for envelopes Up to 10 envelopes
Maximum output capacity for labels Up to 10 sheets
Maximum output capacity for transparencies Up to 15 sheets
Maximum print length (imperial) 30 in
Media sizes supported (imperial) Letter, legal, executive, cards, DL
Number of cartons per pallet 12
Number of layers per pallet 7
Package weight 14.13 lb
Page yield identifier DJF4200
Photo proofsheets supported No
Print speed (black, best quality, letter) Up to 2.5 ppm
Print speed (colour, best quality, letter) Up to 2.5 ppm
Print speed (colour, draft quality, 10 x 15 photo) As fast as 29 sec
Print speed (colour, draft quality, letter) Up to 20 ppm
Print speed (colour, full page, normal quality, letter) Up to 1.8 ppm (plain paper)
Print speed (colour, normal quality, 10 x 15 photo) As fast as 71 sec
Print speed (colour, normal quality, US letter) Up to 6.5 ppm
Printer features Color printing, color scanning, color copying
Product weight optional (imperial) 11 lb
Product weight optional (metric) 4.97 kg
Recommended media weight (imperial) 20 to 24 lb
Scan speed (OCR, A4) < 24 sec
Scan speed (OCR, letter) < 24 sec
Scan speed in preview mode Up to 14 sec
Skew +/- 0.006 in
Standard input capacity for legal Up to 80 sheets
Standard output capacity for labels Up to 10 sheets
Standard output capacity for legal Up to 20 sheets
SureSupply connection type Direct
SureSupply software driver Yes
SureSupply supported Yes
Video action printing supported No
Vivera inks supported Yes
Scan resolution enhanced disclaimer (long) The technical information contained in this document is subject to change without notice. HP is not responsible for accuracy or information relating to not manufactured by HP products. With Windows Vista, some features may not be enabled. Up to 4800 x 1200 optimized dpi color when printing from a computer using select HP Photo papers and 1200 input dpi. The use of a non-HP ink cartridge or a refilled ink cartridge does not affect either the warranty to the customer or any HP support contract with the customer. However, if product failure or damage is attributable to the use of a non-HP or refilled ink cartridge, HP shall charge its standard labor and materials charges to service the product for the failure or damage. To the extent allowed by local law, except for the obligations specifically set forth in this warranty statement, in no event shall HP or its third-party suppliers be liable for direct, indirect, special, incidental, or consequential damages, whether based on contract, tort, or any other legal th
Scan resolution enhanced disclaimer (short) The maximum dpi at which you can scan is limited by available computer memory, disk space and other system factors.
Print speed (black, draft quality, US letter) Up to 26 ppm
UNSPSC-code 43212110
Dimensions with trays up 438 x 290 x 162 mm
56 offers, from 41.72