| Colour |
 |
| Maximum resolution |
1200 x 1200 DPI |
|
Economical printing
|
|
Economode (saves up to 50% toner depending on print mode)
|
|
Print quality (black, best quality)
|
|
1200x1200 DPI
|
|
Print speed (black, normal quality, A4)
|
|
26 ppm
|
|
Warm-up time
|
|
0 min (instant-on with no warm-up time)
|
| Time to first page (black, normal) |
Less than 8.5 sec (from sleep mode) |
| Print speed (black, draft quality, A4) |
26 ppm |
|
Print speed footnote
|
|
Exact speed varies depending on the system configuration, software application, and document complexity.
|
| Print speed (black, best quality, A4) |
Up to 26 ppm |
|
Processor
|
|
Motorola ColdFire® V5
|
|
Processor clock speed
|
|
400 MHz
|
|
Processor family
|
|
Motorola ColdFire® V5
|
|
Internal memory
|
|
32 MB
|
|
Memory slots
|
|
One 144-pin DIMM slot
|
| Maximum internal memory |
288 MB |
| Flash memory |
One slot available for 8 Flash/64 DDR2 combo 144-pin DIMM |
|
Memory upgrade
|
|
Expandable to 288 MB through 1 open, industry-standard, 144-pin DIMM slot
|
| Maximum internal memory |
288 MB |
| Number of print cartridges |
1 pcs |
| Maximum input capacity |
Up to 550 sheets: 50 sheets |
| Standard input capacity |
300 sheets |
| Standard input trays |
2 |
|
Additional paper trays
|
|
Optional input tray
|
| Standard input capacity for transparencies |
75 |
| Input capacity for envelopes (primary tray) |
Up to 10 envelopes |
|
Envelope feeder
|
|
No
|
|
Maximum output capacity
|
|
150 sheets
|
| Standard output capacity |
150 sheets |
| Standard output capacity for transparancies |
Up to 75 sheets |
| Duty cycle (maximum) |
15000 pages per month |
| Standard output capacity for envelopes |
10 sheets |
| Duty cycle letter size (maximum) |
Up to 15000 pages |
| Standard media sizes |
A4, A5, A6, B5, B6, C5, DL |
| Media size (tray 1) |
A4, A5, A6, B5, B6, envelopes (C5, DL), 76 x 127 to 216 x 356 mm |
| Custom media sizes |
Tray 1: 76 x 127 to 216 x 356 mm; Tray 2: 147 x 211 to 216 x 356 mm |
| Media size (tray 3) |
A4, A5, B5, 147 x 211 to 216 x 356 mm |
|
Duplex supported media size
|
|
A4
|
| Media size (tray 2) |
A4, A5, B5, envelopes (C5, DL), 147 x 211 to 216 x 356 mm |
| Media handling |
Automatic duplexing, manual feed, sheetfed, straight-through paper path |
| Media types supported |
Paper (bond, light, heavy, plain, recycled, rough), envelopes, labels, cardstock, transparencies, heavy media |
| Media type and capacity (tray 2) |
sheets: 250 |
| Media type and capacity (tray 3) |
sheets: 250 |
| Maximum print size |
203.2 x 347 mm |
| Maximum paper trays |
3 |
|
Paper handling optional/input
|
|
250-sheet input tray
|
|
Paper handling standard/input
|
|
250-sheet input tray, 50-sheet multi-purpose tray
|
|
Paper handling standard/output
|
|
125-sheet output bin
|
| Media weight (tray 1) |
60 to 163 g/m² (straight through paper path for special media) |
| Media weights by paper path |
Tray 1: 60 to 163 g/m² (straight through paper path for special media); Tray 2: 60 to 105 g/m² |
| Media weight (tray 3) |
60 to 105 g/m² (using the standard output bin) |
| Media weight (tray 2) |
60 to 105 g/m² (using the standard output bin) |
| Duplex supported media weight |
60 to 105 g/m2 |
|
Print technology
|
|
Monochrome Laser
|
|
Printer drivers included
|
|
HP PCL 6, HP PCL 5e, HP Postscript Level 3 emulation
|
| Print margin bottom (A4) |
4 mm |
| Print margin left (A4) |
4 mm |
| Print margin right (A4) |
4 mm |
| Print margin top (A4) |
4 mm |
|
Typefaces
|
|
45 scalable TrueType fonts, 35 PostScript
|
|
Standard printer languages
|
|
HP PCL 6, HP PCL 5e, HP Postscript Level 3 emulation with automatic language switching
|
|
Printer management
|
|
HP toolbox, HP Embedded Web Server, HP Web Jetadmin
|
|
Duplex print options
|
|
Manual (driver support provided)
|
|
Print technology resolution
|
|
HP ProRes 1200, HP FastRes 1200 DPI
|
|
Interface
|
|
Hi-Speed USB (compatible with USB 2.0 specifications) port, HP Jetdirect Fast Ethernet embedded print server
|
|
I/O ports
|
|
1 x USB 2.0
|
| Optional connectivity |
HP Jetdirect en3700 Fast Ethernet Print Server, HP Jetdirect ew2400 802.11g Wireless Print Server |
|
Network ready
|
|
|
| Networking features |
Via HP internal network port (Ethernet 10/100 networking) |
|
Supported network protocols
|
|
Via HP Jetdirect print servers: TCP/IP
|
| Mac compatibility |
 |
| Minimum system requirements |
Windows® 98: Pentium, 166 MHz, 64 MB RAM; Windows® 2000, XP Home, XP Professional: 333 MHz processor, 64 MB RAM; Windows® Server 2003: 550 MHz processor, 128 MB RAM; 200 MB available hard disk space (all systems) |
|
Compatible operating systems
|
|
Windows® 98 SE, 2000, Me, XP Home, XP Professional, XP Professional x64 Edition, Windows® Server 2003; Mac OS X v10.2.8, 10.3.9, 10.4.3 and higher; UNIX; Linux; HP OpenVMS; OS/2, Solaris™ 2.5x, 2.6, 7, 8 (SPARC systems only) Windows® 98 SE, 2000, Me (print driver only), XP Home, XP Professional, Windows® Server 2003; Mac OS X v10.2.8, 10.3.9, 10.4.3
|
| Minimum system requirements for Macintosh |
Mac OS X v10.2.8, 10.3, 10.4 and higher; 128 MB RAM minimum (256 MB recommended), 150 MB available hard disk space |
|
Acoustic power emissions
|
|
Inaudible (ready), 6.4 B(A) (printing)
|
|
Acoustic pressure emissions
|
|
Inaudible (ready), 50 dB(A) (printing)
|
| Energy Star certified |
Yes |
| Power requirements |
Input voltage: 110 to 127 VAC (+/- 10%), 60 Hz (+/- 2 Hz); 220 to 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz) |
| Power consumption (active) |
350 W |
| Power consumption (off) |
0.1 watts |
| Power consumption (standby) |
350 watts |
|
Power consumption
|
|
0.1 watts maximum (off), 7 watts maximum (ready/sleep), 350 watts maximum (printing) 7 watts
|
| Power consumption (PowerSave) |
7 W |
|
| Power supply |
Input voltage: 110 to 127 VAC (+/- 10%), 60 Hz (+/- 2 Hz); 220 to 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz) |
|
Dimensions W x D x H
|
|
350 x 362 x 256 mm
|
|
Weight
|
|
10300 g
|
|
Maximum dimensions (W x D x H)
|
|
350 x 450 x 256 mm
|
| Package weight |
13200 g |
|
Package dimensions (W x D x H)
|
|
430 x 330 x 480 mm
|
|
Pallet dimensions (W x D x H)
|
|
1200 x 1000 x 2551 (NA), 1200 x 1000 x 2071 (EMEA, AP)
|
|
Pallet weight
|
|
551 kg (NA), 445 kg (EMEA, AP)
|
| Operating altitude |
4000 m |
|
Recommended humidity operating range
|
|
30 to 70% RH
|
|
Non-operating relative humidity (non-condensing)
|
|
10 to 80% RH
|
| Operating relative humidity range |
15-80 % |
| Recommended operating temperature range (T-T) |
15 to 32.5º C |
| Storage temperature range (T-T) |
-20-60 °C |
| Operating temperature range (T-T) |
0-45 °C |
| Storage relative humidity range |
10-80 % |
| Operating temperature range (T-T) |
59 to 90.5º F 63.5 to 77º F |
| Printing colours |
Black 1 Non |
|
Quantity per pallet
|
|
40 (NA), 32 (EMEA, AP)
|
|
Safety
|
|
IEC 60950-1 (International), EN 60950-1 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 Class 1, 21 CFR Ch. 1/SubCh. J (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 73/23/EEC with CE Marking (Europe). Other safety approvals as required by individual countries
|
|
Security management description
|
|
SNMP (community name), password-protected HP Embedded Web Server
|
| Bundled software |
HP printer software on CD-ROM: installer/uninstaller, drivers (HP PCL 6, HP PCL 5e, HP Postscript Level 3 emulation), HP Toolbox FX for diagnostic status and configuration, HP Embedded Web Server, control panel simulator, help, documentation |
| Package dimensions (W x D x H) |
16.93 x 13 x 18.9 " |
| Product dimensions when open (LxWxD) |
13.8 x 17.7 x 10.1 " |
| Supported media weight(s) |
Tray 1: 16 to 43 lb (straight through paper path for special media); Tray 2: 16 to 28 lb |
| Size |
13.8 x 14.3 x 10.1 " |
|
Electromagnetic compatibility
|
|
CISPR 22:1993+A1+A2/EN 55022:1994+A1+A2 Class B, EN 61000-3-2:2000, EN 61000-3-3:1995+A1, EN 55024:1998+A1+A2 FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 89/336/EEC with CE Marking (Europe) other EMC approvals as required by individual countries.
|
|
Driver updates
|
|
Latest drivers and software available from the HP LaserJet support Web site at http://www.hp.com/support/ljp2015/; In countries/regions other than the US at http://www.hp.com/
|
|
Control panel
|
|
6 lights (Jam, Toner low, Paper out, Attention, Ready, Go), 2 buttons (Go, Cancel)
|
|
Downloadable software
|
|
Windows drivers, full software solution, printing system
|
| Pallet dimensions (W x D x H) |
47.3 x 39.4 x 100.4 (NA), 47.3 x 39.4 x 81.5 (EMEA, AP) |
| Pallet weight |
1212 lb (NA), 979 lb (EMEA, AP) |
| Print speed (black, normal quality, US letter) |
Up to 27 ppm |
| Weight |
Without toner cartridge 22.7 lb |
| Acoustic pressure emissions bystander (active, print, copy or scan) |
50 dB(A) |
| Duplex binding |
No |
| First page out (black&white, A4, ready) |
As fast as 8.5 sec |
| First page out (black&white, letter, ready) |
As fast as 8.5 sec |
| First page out (black&white, letter, sleep) |
As fast as 8.5 sec |
| Maximum printable area |
203.2 x 347 mm |
| Media sizes supported (imperial) |
Letter, legal, executive, index cards, envelopes (No. 10, Monarch) |
| Operating altitude (imperial) |
13000 ft |
| Package weight |
29 lb |
| Print speed (black, best quality, letter) |
Up to 27 ppm |
| Print speed (grayscale, normal quality, A4 transparency) |
Up to 26 ppm |
| Standard input capacity for envelopes |
Up to 10 envelopes |
| Acoustic power emissions (ready) |
Inaudible |
| Acoustic pressure emissions bystander (ready) |
Inaudible |
| First page out (black&white, letter, cold start) |
As fast as 8.5 sec |
| Maximum input capacity (priority feed) |
Sheets: 50 sheets |
| Maximum input capacity (tray 1) |
Sheets: 50 sheets |
| Maximum input capacity (tray 2) |
Sheets: 250 sheets |
| SureSupply connection type |
Direct and Network |
| SureSupply software driver |
No |
| SureSupply supported |
Yes |
| Typical electricity consumption (TEC) number |
1.816 kWh/Week |
| Dimension note (imperial) |
With Tray 1 open |
| Dimension note (metric) |
With Tray 1 open |
| Recommended media weight (duplex, imperial) |
16 to 28 lb |
| Standard media sizes (duplex, imperial) |
Letter, legal |
| Standard media sizes (duplex, metric) |
A4 |
| Print speed (black, draft quality, US letter) |
Up to 27 ppm |
| UNSPSC-code |
43212105 |
|