IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > laser printers > HP CB449A#427

LaserJet P2015n Printer

Brand: HP
Product code: CB449A#427
EAN/UPC code: 4960999340531, 882780493377, 0882780493377
Category: laser printers 
Release date: 21 Sep 2006
Info modified on: 19 Aug 2008 14:47:49
This compact, black-and-white LaserJet printer lets workteams produce professional-quality documents at true 1200 dpi, on demand. Fast enough at 26 ppm to keep up with your business's growing printing needs, it's also easy to set up and use.
CB449A#427 HP
8k

This compact, black-and-white LaserJet printer produces professional-quality documents at true 1200 dpi. Workteam productivity improves with fast print speeds of 26ppm and Instant-on technology ensures no wait for a first printed page. Its high performance features include integrated networking [p1] for easy sharing, a fast 400 MHz processor and expandable memory up to 288 MB. Simple to set up, use ... More>>>

Specs
Alternatives
Options
Print quality
Colour
Maximum resolution 1200 x 1200 DPI
Economical printing Economode (saves up to 50% toner depending on print mode)
Print quality (black, best quality) 1200x1200 DPI
Print speed
Print speed (black, normal quality, A4) 26 ppm
Warm-up time 0 min (instant-on with no warm-up time)
Time to first page (black, normal) Less than 8.5 sec (from sleep mode)
Print speed (black, draft quality, A4) 26 ppm
Print speed footnote Exact speed varies depending on the system configuration, software application, and document complexity.
Print speed (black, best quality, A4) Up to 26 ppm
Processor
Processor Motorola ColdFire® V5
Processor clock speed 400 MHz
Processor family Motorola ColdFire® V5
Memory
Internal memory 32 MB
Memory slots One 144-pin DIMM slot
Maximum internal memory 288 MB
Flash memory One slot available for 8 Flash/64 DDR2 combo 144-pin DIMM
Memory upgrade Expandable to 288 MB through 1 open, industry-standard, 144-pin DIMM slot
Maximum internal memory 288 MB
Consumables
Number of print cartridges 1 pcs
Input capacity
Maximum input capacity Up to 550 sheets: 50 sheets
Standard input capacity 300 sheets
Standard input trays 2
Additional paper trays Optional input tray
Standard input capacity for transparencies 75
Envelope feeder No
Output capacity
Maximum output capacity 150 sheets
Standard output capacity 150 sheets
Standard output capacity for transparancies Up to 75 sheets
Duty cycle (maximum) 15000 pages per month
Standard output capacity for envelopes 10 sheets
Duty cycle letter size (maximum) Up to 15000 pages
Media formats
Standard media sizes A4, A5, A6, B5, B6, C5, DL
Media size (tray 1) A4, A5, A6, B5, B6, envelopes (C5, DL), 76 x 127 to 216 x 356 mm
Custom media sizes Tray 1: 76 x 127 to 216 x 356 mm; Tray 2: 147 x 211 to 216 x 356 mm
Duplex supported media size A4
Media size (tray 2) A4, A5, B5, envelopes (C5, DL), 147 x 211 to 216 x 356 mm
Media size (tray 3) A4, A5, B5, 147 x 211 to 216 x 356 mm
Media handling Automatic duplexing, manual feed, sheetfed, straight-through paper path
Media types
Media types supported Paper (bond, light, heavy, plain, recycled, rough), envelopes, labels, cardstock, transparencies, heavy media
Media type and capacity (tray 2) sheets: 250
Media type and capacity (tray 3) sheets: 250
Paper handling
Maximum paper trays 3
Paper handling optional/input 250-sheet input tray
Paper handling standard/input 250-sheet input tray, 50-sheet multi-purpose tray
Paper handling standard/output 125-sheet output bin
Media weight
Media weight (tray 1) 60 to 163 g/m² (straight through paper path for special media)
Media weights by paper path Tray 1: 60 to 163 g/m² (straight through paper path for special media); Tray 2: 60 to 105 g/m²
Media weight (tray 2) 60 to 105 g/m² (using the standard output bin)
Media weight (tray 3) 60 to 105 g/m² (using the standard output bin)
Duplex supported media weight 60 to 105 g/m2
Print technology
Print technology Monochrome Laser
Printer drivers included HP PCL 6, HP PCL 5e, HP Postscript Level 3 emulation
Print margin bottom (A4) 4 mm
Print margin left (A4) 4 mm
Print margin right (A4) 4 mm
Print margin top (A4) 4 mm
Typefaces 45 scalable TrueType fonts, 35 PostScript
Standard printer languages HP PCL 6, HP PCL 5e, HP Postscript Level 3 emulation with automatic language switching
Printer management HP toolbox, HP Embedded Web Server, HP Web Jetadmin
Duplex print options Manual (driver support provided)
Print technology resolution HP ProRes 1200, HP FastRes 1200 DPI
Connectivity
Interface Hi-Speed USB (compatible with USB 2.0 specifications) port, HP Jetdirect Fast Ethernet embedded print server
I/O ports 1 x USB 2.0
Optional connectivity HP Jetdirect en3700 Fast Ethernet Print Server, HP Jetdirect ew2400 802.11g Wireless Print Server
Networking
Network ready
Networking features Via HP internal network port (Ethernet 10/100 networking)
Supported network protocols Via HP Jetdirect print servers: TCP/IP
System requirements
Mac compatibility
Minimum system requirements Windows® 98: Pentium, 166 MHz, 64 MB RAM; Windows® 2000, XP Home, XP Professional: 333 MHz processor, 64 MB RAM; Windows® Server 2003: 550 MHz processor, 128 MB RAM; 200 MB available hard disk space (all systems)
Compatible operating systems Windows® 98 SE, 2000, Me, XP Home, XP Professional, XP Professional x64 Edition, Windows® Server 2003; Mac OS X v10.2.8, 10.3.9, 10.4.3 and higher; UNIX; Linux; HP OpenVMS; OS/2, Solaris™ 2.5x, 2.6, 7, 8 (SPARC systems only) Windows® 98 SE, 2000, Me (print driver only), XP Home, XP Professional, Windows® Server 2003; Mac OS X v10.2.8, 10.3.9, 10.4.3
Minimum system requirements for Macintosh Mac OS X v10.2.8, 10.3, 10.4 and higher; 128 MB RAM minimum (256 MB recommended), 150 MB available hard disk space
Weight & dimensions
Dimensions W x D x H 350 x 362 x 256 mm
Weight 10300 g
Maximum dimensions (W x D x H) 350 x 450 x 256 mm
Package weight 13200 g
Package dimensions (W x D x H) 430 x 330 x 480 mm
Pallet dimensions (W x D x H) 1200 x 1000 x 2551 (NA), 1200 x 1000 x 2071 (EMEA, AP)
Pallet weight 551 kg (NA), 445 kg (EMEA, AP)
Sound emission
Acoustic power emissions Inaudible (ready), 6.4 B(A) (printing)
Acoustic pressure emissions Inaudible (ready), 50 dB(A) (printing)
Energy management
Energy Star certified Yes
Energy management
Power requirements Input voltage: 110 to 127 VAC (+/- 10%), 60 Hz (+/- 2 Hz); 220 to 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz)
Power supply Input voltage: 110 to 127 VAC (+/- 10%), 60 Hz (+/- 2 Hz); 220 to 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz)
Power consumption (active) 350 W
Power consumption (off) 0.1 watts
Power consumption (standby) 350 watts
Power consumption 0.1 watts maximum (off), 7 watts maximum (ready/sleep), 350 watts maximum (printing) 7 watts
Power consumption (PowerSave) 7 W
Environmental conditions
Operating altitude 4000 m
Recommended humidity operating range 30 to 70% RH
Non-operating relative humidity (non-condensing) 10 to 80% RH
Operating humidity range 15-80 %
Recommended operating temperature range (T-T) 15 to 32.5º C
Storage temperature range (T-T) -20-60 °C
Operating temperature range (T-T) 0-45 °C
Storage humidity 10-80 %
Operating temperature range (T-T) 59 to 90.5º F
63.5 to 77º F
Colour
Printing colours Black
1
Non
Packaging data
Quantity per pallet 40 (NA), 32 (EMEA, AP)
Security
Safety IEC 60950-1 (International), EN 60950-1 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 Class 1, 21 CFR Ch. 1/SubCh. J (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 73/23/EEC with CE Marking (Europe). Other safety approvals as required by individual countries
Technical details
Bundled software HP printer software on CD-ROM: installer/uninstaller, drivers (HP PCL 6, HP PCL 5e, HP Postscript Level 3 emulation), HP Toolbox FX for diagnostic status and configuration, HP Embedded Web Server, control panel simulator, help, documentation
Package dimensions (W x D x H) 16.93 x 13 x 18.9 "
Product dimensions when open (LxWxD) 13.8 x 17.7 x 10.1 "
Supported media weight(s) Tray 1: 16 to 43 lb (straight through paper path for special media); Tray 2: 16 to 28 lb
Electromagnetic compatibility CISPR 22:1993+A1+A2/EN 55022:1994+A1+A2 Class B, EN 61000-3-2:2000, EN 61000-3-3:1995+A1, EN 55024:1998+A1+A2 FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 89/336/EEC with CE Marking (Europe) other EMC approvals as required by individual countries.
Driver updates Latest drivers and software available from the HP LaserJet support Web site at www.hp.com; In countries/regions other than the US at www.hp.com
Control panel 6 lights (Jam, Toner low, Paper out, Attention, Ready, Go), 2 buttons (Go, Cancel)
UNSPSC-code 43212105
Downloadable software Windows drivers, full software solution, printing system
Pallet dimensions (W x D x H) 47.3 x 39.4 x 100.4 (NA), 47.3 x 39.4 x 81.5 (EMEA, AP)
Pallet weight 1212 lb (NA), 979 lb (EMEA, AP)
Print speed (black, normal quality, US letter) Up to 27 ppm
Weight Without toner cartridge
22.7 lb
Acoustic pressure emissions bystander (active, print, copy or scan) 50 dB(A)
Duplex binding No
First page out (black&white, A4, ready) As fast as 8.5 sec
First page out (black&white, letter, ready) As fast as 8.5 sec
First page out (black&white, letter, sleep) As fast as 8.5 sec
Maximum printable area 203.2 x 347 mm
Media sizes supported (imperial) Letter, legal, executive, index cards, envelopes (No. 10, Monarch)
Operating altitude (imperial) 13000 ft
Package weight 29 lb
Print speed (black, best quality, letter) Up to 27 ppm
Print speed (grayscale, normal quality, A4 transparency) Up to 26 ppm
Size 13.8 x 14.3 x 10.1 "
Standard input capacity for envelopes Up to 10 envelopes
Acoustic power emissions (ready) Inaudible
Acoustic pressure emissions bystander (ready) Inaudible
First page out (black&white, letter, cold start) As fast as 8.5 sec
Maximum input capacity (priority feed) Sheets: 50 sheets
Maximum input capacity (tray 1) Sheets: 50 sheets
Maximum input capacity (tray 2) Sheets: 250 sheets
SureSupply connection type Direct and Network
SureSupply software driver No
SureSupply supported Yes
Typical electricity consumption (TEC) number 1.816 kWh/Week
Dimension note (imperial) With Tray 1 open
Dimension note (metric) With Tray 1 open
Recommended media weight (duplex, imperial) 16 to 28 lb
Standard media sizes (duplex, imperial) Letter, legal
Standard media sizes (duplex, metric) A4
Print speed (black, draft quality, US letter) Up to 27 ppm
65 offers, from €235.71