IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Romania  More >> Country Language: English

Start > laser printers > HP CB410A#B19

LaserJet P1005 Printer

Brand: HP
Product code: CB410A#B19
EAN/UPC code: 883585164288
Category: laser printers 
Release date: 07 Dec 2007
Info modified on: 12 Nov 2008 11:30:03
LaserJet P1005 Printer
CB410A#B19 HP
9k

Specs
Alternatives
Options
Print quality
Colour
Maximum resolution 600 x 1200 DPI
Economical printing Economode (saves up to 50% toner at 600 dpi), immediate return to Powersave mode after each print job due to Instant-on technology (saves electricity), N-up printing and manual two-sided printing-duplex (saves paper)
Print quality (black, normal quality) Up to 400 x 600 dpi
Print quality (black, best quality) Up to 600 x 600 dpi (1200 dpi effective output)
Print speed
Print speed (black, normal quality, A4) 14 ppm
Warm-up time 10 sec
Time to first page (black, normal) < 9 sec
Print speed (black, best quality, A4) 14 ppm
Processor
Processor Tensilica®
Processor clock speed 266 MHz
Memory
Internal memory 2 MB
Memory slots None
Maximum internal memory 2 MB
Flash memory No Flash slots
Memory upgrade No upgrade
Consumables
Number of print cartridges 1 pcs
Input capacity
Maximum input capacity sheets: 150
150 sheets
Standard input capacity 150 sheets
Standard input trays 1
Input capacity for envelopes (primary tray) Up to 15 envelopes
Envelope feeder No
Output capacity
Maximum output capacity 100 sheets
Standard output capacity 100 sheets
Standard output capacity for transparancies Up to 100 sheets
Duty cycle (maximum) 250 to 1500
5000 pages per month
Standard output capacity for envelopes 15 sheets
Duty cycle letter size (maximum) Up to 5000 pages
Media formats
Standard media sizes A4, A5, A6, B5, postcards, envelopes (C5, DL, B5)
Media size (tray 1) A4, A5, A6, B5, postcards, envelopes (B5, C5, DL), 147 x 211 to 216 x 356 mm
ISO A-series sizes (A0...A9) A4, A5, A6
Letter
ISO B-series sizes (B0...B9) B5
Executive
Legal
Envelopes sizes #10, DL, C5, B5, Monarch
Custom media sizes 147 x 211 to 216 x 356 mm
Media handling Sheetfed
Media size (tray 2) A4, A5, A6, B5, postcards, envelopes (C5, DL, B5); 76 x 127 to 216 x 356 mm
Duplex supported media size A4, A5, A6, B5, B6
Media types
Media types supported Paper (laser, plain, photo, rough, vellum), envelopes, labels, cardstock, transparencies, postcards
Paper handling
Maximum print size A4 / Letter (216 x 297 mm)
Maximum paper trays 1
Paper handling standard/input 150-sheet input tray
Paper handling standard/output 100-sheet face-down bin
Media weight
Media weight (tray 1) 60 to 163 g/m²
Media weights by paper path Tray 1: 60 to 163 g/m²
Duplex supported media weight 60 to 105 g/m2
Media weight (tray 2) 150-sheet tray: 60 to 163 g/m2
Print technology
Print technology Laser
Printer drivers included Host-based
Print margin bottom (A4) 4 mm
Print margin left (A4) 4 mm
Print margin right (A4) 4 mm
Print margin top (A4) 4 mm
Typefaces None
Standard printer languages Host-based printing
Printer management HP Status and Alerts, HP Usage tracking
Duplex print options Manual (driver support provided)
Print technology resolution Ret, HP FastRes 600, HP FastRes 1200 DPI
Connectivity
Interface USB (compatible with USB 2.0 specifications)
I/O ports 1 USB
Optional connectivity None
Networking
Network ready
Networking features None
Supported network protocols None
Wireless option type Optional, enabled with purchase of a hardware accessory
System requirements
Mac compatibility
Minimum system requirements Microsoft® Windows® 2000, XP Home, XP Professional, Windows Vista® Ready, 120 MB free hard disk space, CD-ROM drive, USB port
Compatible operating systems Microsoft® Windows® 2000, XP Home, XP Professional, XP Professional x64, Windows Server® 2003 (32/64 bit), Works with Windows Vista®, Mac OS X v 10.2.8; Mac OS X v 10.3; Mac OS X v 10.4 or higher
Microsoft® Windows® 2000, XP Home, XP Professional, XP Prof
Minimum system requirements for Macintosh Mac OS X v 10.2.8, v 10.3, v 10.4 or higher; Macintosh computer with PowerPC G3, G4, G5, or Intel® Core processor; 128 MB RAM (256 MB recommended); 120 MB free hard disk space; CD-ROM drive; USB port
Weight & dimensions
Dimensions W x D x H 347 x 224 x 194 mm
Weight 4700 g
Maximum dimensions (W x D x H) 347 x 305 x 194 mm
Package weight 6350 g
Package dimensions (W x D x H) 400 x 250 x 300 mm
Weight & dimensions
Pallet dimensions (W x D x H) 1200 x 1000 x 2540 mm
Pallet weight 632 kg
Sound emission
Operating acoustic emission 63 dB
Acoustic power emissions 6.2 B(A) (active/printing), inaudible (ready)
Acoustic pressure emissions 49.5 dB(A) (active/printing), inaudible (ready)
Energy management
Power supply type 100-127V/50/60 Hz
Energy Star certified Yes
Power requirements Input voltage 110 to 127 VAC (+/- 10%); 60 Hz (+/- 2 Hz); 7 amp; 220 to 240 VAC (+/- 10%); 50 Hz (+/- 2 Hz); 4.0 amp
Power consumption (PowerSave) 0.6 watts
Power consumption (off) 3 watts
Power consumption (standby) 315 watts
Power consumption 315 watts maximum (active/printing), 3 watts maximum (ready/sleep), 0.6 watts maximum (off)
3 watts
Power consumption (active) 4 W
Environmental conditions
Operating altitude Up to 3,100 m
Recommended humidity operating range 20 to 80% RH
Non-operating relative humidity (non-condensing) 10 - 90 %
Operating relative humidity range 20-80 %
Recommended operating temperature range (T-T) 10 to 32.5º C
Storage temperature range (T-T) 0-40 °C
Operating temperature range (T-T) 10-32.5 °C
Storage relative humidity range 10-80 %
Operating temperature range (T-T) 50 to 90.5º F
Colour
Printing colours 1
Non
Packaging data
Quantity per pallet 96 pcs
Security
Safety IEC 60950-1 (International), EN 60950-1+A11 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 Class 1, 21 CFR Ch. 1/SubCh. J & Laser Notice#50 (July 26th 2001)(Class 1 Laser/LED Device) GB4943-2001, Low Voltage Dire
Security management description None
Technical details
Bundled software Host-based
Package dimensions (W x D x H) 15.75 x 9.84 x 11.73 "
Product dimensions when open (LxWxD) 13.66 x 12 x 7.64 "
Supported media weight(s) 150-sheet tray: 16 to 43 lb
Size 13.66 x 8.82 x 7.64 "
Electromagnetic compatibility CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000+A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC app
Driver updates Latest drivers available from www.hp.co
Control panel 2 lights (Attention, Ready)
UNSPSC-code 43212105
Upgrade type Product not upgradeable
Downloadable software Host-based
Pallet dimensions (W x D x H) 47.3 x 39.4 x 100 "
Pallet weight 1390 lb
Print speed (black, normal quality, US letter) Up to 15 ppm
Weight 10.3 lb
Acoustic pressure emissions bystander (active, print, copy or scan) 49.5 dB(A)
Duplex binding No
First page out (black&white, A4, ready) As fast as 9 sec
First page out (black&white, letter, ready) As fast as 8.5 sec
First page out (black&white, letter, sleep) As fast as 8.5 sec
Maximum printable area 206 x 344 mm
Media sizes supported (imperial) Letter, legal, executive, postcards, envelopes (No. 10, Monarch)
Operating altitude (imperial) Up to 10,000 ft
Package weight 14 lb
Print speed (black, best quality, letter) Up to 15 ppm
Print speed (grayscale, normal quality, A4 transparency) Up to 14 ppm
Standard input capacity for envelopes Up to 15 envelopes
Acoustic power emissions (ready) Inaudible
Acoustic pressure emissions bystander (ready) Inaudible
Automatic paper sensor No
First page out (black&white, letter, cold start) As fast as 8.5 sec
First page out (black&white, letter, warm power on) As fast as 8.5 sec
Maximum input capacity (priority feed) Sheets: 10 sheets
Maximum input capacity (tray 1) Sheets: 150 sheets
SureSupply connection type Direct and Network
SureSupply software driver Yes
SureSupply supported Yes
Typical electricity consumption (TEC) number 0.743 KWhr/Week
Recommended media weight (duplex, imperial) 16 to 28 lb
Standard media sizes (duplex, imperial) Letter, legal, executive
Standard media sizes (duplex, metric) A4, A5, A6, B5, B6
82 offers, from €55.60