| Colour |
 |
| Maximum resolution |
600 x 1200 DPI |
|
Economical printing
|
|
Economode (saves up to 50% toner at 600 dpi), immediate return to Powersave mode after each print job due to Instant-on technology (saves electricity), N-up printing and manual two-sided printing-duplex (saves paper)
|
| Print quality (black, normal quality) |
Up to 400 x 600 dpi |
|
Print quality (black, best quality)
|
|
Up to 600 x 600 dpi (1200 dpi effective output)
|
|
Print speed (black, normal quality, A4)
|
|
14 ppm
|
|
Warm-up time
|
|
10 sec
|
| Time to first page (black, normal) |
< 9 sec |
| Print speed (black, best quality, A4) |
14 ppm |
|
Processor
|
|
Tensilica®
|
|
Processor clock speed
|
|
266 MHz
|
|
Internal memory
|
|
2 MB
|
|
Memory slots
|
|
None
|
| Maximum internal memory |
2 MB |
| Flash memory |
No Flash slots |
|
Memory upgrade
|
|
No upgrade
|
| Number of print cartridges |
1 pcs |
| Maximum input capacity |
sheets: 150 150 sheets |
| Standard input capacity |
150 sheets |
| Standard input trays |
1 |
| Input capacity for envelopes (primary tray) |
Up to 15 envelopes |
|
Envelope feeder
|
|
No
|
|
Maximum output capacity
|
|
100 sheets
|
| Standard output capacity |
100 sheets |
| Standard output capacity for transparancies |
Up to 100 sheets |
| Duty cycle (maximum) |
250 to 1500 5000 pages per month |
| Standard output capacity for envelopes |
15 sheets |
| Duty cycle letter size (maximum) |
Up to 5000 pages |
| Standard media sizes |
A4, A5, A6, B5, postcards, envelopes (C5, DL, B5) |
| ISO A-series sizes (A0...A9) |
A4, A5, A6 |
| Letter |
 |
| ISO B-series sizes (B0...B9) |
B5 |
| Executive |
 |
| Legal |
 |
| Envelopes sizes |
#10, DL, C5, B5, Monarch |
| Media size (tray 1) |
A4, A5, A6, B5, postcards, envelopes (B5, C5, DL), 147 x 211 to 216 x 356 mm |
| Custom media sizes |
147 x 211 to 216 x 356 mm |
| Media handling |
Sheetfed |
| Media size (tray 2) |
A4, A5, A6, B5, postcards, envelopes (C5, DL, B5); 76 x 127 to 216 x 356 mm |
|
Duplex supported media size
|
|
A4, A5, A6, B5, B6
|
| Media types supported |
Paper (laser, plain, photo, rough, vellum), envelopes, labels, cardstock, transparencies, postcards |
| Maximum print size |
A4 / Letter (216 x 297 mm) |
| Maximum paper trays |
1 |
|
Paper handling standard/input
|
|
150-sheet input tray
|
|
Paper handling standard/output
|
|
100-sheet face-down bin
|
| Media weight (tray 1) |
60 to 163 g/m² |
| Media weights by paper path |
Tray 1: 60 to 163 g/m² |
| Duplex supported media weight |
60 to 105 g/m2 |
| Media weight (tray 2) |
150-sheet tray: 60 to 163 g/m2 |
|
Print technology
|
|
Laser
|
|
Printer drivers included
|
|
Host-based
|
| Print margin bottom (A4) |
4 mm |
| Print margin left (A4) |
4 mm |
| Print margin right (A4) |
4 mm |
| Print margin top (A4) |
4 mm |
|
Typefaces
|
|
None
|
|
Standard printer languages
|
|
Host-based printing
|
|
Printer management
|
|
HP Status and Alerts, HP Usage tracking
|
|
Duplex print options
|
|
Manual (driver support provided)
|
|
Print technology resolution
|
|
Ret, HP FastRes 600, HP FastRes 1200 DPI
|
|
Interface
|
|
USB (compatible with USB 2.0 specifications)
|
|
I/O ports
|
|
1 USB
|
| Optional connectivity |
None |
|
Network ready
|
|
|
| Networking features |
None |
|
Supported network protocols
|
|
None
|
| Wireless option type |
Optional, enabled with purchase of a hardware accessory |
| Mac compatibility |
 |
| Minimum system requirements |
Microsoft® Windows® 2000, XP Home, XP Professional, Windows Vista® Ready, 120 MB free hard disk space, CD-ROM drive, USB port |
|
Compatible operating systems
|
|
Microsoft® Windows® 2000, XP Home, XP Professional, XP Professional x64, Windows Server® 2003 (32/64 bit), Works with Windows Vista®, Mac OS X v 10.2.8; Mac OS X v 10.3; Mac OS X v 10.4 or higher Microsoft® Windows® 2000, XP Home, XP Professional, XP Prof
|
| Minimum system requirements for Macintosh |
Mac OS X v 10.2.8, v 10.3, v 10.4 or higher; Macintosh computer with PowerPC G3, G4, G5, or Intel® Core processor; 128 MB RAM (256 MB recommended); 120 MB free hard disk space; CD-ROM drive; USB port |
| Operating acoustic emission |
63 dB |
|
Acoustic power emissions
|
|
6.2 B(A) (active/printing), inaudible (ready)
|
|
Acoustic pressure emissions
|
|
49.5 dB(A) (active/printing), inaudible (ready)
|
|
Power supply type
|
|
100-127V/50/60 Hz
|
|
| Energy Star certified |
Yes |
| Power requirements |
Input voltage 110 to 127 VAC (+/- 10%); 60 Hz (+/- 2 Hz); 7 amp; 220 to 240 VAC (+/- 10%); 50 Hz (+/- 2 Hz); 4.0 amp |
| Power consumption (PowerSave) |
0.6 watts |
| Power consumption (active) |
4 W |
| Power consumption (off) |
3 watts |
|
Power consumption
|
|
315 watts maximum (active/printing), 3 watts maximum (ready/sleep), 0.6 watts maximum (off) 3 watts
|
| Power consumption (standby) |
315 watts |
|
Dimensions W x D x H
|
|
347 x 224 x 194 mm
|
|
Weight
|
|
4700 g
|
|
Maximum dimensions (W x D x H)
|
|
347 x 305 x 194 mm
|
| Package weight |
6350 g |
|
Package dimensions (W x D x H)
|
|
400 x 250 x 300 mm
|
|
Pallet dimensions (W x D x H)
|
|
1200 x 1000 x 2540 mm
|
|
Pallet weight
|
|
632 kg
|
| Operating altitude |
Up to 3,100 m |
|
Recommended humidity operating range
|
|
20 to 80% RH
|
|
Non-operating relative humidity (non-condensing)
|
|
10 - 90 %
|
| Operating relative humidity range |
20-80 % |
| Recommended operating temperature range (T-T) |
10 to 32.5º C |
| Storage temperature range (T-T) |
0-40 °C |
| Operating temperature range (T-T) |
10-32.5 °C |
| Storage relative humidity range |
10-80 % |
| Operating temperature range (T-T) |
50 to 90.5º F |
| Printing colours |
1 Non |
|
Quantity per pallet
|
|
96 pcs
|
|
Safety
|
|
IEC 60950-1 (International), EN 60950-1+A11 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 Class 1, 21 CFR Ch. 1/SubCh. J & Laser Notice#50 (July 26th 2001)(Class 1 Laser/LED Device) GB4943-2001, Low Voltage Dire
|
|
Security management description
|
|
None
|
| Bundled software |
Host-based |
| Package dimensions (W x D x H) |
15.75 x 9.84 x 11.73 " |
| Product dimensions when open (LxWxD) |
13.66 x 12 x 7.64 " |
| Supported media weight(s) |
150-sheet tray: 16 to 43 lb |
| Size |
13.66 x 8.82 x 7.64 " |
|
Electromagnetic compatibility
|
|
CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000+A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC app
|
|
Driver updates
|
|
Latest drivers available from http://www.hp.com
|
|
Control panel
|
|
2 lights (Attention, Ready)
|
| Upgrade type |
Product not upgradeable |
|
Downloadable software
|
|
Host-based
|
| Pallet dimensions (W x D x H) |
47.3 x 39.4 x 100 " |
| Pallet weight |
1390 lb |
| Print speed (black, normal quality, US letter) |
Up to 15 ppm |
| Weight |
10.3 lb |
| Acoustic pressure emissions bystander (active, print, copy or scan) |
49.5 dB(A) |
| Duplex binding |
No |
| First page out (black&white, A4, ready) |
As fast as 9 sec |
| First page out (black&white, letter, ready) |
As fast as 8.5 sec |
| First page out (black&white, letter, sleep) |
As fast as 8.5 sec |
| Maximum printable area |
206 x 344 mm |
| Media sizes supported (imperial) |
Letter, legal, executive, postcards, envelopes (No. 10, Monarch) |
| Operating altitude (imperial) |
Up to 10,000 ft |
| Package weight |
14 lb |
| Print speed (black, best quality, letter) |
Up to 15 ppm |
| Print speed (grayscale, normal quality, A4 transparency) |
Up to 14 ppm |
| Standard input capacity for envelopes |
Up to 15 envelopes |
| Acoustic power emissions (ready) |
Inaudible |
| Acoustic pressure emissions bystander (ready) |
Inaudible |
|
Automatic paper sensor
|
|
No
|
| First page out (black&white, letter, cold start) |
As fast as 8.5 sec |
| First page out (black&white, letter, warm power on) |
As fast as 8.5 sec |
| Maximum input capacity (priority feed) |
Sheets: 10 sheets |
| Maximum input capacity (tray 1) |
Sheets: 150 sheets |
| SureSupply connection type |
Direct and Network |
| SureSupply software driver |
Yes |
| SureSupply supported |
Yes |
| Typical electricity consumption (TEC) number |
0.743 KWhr/Week |
| Recommended media weight (duplex, imperial) |
16 to 28 lb |
| Standard media sizes (duplex, imperial) |
Letter, legal, executive |
| Standard media sizes (duplex, metric) |
A4, A5, A6, B5, B6 |
| UNSPSC-code |
43212105 |
|