| Colour |
 |
| Maximum resolution |
600 x 600 DPI |
|
Economical printing
|
|
Whether or not the product is equipped with features that allow economical printing or a list of those features.
Manual duplexing and N-up printing (multiple pages per sheet) features save paper.
|
| Print quality (black, draft quality) |
Up to 600 x 600 dpi |
| Print quality (black, normal quality) |
Up to 600 x 600 dpi |
|
Print quality (colour, best quality)
|
|
The best print quality for color printing in dots per inch. Manufacturers are optimizing often with software the print quality.
Up to 600 x 600 dpi
|
|
Print quality (black, best quality)
|
|
Best print quality with black inkt cartridges. Often the quality is optimized by using rendering techniques, and the most optimal conditions are assumed, like using good photo paper.
Up to 600 x 600 dpi
|
| Print quality (colour, draft uality) |
Up to 600 x 600 dpi |
|
Print speed (black, normal quality, A4)
|
|
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
8 ppm
|
|
Warm-up time
|
|
Time needed before printing after power switched on; expressed in seconds.
14 sec
|
| Print speed (colour, normal quality, A4) |
8 ppm |
| Time to first page (colour, normal) |
Less than 20 sec |
| Time to first page (black, normal) |
20 s |
| Print speed (black, draft quality, A4) |
Up to 8 ppm |
| Time to first page (colour, A4/letter) |
Less than 20 sec |
| Print speed (colour, normal quality, A4, transparency) |
8 ppm |
|
Print speed footnote
|
|
Defines or qualifies the print speed specification
(Exact speed varies depending on the system configuration, software program and document complexity)
|
| Print speed (colour, full page colour, normal quality, A4) |
Up to 8 ppm |
| Print speed (colour, best quality, A4) |
Up to 8 ppm |
| Print speed (black, best quality, A4) |
Up to 8 ppm |
| Print speed (colour, draft quality, A4) |
8 ppm |
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Custom RISC CPU
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
264 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Custom RISC CPU
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
16 MB
|
| Maximum internal memory |
16 MB |
|
Memory upgrade
|
|
Memory upgrades for the product; including size; type; and expansion method
Not expandable
|
|
Memory technology
|
|
List of technologies relating to memory enhancement
Memory Enhancement technology (MEt)
|
| Number of print cartridges |
4 pcs |
| Maximum input capacity |
Up to 500 Sheets, transparencies: 1 sheets |
| Standard input capacity |
Up to 250 sheets |
| Standard paper trays |
2 |
|
Additional paper trays
|
|
List of additional paper trays supported by this product (paper trays except the standard input tray 1)
Optional 250-sheet input tray 3
|
| Standard input capacity for transparencies |
50 |
|
Envelope feeder
|
|
Indicates whether this feature is available on this product and its capacity
No
|
|
Maximum output capacity
|
|
Maximum number of sheets this product can hold in all available standard and optional output trays
Up to 125 sheets
|
| Standard output capacity |
Up to 125 sheets |
| Standard output capacity for transparancies |
Up to 50 transparencies |
| Duty cycle (maximum) |
20000 pages per month |
| Standard output capacity for envelopes |
Up to 10 sheets |
| Duty cycle letter size (maximum) |
Up to 20,000 pages |
| Standard media sizes |
A4, A5, B5 (ISO, JIS) |
| Media size (tray 1) |
A4, A5, B5 (ISO, JIS), 76 x 127 to 216 x 356 mm |
| Custom media sizes |
Tray 1, 2, 3: 76 x 127 to 216 x 356 mm |
| Media size (tray 2) |
A4, A5, B5 (ISO, JIS), 76 x 127 to 216 x 356 mm |
|
Duplex supported media size
|
|
List of duplex media sizes this product can accept; in specified order as in the example
A4, A5, B5 (ISO), B5 (JIS)
|
| Media size (tray 3) |
A4, A5, B5 (ISO, JIS), 76 x 127 to 216 x 356 mm |
| Media handling |
Sheetfed |
| Media types supported |
Paper (plain, letterhead, prepunched, bond, color, rough, preprinted, recycled), HP Color Laser Glossy Photo Paper, HP Color Laser Glossy Brochure Paper, HP Color Laser Matte Brochure Paper, HP Color Laser Matte Photo & Imaging Paper, HP Color Laser Soft Gloss Presentation Paper, HP color laser transparencies, labels, envelopes, cardstock |
| Media type and capacity (tray 3) |
Sheets: 250 |
| Media type and capacity (tray 2) |
Sheets: 250, transparencies: 50, envelopes: 10 |
|
Paper handling
|
|
List of the standard and optional input and output paper handling options available with this product
1-sheet multipurpose tray 1, 250-sheet multipurpose tray 2, optional 250-sheet input tray 3, 125-sheet face-down output bin
|
| Maximum paper trays |
3 |
|
Paper handling standard/output
|
|
List of the standard output paper handling options available with this product
125-sheet face-down output bin
|
|
Paper handling optional/input
|
|
List of the optional input paper handling options available with this product
250-sheet input Tray 3
|
|
Paper handling standard/input
|
|
List of the standard input paper handling options available with this product
1-sheet multipurpose tray 1, 250-sheet multipurpose tray 2
|
| Media weight (tray 1) |
60 to 176 g/m² (up to 220 g/m² with HP Color Laser Photo Paper) |
| Media weights by paper path |
250-sheet input trays, priority feed slot: 60 to 176 g/m2 (up to 200 g/m2 with HP laser cover papers, up to 220 g/m2 with HP laser glossy photo papers); optional 250-sheet input tray: 60 to 163 g/m2 |
| Recommended media weight |
Tray 1, 2: 60 to 176 g/m²; optional Tray 3: 60 to 163 g/m² |
| Media weight (tray 2) |
60 to 176 g/m² (up to 220 g/m² with HP Color Laser Photo Paper) |
| Media weight (tray 3) |
60 to 163 g/m² |
| Duplex supported media weight |
60 to 105 g/m2 |
|
Print technology
|
|
Indicates the method used to print by this product
Laser
|
|
Printer drivers included
|
|
List of printer drivers included with this product as standard. Via the site of the manufacturer often missing drivers can be downloaded, like Linux drivers.
Host-based (uses the processing power and resources of your computer to process the print job. No PCL or PostScript)
|
| Print margin bottom (A4) |
3.5 mm |
| Print margin left (A4) |
3.5 mm |
| Print margin right (A4) |
3.5 mm |
| Print margin top (A4) |
3.5 mm |
|
Typefaces
|
|
List of typefaces included and any qualifications
Based on installed typefaces on host computer; print engine only has fonts for internal pages and ASCII
|
|
Standard printer languages
|
|
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is even a complete programming language.
Host-based
|
|
Printer management
|
|
Printer management software used by this product included as standard
Toolbox
|
|
Duplex print options
|
|
Description of available duplex options
Manual (driver support provided)
|
| Colour printing technology |
HP ImageREt 2400 |
|
Print technology resolution
|
|
Color/resolution technology used to print for this product
HP ImageREt 2400 DPI
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
1 Hi-Speed USB (compatible with USB 2.0 specifications) port
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
1 Hi-Speed USB (compatible with USB 2.0 specifications) port
|
|
Network ready
|
|
Indicates whether the product is network ready out of the box
None
|
| Mac compatibility |
 |
| Minimum system requirements |
233 MHz processor, 64 MB RAM, 150 MB available hard disk space, CD-ROM drive, USB |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows® 98 SE and ME (driver only); Microsoft® Windows® 2000, XP 32-Bit, Server 2003
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
407 x 453 x 370 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
18.4 kg (with supplies)
|
| Package weight |
23 kg |
|
Package dimensions (W x D x H)
|
|
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
598 x 523 x 498 mm
|
|
Pallet weight
|
|
The load (weight) a pallet can take. Sometimes the value for a Euro pallet (EU) is added, or a country-specific pallet.
388 kg
|
| Operating audio emission |
47 dB |
|
Acoustic power emissions
|
|
Level of sound power per ISO 9296; expressed in bels
6 B(A)
|
|
Acoustic pressure emissions
|
|
Level of sound pressure per ISO 9614-1; expressed in decibels
47 dB(A)
|
| Energy Star certified |
Yes |
| Power requirements |
Input voltage 110 to 127 VAC (+/- 10%), 60 Hz (+/- 3 Hz); 220 to 240 VAC (+/- 10%), 50 Hz (+/- 3 Hz) |
|
Power consumption footnote
|
|
Defines or qualifies the power consumption specification
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
|
| Power consumption (off) |
0 watt |
| Power consumption (standby) |
13 watts |
| Power consumption (active) |
190 W |
|
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
0 watt (off), 12 watts (powersave), 13 watts (standby), 190 watts (active)
|
| Power consumption (PowerSave) |
12 W |
| Power supply |
Input voltage 110 to 127 VAC (+/- 10%), 60 Hz (+/- 3 Hz); 220 to 240 VAC (+/- 10%), 50 Hz (+/- 3 Hz) |
| Operating altitude |
3048 m |
|
Recommended humidity operating range
|
|
Recommended range of relative humidity; non-condensing; within which the product can operate
20 to 70% RH
|
|
Non-operating relative humidity (non-condensing)
|
|
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
0 to 90% RH
|
| Operating humidity range |
10 to 80 % |
| Recommended operating temperature range (T-T) |
20 to 27 °C |
| Storage temperature range (T-T) |
-20 - 40 °C |
| Operating temperature range (T-T) |
15 - 32.5 °C |
| Storage humidity |
0-90 % |
| Operating temperature range (T-T) |
59 to 90.5º F 68 to 81º F |
| Printing colours |
Black, cyan, magenta, yellow (introductory cartridges in box) 4 |
|
Quantity per pallet
|
|
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet
16 pcs
|
|
Safety
|
|
List of regulatory standards for all countries in which this product has been certified
IEC 60950 compliant; safety UL listed; EU LVD & EN60950 compliant; countries: Argentina (TUV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cUL-CAN/CSA C22.2 No. 60950-00), China (GB 4943), Czech Republic (CSN-IEC 60950-IEC 60825-1), Estonia (EEI-EN60950-IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TUV- EN60950-IEC 60825-1), Hungary (MEEI- IEC 60950-IEC 60825-1), Lithuania (LS- IEC 60950-IEC 60825-1), Mexico (NOM NYCE-NOM 019 SCFI), Poland (B Mark- IEC 60950-IEC60825-1), (Russia (GOST- R50377), Slovakia (IEC 60950-IEC60825-1), Slovenia (SQI- IEC 60950-EN60825-1), South Africa (IEC 60950-IEC60825-1), USA (UL-UL 60950; FDA-21 CFR Chapter 1 Subchapter J for lasers); Class 1 laser/LED product
|
|
Blue angel compliant
|
|
Indicates whether this product is Blue Angel compliant
Yes
|
| Bundled software |
Toolbox configuration software and status application |
| Package dimensions (W x D x H) |
23.5 x 20.6 x 19.6 " |
| Supported media weight(s) |
250-sheet input trays, priority feed slot: 16 to 47 lb (up to 53 lb with HP laser cover papers, up to 59 lb with HP laser glossy photo papers); optional 250-sheet input tray: 16 to 43 lb |
|
Electromagnetic compatibility
|
|
List of countries and their respective regulatory agency standards with which the product complies
CISPR 22: 1997/EN 55022: 1998 Class B; EN 61000-3-2: 1995/A14; EN 61000-3-3: 1995; EN 55024: 1998; FCC Title 47 CFR, Part 15 Class B; ICES-003, Issue 3; GB9254-1998; EMC Directive 89/336/EEC and the Low Voltage Directive 73/23/EEC, and carries the CE-Marking accordingly; list of countries: Australia (C Tick-AS/NZS 3548), Canada (Industry Canada ICES 003-CISPR 22), China (CISPR 22), EU (EMC Directive 89/336/EEC), ISE Countries (CISPR 22), Korea (MIC No. 1996-18), Poland (B-Mark-CISPR 22), Russia (GOST-CISPR 22), Taiwan (BSMI Certified-CNS 13438), USA (FCC Title 47 CFR Part 15 Class B); CISPR 22 Class B
|
|
Service & support
|
|
List of service and support software included within the system
HP Websites, HP Customer Support Centre, HP Care Pack
|
|
Control panel
|
|
Description of the control panel of the product; including the available buttons; and the function of each button
2-line, 16 character front panel display, 4 buttons (Cancel job, Left arrow, Right arrow, Select); 2 LEDs (Attention, Ready)
|
| Technical features |
True desktop colour laser printing, ultra-quiet at up to 47dB(A) and small at 407 x 453 x 370 mm. Enjoy fast printing speeds of up to 8 ppm due to built-in 16 MB memory and fast 264 MHz processor. Achieve superior print quality with HP Imageret 2400 technology and reliable HP printing supplies. |
|
Driver updates
|
|
Description of driver upgrade characteristics for the product
Latest drivers for Windows® are available at www.hp.com
|
| UNSPSC-code |
43212105 |
| Pallet weight |
853.6 lb |
| Print speed (black, normal quality, US letter) |
Up to 8 ppm |
| Print speed (colour, normal quality, US letter) |
Up to 8 ppm |
| Weight |
40.5 lb |
| Acoustic pressure emissions bystander (active, print, copy or scan) |
47 dB(A) |
| Duplex binding |
Yes |
| First page out (black&white, A4, ready) |
As fast as 20 sec |
| First page out (black&white, letter, ready) |
As fast as 20 sec |
| First page out (colour, A4, ready) |
As fast as 20 sec |
| First page out (colour, letter, ready) |
As fast as 20 sec |
| Maximum printable area |
208 x 348 mm |
| Media sizes supported (imperial) |
Letter, legal, executive, envelopes (No.10, Monarch) |
| Operating altitude (imperial) |
10000 ft |
| Package weight |
50.6 lb |
| Print speed (black, best quality, letter) |
Up to 8 ppm |
| Print speed (colour, best quality, letter) |
Up to 8 ppm |
| Print speed (grayscale, normal quality, A4 transparency) |
Up to 8 ppm |
| Size |
16.1 x 17.8 x 14.6 " |
| Standard input capacity for envelopes |
Up to 10 envelopes |
| Maximum input capacity (tray 1) |
Sheets, transparencies: 1 sheets |
| Maximum input capacity (tray 2) |
Sheets: 250, transparencies: 50, envelopes: 10 sheets |
| Maximum input capacity (tray 3) |
Sheets: 250 sheets |
| SureSupply connection type |
Direct |
| SureSupply software driver |
Yes |
| SureSupply supported |
Yes |
| Recommended media weight (duplex, imperial) |
16 to 28 lb |
| Standard media sizes (duplex, imperial) |
Letter, legal, executive |
| Standard media sizes (duplex, metric) |
A4, A5, B5 (ISO), B5 (JIS) |
| Print speed (black, draft quality, US letter) |
Up to 8 ppm |
|