| Colour |
 |
|
Print quality (colour, best quality)
|
|
4800 x 1200 DPI
|
|
Print quality (black, best quality)
|
|
1200 DPI
|
|
Print speed (black, normal quality, A4)
|
|
8.2 ppm
|
| Print speed (colour, normal quality, A4) |
5.4 ppm |
| Print speed (black, best quality, A4) |
Up to 2.2 ppm |
| Print speed (black, draft quality, A4) |
Up to 31 ppm |
| Print speed (colour, best quality, A4) |
Up to 2.2 ppm |
| Print speed (colour, draft quality, A4) |
Up to 25 ppm |
| Print speed (black, fast normal quality, A4) |
11 ppm |
| Print speed (colour, fast normal quality, A4) |
7.2 ppm |
| Print speed (colour photo, best quality) on photo paper |
>57s |
| Print speed (colour photo, draft quality) on photo paper |
As fast as 26 sec |
| Print speed (colour photo, normal quality) on photo paper |
46s |
| Print speed (colour photo, fast-normal quality) on photo paper |
As fast as 28 sec |
|
Print speed (colour photo, best quality)
|
|
As fast as 57 sec
|
|
Print speed (colour photo, draft quality)
|
|
As fast as 26 sec
|
|
Print speed (colour photo, normal quality)
|
|
As fast as 46 sec
|
|
Print technology
|
|
Inkjet
|
| Number of print cartridges |
4 (black, tri-color, optional photo, optional gray photo, optional XL) |
| Printing colours |
CMYB |
|
Standard printer languages
|
|
HP PCL 3 GUI, HP PCL 3, PJL (Printer Job Language), PML (Printer Management Language)
|
| Compatible ink types, supplies |
Dye-based (colour), pigment-based (black) |
|
Duplex print options
|
|
Automatic (standard)
|
| Maximum scan size |
215 x 297 mm |
| Colour depth |
48-bit |
|
Scan type
|
|
Flatbed
|
| Scanner integrated |
 |
| Enhanced scan resolution |
19200 DPI |
| Gray scale levels |
256 levels of grey |
| Optical scanning resolution |
4800 DPI |
| Hardware scan resolution |
Up to 4800 x 4800 dpi |
|
Scan technology
|
|
CIS
|
| Copy resolution (black text) |
Up to 1200 x 1200 dpi (black copying with 600 scan dpi) |
| Copy speed (normal quality, black, A4) |
Up to 7.0 cpm |
| Copy speed (normal quality, colour, A4) |
Up to 4.7 cpm |
| Copying |
 |
| Maximum number of copies |
100 copies |
| Maximum copy speed (black, A4) |
Up to 31 cpm |
| Maximum copy speed (colour, A4) |
Up to 25 cpm |
| Copier resize |
25 to 400% |
|
Copy resolution (colour text and graphics)
|
|
Up to 4800 x 1200 optimised dpi (colour copying on HP Premium Plus Photo Papers with 1200 scan dpi)
|
| Copy speed (best quality, black, A4) |
Up to 0.9 cpm |
| Copy speed (best quality, colour, A4) |
Up to 0.9 cpm |
| Media size (tray 1) |
ISO: A4, A5, A6, B5, B6, C5, C6, JIS: B5, B6, B7, 76 x 127 mm - 216 x 355 mm |
| Media types supported |
Paper (plain, inkjet, photo), envelopes, brochure paper, transparencies, labels, cards (index, greeting) |
| Recommended media weight |
75 - 90 g/m2 g/m² |
| Maximum input capacity for cards |
Up to 80 |
|
Paper handling standard/input
|
|
250-sheet input tray
|
|
Paper handling standard/output
|
|
50-sheet output tray
|
|
Envelope feeder
|
|
No
|
| Media handling |
Flatbed, sheetfeed |
| Maximum paper trays |
1 |
| Modem speed |
33.6 Kbit/s |
| Fax integrated |
 |
|
Auto-redialing
|
|
|
| Fax broadcasting |
48 locations |
| Fax memory |
Up to 100 pages 100 pages |
|
Fax speed dialing, max numbers
|
|
Up to 100
|
| Colour faxing |
Yes |
| Modem type |
33.6 Kbps |
|
Fax forwarding
|
|
Yes
|
| Fax speed (A4) |
3 sec per page |
|
Fax smart software features
|
|
Colour fax, auto reduction, auto redial, speed dial, group speed dial, junk barrier, poll to receive, forwarding (black only), distinctive ring, delayed send (black only), scan and fax, fax phone TAM interface, PC fax send and receive
|
| Telecom compliance (fax capability) |
TBR 21: 1998, FCC Title 47 CFR Part 68, CS-03 Part I, Issue 9, Feb 2005 |
|
Fax delayed sending
|
|
Yes
|
|
Fax resolution black photo grayscale
|
|
300 x 300 dpi
|
| Fax resolution superfine mode (black & white) |
Up to 300 x 300 dpi |
|
Maximum output capacity
|
|
50 sheets
|
| Standard output capacity |
50 sheets |
| Standard output capacity for transparancies |
Up to 25 sheets |
| Standard output capacity for envelopes |
15 sheets |
| Standard output capacity for cards |
25 |
| Maximum input capacity |
Up to 250 sheets |
| Standard input trays |
1 |
|
Auto document feeder capacity
|
|
Standard, 35 sheets
|
| Standard input capacity |
250 sheets |
| Maximum input capacity for transparencies |
Up to 50 sheets |
| Maximum input capacity for 10 x 15 cm photographs |
Up to 80 sheets |
| Maximum input capacity for envelopes |
30 |
|
Processor clock speed
|
|
192 MHz
|
|
Display
|
|
LCD (2-line text)
|
|
Internal memory
|
|
64 MB
|
| Maximum internal memory |
64 MB |
|
Memory slots
|
|
4 slots: CompactFlash I/II, Secure Digital/MultimediaCard (MMC), xD-Picture Card, Memory Stick/Memory Stick PRO
|
| Standard media sizes |
A4 (210 x 297 mm), A5 (148 x 210 mm), A6 (105 x 148 mm), B5 (176 x 250 mm), B6 (125 x 176 mm), B7 (88 x 125 mm), C5 (162 x 229 mm), C6 (114 x 162 mm), 210 x 594 mm, 130 x 180 mm, 100 x 150 mm (with or without tear-off/cut-off tab) |
| ISO A-series sizes (A0...A9) |
A4, A5, A6 |
| ISO B-series sizes (B0...B9) |
B5, B6, B7 |
| A6 Card |
 |
| Index card |
 |
| Custom media sizes |
76 x 127 to 216 x 355 mm |
| Envelopes |
 |
| Labels |
 |
| Plain paper |
 |
| Transparencies |
 |
| Photo paper |
 |
| Minimum system requirements |
Microsoft® Windows® 2000 (SP4): Intel® Pentium® II or Celeron® processor, 128 MB RAM, 200 MB free hard disk space, Internet Explorer 6.0; Microsoft® Windows® XP (32-bit): Intel® Pentium® II or Celeron® processor, 128 MB RAM, 410 MB free hard disk space, Internet Explorer 6.0; Microsoft® Windows® x64: AMD Athlon™ 64 or Opteron™ processor, Intel® Xeon® or Pentium® processor with Intel® EM64T support, 128 MB RAM, 200 MB free hard disk space, Internet Explorer 6.0; Windows Vista®: 800 MHz 32-bit (x86) or 64-bit (x64) processor, 512 MB RAM, 765 MB free hard disk space, Internet Explorer 7.0 Microsoft® Windows® 2000 (SP4): Intel® Pentium® II or Celeron® processor, 128 MB RAM, 200 MB free hard disk space, Internet Explorer 6.0; Microsoft® Windows® XP (32-bit): Intel® Pentium® II or Celeron® processor, 128 MB RAM, 410 MB free hard disk space, Internet Explorer 6.0; Microsoft® Windows® x64: AMD Athlon™ 64 or Opteron™ processor, Intel® Xeon® or Pentium® processor with Intel® EM6 |
|
|
Compatible operating systems
|
|
Microsoft® Windows® 2000, XP Home, XP Professional, XP Professional x64; Windows Vista®; Windows Vista® x64; Mac OS X v10.3.9; Mac OS X v10.4.x Microsoft® Windows® 2000, XP Home, XP Professional, XP Professional x64; Windows Vista™; Windows Vista™ x64; Mac OS X v10.3.9; Mac OS X v10.4.x
|
| Mac compatibility |
 |
| Minimum system requirements for Macintosh |
Mac OS X (v10.3.9 or higher, v10.4.6 or higher): 400 MHz PowerPC G3 (v10.3.9 or higher, v10.4.6 or higher) or 1.83 GHz Intel® Core® Duo (10.4.6 or higher), 256 MB RAM, 800 MB free hard disk space, QuickTime 5.0 or higher |
| Networking features |
Standard (built-in Ethernet, WiFi 802.11b/g) |
|
Interface
|
|
USB 2.0, wired Ethernet, wireless Ethernet WiFi 802.11b/g USB - compatible with USB 2.0 specification, wired Ethernet, wireless Ethernet WiFi 802.11b/g
|
|
USB 2.0 ports quantity
|
|
1
|
|
I/O ports
|
|
1 USB - compatible with USB 2.0 specification, 1 Ethernet
|
| Power requirements |
Input voltage 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz) |
| Power consumption (active) |
40 W |
|
Acoustic power emissions
|
|
6.4 B(A) (fast draft printing), 5.6 B(A) (normal printing)
|
| Energy Star certified |
Yes |
|
Power consumption
|
|
40 watts maximum, 8 watts maximum (ready), 7.5 watts maximum (sleep), 1.2 watts maximum (off) 8 watts
|
| Power consumption (PowerSave) |
7.5 watts |
| Power consumption (off) |
1.2 watts |
| Operating relative humidity range |
15-80 % |
| Recommended operating temperature range (T-T) |
15-32 °C |
| Storage temperature range (T-T) |
-40-60 °C |
| Storage relative humidity range |
20-90 % |
| Operating temperature range (T-T) |
5 - 40 °C |
|
Recommended humidity operating range
|
|
20 to 80% RH
|
|
Dimensions W x D x H
|
|
476 x 473 x 258 mm
|
|
Weight
|
|
7.65 kg
|
| Media weights by paper path |
A4: 60 to 105 g/m², envelopes: 75 to 90 g/m², HP cards: up to 200 g/m², HP photo paper: up to 280 g/m² |
| Compatible memory cards |
Secure Digital, High Capacity Secure Digital (HCSD), MultimediaCard, Secure MultimediaCard, Reduced-Size MultimediaCard (RS-MMC)/MMCmobile™, MMCmicro™/miniSD™/microSD™ (adapter not included, purchase separately), CompactFlash™ Type I and II, xD-Picture Card, Memory Stick, Memory Stick Duo (with adapter, not included; purchase separately), Memory Stick PRO |
| Card reader integrated |
 |
|
Package dimensions (W x D x H)
|
|
570 x 349 x 538 mm
|
| Package weight |
10.5 kg |
|
Pallet dimensions (W x D x H)
|
|
1219 x 1016 x 2292 mm
|
|
Pallet weight
|
|
228 kg
|
|
Quantity per pallet
|
|
20 pcs
|
|
Electromagnetic compatibility
|
|
FCC Title 47 CFR Part 15 Class B (USA), C-tick (Australia and New Zealand), VCCI (Japan), BSMI (Taiwan), ICES (Canada), CCC S&E (China), MIC (Korea)
|
|
Safety
|
|
EN 60950/IEC 950 Compliance (International), CSAcus (US/Canada), GS Certified (Germany), CE Marking (Europe), NOM-NYCE (Mexico), GOST (Russia), CCC S&E (China), BSMI (Taiwan)
|
| Bundled software |
HP Solution Center, HP Smart Web Printing, OCR software by I.R.I.S, HP Document Manager 1.0, Yahoo! Toolbar customized for HP, HP PhotoSmart Essential Software 2.5, Shop for HP Supplies |
| TWAIN version |
Version 10.0 |
| Duplex printing |
 |
|
Borderless printing
|
|
Yes (up to 216 x 355 mm)
|
|
Acoustic pressure emissions
|
|
54 dB(A) (fast draft printing), 45 dB(A) (normal printing), 48 dB(A) (ADF, fast copying), 52 dB(A) (flatbed, fast copying)
|
| Duty cycle (maximum) |
Up to 5000 pages 5000 pages per month |
| Duty cycle letter size (maximum) |
5000 pages per month |
| Maximum scan area |
8.5 x 11.7 " |
| Maximum input capacity (photo paper) |
80 sheets |
| Number of cartons per pallet |
5 |
| Number of layers per pallet |
4 |
| Package weight |
23.1 lb |
| Print speed (black, best quality, letter) |
< 2.2 ppm |
| Print speed (black, fast normal quality, letter) |
< 11 ppm |
| Print speed (colour, best quality, letter) |
< 2.2 ppm |
| Print speed (colour, draft quality, 10 x 15 photo) |
As fast as 26 sec |
| Print speed (colour, draft quality, letter) |
< 25 ppm |
| Print speed (colour, fast normal quality, 10 x 15 photo) |
As fast as 28 sec |
| Print speed (colour, fast normal, letter) |
< 7.2 ppm |
| Print speed (colour, normal quality, 10 x 15 photo) |
As fast as 46 sec As fast as 57 sec |
| Print speed (colour, normal quality, US letter) |
< 5.4 ppm |
| Recommended media weight (imperial) |
20 to 24 lb |
| Remote retrieval capability |
No |
| Scan speed in preview mode |
Up to 15 sec |
| Standard input capacity for legal |
Up to 250 sheets |
| Standard output capacity for labels |
Up to 25 sheets |
| Standard output capacity for legal |
Up to 50 sheets |
| SureSupply software driver |
Yes |
| SureSupply supported |
Yes |
| Vivera inks supported |
Yes |
| Wireless option type |
Yes, built-in WiFi 802.11b/g |
| Scan resolution enhanced disclaimer (short) |
Maximum resolution is limited by available computer memory, disk space, and other system factors. |
| Maximum scan area (Auto Document Feeder) |
8.5 x 14 " |
| Maximum scan area (Auto Document Feeder) |
216 x 356 mm |
| Image scaling/enlargement range |
25 to 400% |
| Technical features |
Built-in 802.11g wireless and Ethernet networking for multi-user printing, scanning and faxing. Print and copy up to 31 ppm in black, up to 25 ppm in colour. Scan and fax directly to a computer, network folder or memory card. Long-lasting laser-quality text and professional-quality colour photos and graphics. 33.6 Kbps fax modem, 100 speed dials, 100-page memory. Standalone colour copying without having to switch on the PC. Automatic two-sided printing, 35-sheet ADF for multipage copying, faxing and scanning. |
|
Automatic paper sensor
|
|
Yes
|
| All In One multitasking |
Yes |
| Functions |
Print, copy, scan, fax |
| Fax polling |
Yes |
| Junk barrier supported |
No |
|