IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > duplex units > HP C9278A

Duplexer

Brand: HP
Product code: C9278A
EAN/UPC code: 808736815932, 0808736815932
Category: duplex units 
Release date: 19 Dec 2006
Info modified on: 11 Oct 2008 07:24:40
Save time, money, and paper when you use the HP automatic two-sided printing accessory (duplexer). Concentrate on more important work while two-sided pages print automatically. Experience budget savings because paper consumption is cut in half.
C9278A HP
10k

Specs
Alternatives
Options
Technical details
Package dimensions (W x D x H) 6.46 x 5.71 x 14.72 "
Size 13.15 x 5.5 x 5 "
Product dimensions when open (LxWxD) 18.5 x 19.21 x 4.54 "
Package dimensions (W x D x H) 164 x 145 x 374 mm
Package weight 1100 g
Pallet dimensions (W x D x H) 48 x 40 x 86 "
Pallet dimensions (W x D x H) 1210 x 1016 x 2185 mm
Pallet weight 220 kg
Pallet weight 485 lb
Quantity per pallet 180 pcs
Weight 2.08 lb
Package weight 2.4 lb
Technical details
Case or master carton dimensions (W x D x H) 20.2 x 17.9 x 16.1 in
Case or master carton quantity 9 pcs
Case or master carton weight 10
22 lb
Larger master carton dimensions (W x D x H) 514 x 455 x 409 mm
Maximum dimensions (W x D x H) 1193.8 x 1239.5 x 289.6 mm
Number of cartons per pallet 4
Number of layers per pallet 4
Product dimensions optional (imperial) 13.15 x 8.66 x 5 in
Product dimensions optional (metric) 335 x 220 x 127 mm
Product weight optional (imperial) 2.08 lb
Product weight optional (metric) 0.95 kg
Weight & dimensions
Weight 950 g
Dimensions W x D x H 335 x 140 x 127 mm
64 offers, from 24.53