IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > inkjet printers > HP C8165B

Deskjet 9800 Printer

Brand: HP
Product code: C8165B
EAN/UPC code: 829160703965, 0829160951737
Category: inkjet printers 
Release date: 15 Jul 2005
Info modified on: 04 Aug 2008 11:21:15
Warranty: Service & support options: Free telephone support for basic set up, installation, and troubleshooting in North America, Europe, and Asia Pacific during warranty; optional HP Care Pack for comprehensive technical support
A compact, feature-rich printer to create vibrant office documents and in-house marketing material. Experience the versatility of up to 4800-optimised dpi A3+ borderless printing plus optional 6-ink photo-quality and automatic two-sided printing.
C8165B HP
3k

Whether you're printing general office documents or A3+ full-colour marketing pieces, you can expect results with this easy, reliable printer. Meet demanding printing needs with speeds up to 30 ppm black and up to 20 ppm colour and optional two-sided printing — it's a feature-rich performer in a sleek, compact design. Get standard 4-ink colour with optional 6-ink printing for richer images. Enjoy ... More>>>

Specs
Alternatives
Options
Print quality
Maximum print size 330.2 x 1270 mm
Print margin left (A3) 3.2 mm
Print margin right (A3) 3.2 mm
Print margin top (A3) 1.7 mm
Print margin bottom (A3) 14.3 mm
Print margin top (A4) 1.7 mm
Print margin right (A4) 3.2 mm
Print margin left (A4) 3.2 mm
Print margin bottom (A4) 14.3 mm
Print quality (colour, best quality) < 4800 x 1200 & 1200 input
Print technology resolution PhotoREt III (PhotoREt IV @ optional photo cartridge)
Print quality (black, best quality) 1200x1200 DPI
Print speed
Print speed (black, normal quality, A4) 8 ppm
Print speed (colour, normal quality, A4) 6 ppm
Print speed (colour, full page colour, normal quality, A3) < 1 ppm
Print speed (colour, normal quality, A3) < 3.5 ppm
Print speed (colour, full page colour, draft quality, A3) 3.2 ppm
Print speed (colour, draft quality, A3) 8 ppm
Print speed (colour, full page colour, best quality, A3) 0.3 ppm
Print speed (colour, best quality, A3) 1.1 ppm
Print speed (black, normal quality, A3) < 5.6 ppm
Print speed (black, draft quality, A3) < 12.6 ppm
Print speed (black, best quality, A3) < 1 ppm
Print speed (colour photo, draft quality) 1.5 ppm
Print speed (colour, full page colour, normal quality, A4) < 1.8 ppm
Print speed (colour, full page colour, draft quality, A4) 8 ppm
Print speed (colour, draft quality, A4) 20 ppm
Print speed (colour, full page colour, best quality, A4) 0.5 ppm
Print speed (colour, best quality, A4) 1.5 ppm
Print speed (black, draft quality, A4) 30 ppm
Print speed (black, best quality, A4) 1.5 ppm
Print technology
Print technology Inkjet
Duplex print options optional
Standard printer languages HP PCL Level 3 Enhanced
Typefaces 8 built-in, 4 each in portrait and landscape orientations: CG Times, CG Times Italic, Univers, Univers Italic, Courier, Courier Italic, Letter Gothic, Letter Gothic Italic (Euro Symbol supported)
Colour printing technology HP Photoret III (HP Photoret IV with optional photo cartridge); ICC Color Management; Prosumer UI; Adobe RGB
Print head nozzles colour pen: 600
black pen: up to 672
Output capacity
Standard output capacity 100 sheets
Standard output capacity for transparancies 30 sheets
Duty cycle (maximum) 5000 pages per month
Standard output capacity for envelopes 10 sheets
Paper handling standard/output 100-sheet output tray
Input capacity
Maximum input capacity Plain paper: up to 150 sheets, envelopes: up to 15, transparencies: up to 30, labels: up to 30; greeting cards: up to 60
150 sheets
Media size (tray 1) A3, A4, B4, B5, C6, 76 x 127 to 330 x 482 mm
Paper handling standard/input 150-sheet input tray, bypass tray, straight through paper path at the back of the printer
Media formats
Standard media sizes A3 (297 x 420 mm), A3+ (330 x 482 mm), A4 (210 x 297 mm), A5 (148 x 210 mm), B4 (250 x 353 mm), B5 (176 x 250 mm), B6 (125 x 178 mm), C6 (114 x 162 mm)
Custom media sizes 76 x 127 to 330 x 1270 mm
Media types
Media types supported Paper (plain, multipurpose, inkjet, photo, banner), envelopes, transparencies, labels, greeting cards, professional brochure (matte and glossy), iron-on transfers
System requirements
Mac compatibility USB - compatible with USB 2.0 specifications
System requirements
Minimum system requirements Pentium® 300 MHz, 64 MB RAM, 125 MB hard disk space, 800 x 600 screen resolution, 256 colour depth, IE 5
Pentium 300 MHz, 128 MB RAM, 170 MB hard disk space, 800 x 600 screen resolution, 256 color depth, IE 5
Power PC G3, 400 MHz, 256 MB
Compatible operating systems Microsoft® Windows® 2000, XP Home, XP Professional, Certified for Windows Vista™; Mac OS 10.x
Minimum system requirements for Macintosh Power PC G3, 400 MHz, 128 MB
Connectivity
Interface USB 2.0, IEEE 1284 parallel
I/O ports 1 USB, 1 parallel
Optional connectivity HP Jetdirect 175x Fast Ethernet External Print Server (parallel) J6035C, HP Jetdirect ew2400 Fast Ethernet and 802.11g wireless External Print Server (USB 2.0) J7951G, HP Jetdirect en3700 Fast Ethernet External Print Server (USB 2.0) J7942G
Memory
Internal memory 32 MB
Maximum internal memory 32 MB
Memory upgrade not expandable
Energy management
Energy Star certified No
Power requirements 110 to 240 VAC, 50/60 Hz
Power consumption 60 watts maximum printing
Environmental conditions
Recommended humidity operating range 20 to 80% RH
Operating humidity range 20-80 %
Storage temperature range (T-T) -40-70 °C
Recommended operating temperature range (T-T) 15-35 °C
Operating temperature range (T-T) 5 - 40 °C
Storage humidity 0-90 %
Sound emission
Acoustic pressure emissions 51 dB
Acoustic power emissions 6.6 B(A) (printing at 18 ppm)
Processor
Processor ARM946E-S
Processor clock speed 96 MHz
Weight & dimensions
Dimensions W x D x H 574.5 x 409.5 x 186.3 mm
Weight 12000 g
Package weight 14000 g
Package dimensions (W x D x H) 684 x 563 x 324 mm
Networking
Networking features Via HP Jetdirect external print servers
Paper handling
Paper handling 150-sheet input tray, 100-sheet output tray, front single-sheet paper feed, manual single-sheet feed straight through rear path for thick media
Duplex supported media size A3, A3+, A4, B5, B4
Security
Safety EN 60950/IEC 950 Compliance (International), UL Listed (USA), CSA (Canada), GS Certified (Germany), CE Marking (Europe), B (Poland), eK (Korea), CCC S&E (China), PSB (Singapore)
Certificates
Electromagnetic compatibility FCC Title 47 CFR Part 15 Class B (USA), CTICK (Australia and New Zealand), VCCI (Japan), CE (European Union), BSMI (Taiwan), ICES (Canada), CCC S&E (China), MIC (Korea)
Media weight
Media weight (tray 1) Plain paper: 60 to 135 g/m² using primary paper path, envelopes: 70 to 90 g/m², cards: 100 to 200 g/m², any media: up to 280 g/m² using straight through paper path at the back of the printer (manual feed)
Technical details
Bundled software HP Deskjet 9800 Printer Software (incl. printer installation software, printer drivers, and user’s guide), HP Photo Printing Software
Control panel print cancel button, on-off button, paper forward button, two cartridge status lights
Service & support www.hp.com
Technical features Compact and versatile A3+ office printer
Print at up to 30 ppm black, 20 ppm colour (A4)
HP Vivera 4-ink, optional 6-ink
USB, parallel port
Rear paper path, optional duplexer
5 offers, from €316.70