Empty data tapes for making back ups or storing huge amounts of data.
Specs
Alternatives
Options
Environmental conditions
Operating relative humidity range
20-80 %
Operating temperature range (T-T)
26° C 10 - 45 °C
Storage relative humidity range
20-80 %
Storage temperature range (T-T)
79° F 16 to 32° C 26° C 79° F
Operating temperature range (T-T)
79° F
Weight & dimensions
Tape size
The tape format in mm, or supported tape formats by equipment.
12.65 mm
Tape length
Tape Length
680 m
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
113 x 111 x 28 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
210 g
Case or master carton weight
1.5 kg
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
5 pcs
Pallet weight
The load (weight) a pallet can take. Sometimes the value for a Euro pallet (EU) is added, or a country-specific pallet.
329 kg
Larger master carton weight
6.46 kg
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet
960 pcs
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeter.
1219 x 1016 x 1676 mm
Weight & dimensions
Larger master carton dimensions (W x D x H)
151 x 120 x 125 mm 273 x 330 x 152 mm
Quantity per box
number of sheets or media per single package
20 tapes
Technical details
Storage capacity
The maximum storage capability of the product in gigabyte (1 GB = 1 billion bytes).
400 GB
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression, expressed in gigabytes (billions of bytes). Sometimes the conditions ae mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage untis, or the type of storage equipement/medium.
800 GB
Tape thickness
Thickness of tape, expressed in microns
8 um
Coercive force
Coercivity means the strength of the magnetic field required to change the existing magnetic state of the given material. Coercivity decreases with increasing temperature and is the phenomenon that forms the basis for Magnetic-optical recording.
2,500 to 2,700 oe
Maximum media width
12.65 mm
Read speed
160 MB/sec (2:1 compressed)
Density range
245 kpi
Film type
Polyethylene Naphthalate (PEN)
Material
Metal particle
Tape type
Tape Cartridge
Native capacity
Actual medium capacity, expressed in gigabytes, without applying compression.
400 GB
Tape width
12.65 mm
Size
4.45 x 4.37 x 1.8 "
Number of cartons per pallet
20
Archival storage life
Length of time data can be stored safely on the media