IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > printer paper > HP C6810A

Bright White Inkjet Paper-914 mm x 91.4 m (36 in x 300 ft)

Brand: HP
Product code: C6810A
EAN/UPC code: 88698591307, 0008869859130, 0088698591307, 088698591307
Category: printer paper 
Release date: 06 Oct 2005
Info modified on: 10 Nov 2008 13:29:47
Warranty: Warranty statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
HP Bright White Inkjet Paper is HP's brightest, low-cost paper for everyday black and colour line drawings. The specially treated surface dries instantly and consistently produces crisp line resolution and high-contrast colour prints.
C6810A HP
14k

HP Bright White Inkjet Paper is HP's brightest, low-cost paper for everyday black and colour line drawings. The specially treated surface dries instantly and consistently produces crisp line resolution and high-contrast colour prints. Ideal for everyday printing needs.

Specs
Alternatives
Options
Technical details
Dimensions W x D x H 965.2 x 152.4 x 149.23 mm
Weight printer media 90 g/m2
Roll dimensions 914 mm x 91.4 m
36 in x 300 ft
Weight 7500 g
Printing material lightfastness (home/office/indoor) ink on colour basis 6 months
Type finish Matte
Package dimensions (W x D x H) 6 x 5.88 x 38 "
Supported media weight(s) 24 lb
Printing material lightfastness (home/office/indoor) UV ink Not compatible
Size 38 x 6 x 5.88 "
Package weight 8360 g
Pallet weight 447 kg
Quantity per pallet 48 pcs
Pallet dimensions (W x D x H) 1257.3 x 1016 x 1087.12 mm
Operating relative humidity range 20-70 %
Package dimensions (W x D x H) 152.4 x 149.23 x 965.2 mm
Operating temperature range (T-T) 15 - 35
Number of cartons per pallet 48
Technical details
Number of layers per pallet 1
Printing material brightness 95
Printing material dry time 90 seconds (@ 23°C, 50% RH)
Printing material gloss level Matte per ASTM D-523 Test Method
Printing material opacity 93% per TAPPI T-425 Test Method
Printing material shelf life 2 years, unopened in original packaging
Printing material smoothness 140 SU
Printing material thickness 4.8 mil
Printing material whiteness 163 per CIE GANZ 82 Test Method
Printing material lamination Can be laminated with commercially available pressure-sensitive laminate films. Visit HP's lamination partner for more information.
Printing material waterfastness Lamination required
Stacking number for pallet 2
Package weight 18.4 lb
Core size 2 "
Core size 50.8 mm
Operating temperature range (T-T) 59 - 95
Country of origin Yes
Pallet dimensions (W x D x H) 49.5 x 40 x 42.8 "
Pallet weight 988 lb
Quantity per box 1 pcs
Retail only No
Weight 16.5 lb
62 offers, from 24.37