Dimensions of the produkt (Width x Depth x Height) in millimeter.
80 x 59 x 15 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
30 g
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
100 pcs
Case or master carton weight
0.4 kg
Larger master carton dimensions (W x D x H)
159 x 82 x 61 mm 330 x 170 x 200 mm
Larger master carton weight
4.4 kg
Technical details
Number of cartons per pallet
100
Operating temperature range (T-T)
79° F
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeter.
1200 x 1270 x 1000 mm
Pallet weight
The load (weight) a pallet can take. Sometimes the value for a Euro pallet (EU) is added, or a country-specific pallet.
333 kg
Quantity per box
number of sheets or media per single package
10 pcs
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet