IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > flat panel displays > Belinea 112011

Business-Class 20" Monitor 2025 S1W

Brand: Belinea
Product code: 112011
EAN/UPC code: 403262310200, 4032623102003
Category: flat panel displays 
Release date: 18 Feb 2007
Info modified on: 20 Nov 2008 21:29:38
Business-Class 20" Monitor 2025 S1W 1680 x 1050 / 5 ms / 160°/160° / 1000:1
112011 Belinea
35k

Elegant wide-screen format
The Belinea 2025 S1W is a wide-screen display in a comfortable 20 inch format that stands out with a short response time and an excellent contrast ratio. The Belinea 2025 S1W is ideally suited to depicting wide websites, double page texts, multimedia applications or parallel applications as there is no need to scroll from left to right. A response time of just ... More>>>

Specs
Alternatives
Options
Display
Response time 5 ms
Display brightness 300 cd/m²
Contrast ratio (typical) 1000:1
Display diagonal 20 "
Display TFT
Number of colours 16.7 M
Pixel pitch 0.258 mm
Viewing angle, horizontal 160 °
Viewing angle, vertical 160 °
Display viewable area HxV 433 x 271 mm
Viewable size diagonal 510.5 mm
Digital horizontal frequency 30 - 83 kHz
Digital vertical frequency 56 - 75 Hz
Composite sync
Sync-on-green (SOG)
Display resolution
Display resolution 1680 x 1050 pixels
Connectivity
VGA (D-Sub) ports quantity 1
Audio input
Energy management
Power requirements 100 - 240 V, 50 - 60 Hz
Power consumption (standby) 2 W
Power consumption 45 W
Colour
Colour of product Silver/Black
Weight & dimensions
Width 473 mm
Security
Cable lock slot Kensington
Certificates
Certification TCO03, ISO 13406-2
Ergonomics
Tilt angle 22 / 5 °
Technical details
Cables included Mini D-Sub
4 offers, from €156.43