The TFT7600 Rackmount Keyboard and Monitor combines a full 17 inch WXGA+ monitor and keyboard with touch pad in a 1U format with room to mount an HP KVM Switch behind it. The TFT7600 RKM includes a three button touch pad, 4 scroll keys, and Windows shortcut keys. The TFT7600 RKM provides PS2 and USB connectivity and a USB port on the front of the keyboard for USB pass through with compatible KVM switches.
...
More>>>
New silver color and front LEDs ease unit identification when closed in high density racks.
<<<Less
Specs
Alternatives
Options
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
WXGA+ TFT LCD
Display diagonal
Size of the display for this product; expressed in inches diagonal
17 "
Display resolution
Resolution of the display for the system
1440 x 900 pixels
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
190 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
350:1
Technical details
Form factor
Description of characteristics; and/or size of the product; included by type.
Rack 1U
Size
1.68 x 16.97 x 16.66 "
UNSPSC-code
43211902
Weight
10 lb
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
432 x 423 x 42 mm
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
4540 g
Width
432 mm
Depth
423 mm
Height
Height of the product
42 mm
Energy management
Power supply input frequency
50 - 60 Hz
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.