IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > workstations > HP AA797A#ABH

xw5000

Brand: HP
Product code: AA797A#ABH
EAN/UPC code:
Category: workstations 
Release date: 27 Jun 2005
Info modified on: 24 Jul 2008 15:21:06
Warranty: Limited three years parts, labor, and on-site service, including backlight. Availability varies by region. Consult HP Customer Service for details.
 PDF specs

xw5000, Intel Pentium 4 2.66GHz, 512MB, 80GB, CD-RW, Windows 2000
AA797A#ABH HP
4k

The HP Workstation xw5000 combines high-performance components with HP support and reliability, delivering increased productivity at a lowcost of ownership. Large 4-GB memory capacity and the latest graphics technologies allow engineers and designers to visualize and digitallyprototype new products in real time. Digital artists are able to work quicker than ever before, reducing production costs and ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 2660 MHz
Processor Intel Pentium 4
Chipset Intel E7205
Processor front side bus 533 MHz
Processor family Intel Pentium 4
Maximum number of SMP processors 1
Memory
Internal memory 512 MB
Memory slots 4 DIMM
Maximum internal memory 4000 MB
Disk drive
Hard disk drive capacity 80 GB
Hard disk interface Ultra-ATA/100
Hard disk rotational speed 7200 RPM
Optical drive
Optical drive type CD-RW
Display
Display included
Audio
Audio system AC97/16-bit stereo full duplex
Networking
Networking features Ethernet, Fast Ethernet
Connectivity
USB 2.0 ports quantity 6
Connectivity
Serial ports quantity 1
Parallel ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
Operating system/software
Operating system provided Windows 2000 Professional
Environmental conditions
Operating temperature range (T-T) 10 - 35 °C
Energy management
Power supply 320 W
Weight & dimensions
Dimensions W x D x H 210 x 510 x 449 mm
Weight 18000 g
Depth 510 mm
Height 449 mm
Width 210 mm
Technical details
Chassis type Mini Tower
Diskette drive 1.44 MB
Cache external 512 KB
Pointing device 3-button mouse
20 offers, from €1148.07