IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > transparancy films > HP 92296U

LaserJet Monochrome Transparencies 150 g/m²-A4/210 x 297 mm/50 sht

Brand: HP
Product code: 92296U
EAN/UPC code: 88698114537, 88698031247, 0008869803124, 088698031247, 0088698031247
Category: transparancy films 
Release date: 04 Oct 2005
Info modified on: 20 Nov 2008 07:39:11
Warranty: Warranty statement: This HP product is backed by warranty and through HP Customer Care service and support. If you are not completely satisfied, please visit HP at http://www.hp.com/support for information on services and support from HP, or return to your point of purchase for warranty. This does not in any way affect your statutory rights.
 PDF specs

HP LaserJet Monochrome Transparencies are specifically engineered to create clear and sharp black-and-white transparencies directly from your HP LaserJet printer.
92296U HP
13k

With HP LaserJet Monochrome Transparencies you can conveniently print clear and sharp presentations directly from your HP LaserJet printers! It's the only transparency specifically designed for and tested by HP on the complete family of HP LaserJet monochrome printers. This transparency feeds into your printer just like plain paper -- eliminating the fuzzy graphics, blurry words and darkened backgrounds ... More>>>

Specs
Alternatives
Options
Technical details
Weight 560 g
Dimensions W x D x H 16 x 308 x 219 mm
Weight printer media 150 g/m²
Paper dimensions 210 x 297 mm
Media size (1 slide) 210 x 297 mm
Printing material thickness 4.3 mil
Case or master carton dimensions (W x D x H) 320 x 380 x 220 mm
Media dimensions (metric) 210 x 297 mm
Larger master carton weight 5.86 kg
Media sheets per package 50
Technical details
Quantity per pallet 300 pcs
Pallet weight 210 kg
Larger master carton quantity 10
Case or master carton weight 12 kg
Pallet dimensions (W x D x H) 1040 x 1200 x 800 mm
Package dimensions (W x D x H) 218.4 x 307.3 x 16 mm
Package weight 0.6 kg
Case or master carton quantity 20 pcs
Number of cartons per pallet 10
Larger master carton dimensions (W x D x H) 320 x 380 x 220 mm
UNSPSC-code 44103118
Quantity per box 1 pcs
Country of origin No
Retail only No
68 offers, from 17.32