IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > servers > HP 470064-640

ProLiant ML350 G5

Brand: HP
Product code: 470064-640
EAN/UPC code: 0883585759101
Product family: %%family_name%%
Category: servers 
Servers are extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Release date: 03 Feb 2008
Info modified on: 27 Jun 2009 01:48:18
Warranty: 3 year parts, 3 year labor, 3-year on-site support
ProLiant ML350 G5 Quad Core Intel® Xeon® E5410 2.33 GHz, 1 GB (2 x 512 MB) DDR2-667, 2x 72GB SFF SAS, 16x DVD-ROM, 5U Tower
470064-640 HP
19k

The HP ProLiant ML350 G5 server is designed with reliability, expandability, performance and environmental features that continue to make it one of the most flexible tower servers in the world. The best word to describe the ML350 server is “dual”. Dual socket, dual redundant hot plug power supplies, dual redundant fans, and dual purpose chassis that can support either the 2.5” (SFF) or 3.5” (LFF) SAS or SATA drives.

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2330 MHz
Processor family
The processor serie to which the processor belongs.
Intel Xeon
Number of processors installed
Number of processors and support for multi-processing available with the product
1 pcs
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Quad Core Intel Xeon E5410
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
1333 MHz
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
12 MB
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
Intel® 5000Z
Multi core type Quad
Disk drive
Total storage capacity
Total storage capacity in Gigabyte (1 billion bytes).
144 GB
Number of hard drives installed 2
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
15000 RPM
Hot-swap (HS) hard disks
Hard disk drive capacity
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
72 GB
Hard disk interface SAS & SATA
Hard disk size 2.5 "
Storage controllers
Disk array controller Smart Array E200i/64
RAID levels 0/1/1+0
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
Maximum internal memory 32 GB
Internal memory type DDR2
Memory slots
Number and type of memory expansion slots; including connector and memory module descriptions
8 DIMMs
Memory layout
Describe how memory is plugged on the motherboard
2 x 512 MB
Memory clock speed 667 MHz
Optical drive
Optical drive type
Type of the optical drive
16x DVD-ROM
Video
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
32 MB
Graphic adapter ATI ES1000
Networking
Networking features Gigabit
Connectivity
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 2
Serial ports quantity 1
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
6
Expansion slots
List of I/O expansion card slots; including quantity of each
3 x PCI Express
3 x PCI-X
Energy management
Redundant power supply (RPS) support
Power supply type
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
800W
Energy management
Power requirements 100 - 120 VAC, 200 - 240VAC; 50/60 Hz
Weight & dimensions
Depth 596 mm
Height
Height of the product
467 mm
Width 218 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
30400 g
Environmental conditions
Non-operating relative humidity (non-condensing)
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
5 - 95 %
Operating relative humidity range 10 - 90 %
Operating temperature range (T-T) 10 - 35 °C
Relative humidity 10 - 90 %
Storage relative humidity range 5 - 95 %
Certificates
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
ACPI V2.0; PCI 2.2; PXE Support; WOL Support; PCI-X 1.0a; Novell; Microsoft® Logo; USB 2.0
Operating system/software
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows® 2000 Server & Advanced Server; Microsoft® Windows® Server 2003/R2 (Standard, Web & Enterprise Editions); Microsoft® Windows® Small Business Server 2003; Microsoft® Windows® Small Business Server 2003, R2; Microsoft® Windows® Server 2008; Novell NetWare 6.5/Open Enterprise Server; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; SCO OpenServer 5.0.7/6.0; SCO UnixWare 7.1.3/7.1.4
Technical details
Chassis type
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Tower (5U)
28 offers, from €1155.00