IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > servers > HP 459586-425

ProLiant DL380 G5 Intel® Xeon® E5405 Quad Core Processor 2 GHz 12MB 2GB 1P SAP400 DVD-RW Rack Server

Brand: HP
Product code: 459586-425
EAN/UPC code: 0883585462506
Category: servers 
Release date: 29 Nov 2007
Info modified on: 20 Nov 2008 21:29:38
Warranty: Warranty standard statement: 3 year Parts, 3 year Labor, 3-year on-site support
Introducing the latest Dual-Core Intel Xeon processors on the HP ProLiant DL380 G5 server, for improved flexibility, enhanced multi-tasking capabilities and improved performance for your most demanding applications and virtualization projects.
459586-425 HP
22k

The HP ProLiant DL380, the world's largest selling server, delivers on its history of design excellence with enterprise-class uptime and manageability, proven 2-socket Intel Xeon performance, and 2U density for a variety of rack deployments and applications.

Specs
Alternatives
Options
Processor
Processor clock speed 2000 MHz
Processor family Intel® Xeon® E5405 Quad Core Processor 2 GHz
Number of processors installed 1 pcs
Processor upgrade Upgradeable to 2 processors (8 cores)
Processor Quad-Core Intel® Xeon® Processor X5470 (3.33 GHz, 1333MHz FSB, 120W)
Quad-Core Intel® Xeon® Processor X5460 (3.16 GHz, 1333MHz FSB, 120W)
Quad-Core Intel® Xeon® Processor X5450 (3.00 GHz, 1333MHz FSB, 120W)
Quad-Core Intel® Xeon® Processor E5450 (3.00 GHz, 1333MHz FSB, 80W)
Quad-Core Intel® Xeon® Processor E5440 (2.83 GHz, 1333MHz FSB, 80W)
Quad-Core Intel® Xeon® Processor E5430 (2.66 GHz, 1333MHz FSB, 80W)
Quad-Core Intel® Xeon® Processor L5430 (2.66 GHz, 1333MHz FSB, 50W)
Quad-Core Intel® Xeon® Processor E5420 (2.50 GHz, 1333MHz FSB, 80W)
Quad-Core Intel® Xeon® Processor L5420 (2.50 GHz, 1333MHz FSB, 50W)
Quad-Core Intel® Xeon® Processor E5410 (2.33 GHz, 1333MHz FSB, 80W)
Quad-Core Intel® Xeon® Processor L5410 (2.33 GHz, 1333MHz FSB, 50W)
Quad-Core Intel® Xeon® Processor E5405 (2.00 GHz, 1333MHz FSB, 80W)
Quad-Core Intel® Xeon® Processor X5365 (3.00 GHz, 1333MHz FSB, 120W)
Quad-Core Intel® Xeon® Processor X5355 (2.66 GHz, 1333MHz FSB, 120W)
Quad-Core Intel® Xeon® Processor E534
Chipset Intel® 5000P
Processor front side bus 1333 MHz
Multi processor capable description Upgradeable to 2 processors (8 cores)
Cache internal 12 MB (2 x 6 MB) Level 2 cache
Disk drive
Disk subsystem controller Performance Models: HP Smart Array P400/512MB BBWC Controller (RAID 0/1/1+0/5/6); Base Models: HP Smart Array P400/256MB Controller (RAID 0/1/1+0/5) Available upgrades: 512MB battery-backed write cache (BBWC) or standalone battery for RAID 0/1/1+0/5/6; Entry Models: HP Smart Array E200/64MB Controller (RAID 0/1/1+0) Available upgrades: 128MB battery-backed write cache (BBWC) for RAID 0/1/1+0/5
Hard disk drive type No hard disk drive in standard configuration
Storage controllers
Hard disk controller HP Smart Array P400/256MB BBWC Controller (RAID 0/1/1+0/5)
Memory
Internal memory 2 GB (2 x 1 GB) Standard Memory
Maximum internal memory 64 GB
Internal memory type PC2-5300 Fully Buffered DIMMs (DDR2-667) with 4:1 and 2:1 interleaving available (interleaving requires identical DIMMs)
Memory slots 8 DIMM slots
Memory upgrade 32 (8 x 4)
Optical drive
Optical drive type DVD-RW
Video
Maximum graphic adapter memory 32 MB
Graphic adapter ATI ES1000
Video card resolution 1280 x 1024 x 16 M color
Video RAM 32 MB SDRAM Video Memory
Video modes resolution 16 bit color: maximum resolution of 1600 x 1200; 32 bit color: maximum resolution of 1280 x 1024 pixels
Networking
Networking features Two embedded NC373i Multifunction Gigabit Network Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI through an optional Licensing Kit
Connectivity
I/O ports Serial - 1; Pointing Device (Mouse) - 1; Graphics - 1; Keyboard - 1; VGA - 2 (1 front, 1 back); Network RJ-45 - 2; iLO 2 remote management port - 1; USB 2.0 ports - 5 (2 front, 2 back, 1 internal)
Expansion slots 4x PCI-Express, optional mixed PCI-X / PCI-Express configurations available
Energy management
Power supply type 800 Watt, CE Mark Compliant (Hot Plug AC Redundant Power Supply)
Power availability 800/850/1000 W
Power requirements 100 to 132 VAC, 200 to 240 VAC; 50/60 Hz
Power management 800 Watt, CE Mark Compliant (Hot Plug AC Redundant Power Supply)
Weight & dimensions
Dimensions W x D x H 44.54 x 66.07 x 8.59 cm
Weight 20410 g
Environmental conditions
Storage temperature range (T-T) -30-60 °C
Non-operating relative humidity (non-condensing) 5-95 %
Operating relative humidity range 10-90 %
Operating temperature range (T-T) 10 - 35 °C
Relative humidity 10-90 %
Storage relative humidity range 5-95 %
Operating altitude 3050 m
Certificates
Compliance industry standards ACPI 2.0 Compliant; PCI 2.2 Compliant; WOL Support; Microsoft® Logo certifications; USB 2.0 Support
Operating system/software
Compatible operating systems Microsoft® Windows® Server 2000; Microsoft® Windows® Server 2003; Microsoft® Windows® Small Business Server 2003, R2; Microsoft® Windows® Server 2008; Novell NetWare; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; SCO UnixWare, OpenServer; Citrix XenServer virtualization software; VMware Virtualization Software; Solaris 10 32/64-bit
Remote management software Integrated Lights-Out 2
Management features
Manageability features HP Systems Insight Manager; SmartStart; Management Agent; Redundant ROM; Remote Flash ROM; ROM-Based Setup Utility (RBSU); Integrated Management Log; Automatic Server Recovery (ASR); Dynamic Sector Repairing (with Smart Array controller); Drive Parameter Tracking (with Smart Array controller); Hot Spare Boot; Pre-Failure Warranty (covers processors, SAS hard drives and memory)
Security management description Power-on password; Keyboard password; Diskette drive control; Diskette boot control; QuickLock, Network Server Mode; Parallel and serial interface control; Administrator's password
Technical details
Chassis type Rack (2U)
Internal mass storage Hot Plug SAS: 1.168 TB (8 x 146 GB) with standard internal hot plug SFF SAS drive cage
Rack mounting The HP ProLiant DL380 quick deploy rail system provides tool-free support for racks with square or round mounting holes (including Compaq/HP 7000, 9000, 10000 and HP series), with an adjustment range of 24" - 36". The ambidextrous cable management arm can be mounted on either the left or right side for improved cable management.
Form factor 2U
Size 3.38 x 17.54 x 26.01 "
Acoustic pressure emissions 44 dB
Acoustic power emissions 6.1 B(A)
Drive bays 8 small form factor (SFF) hot-plug drive bays to support Serial-attached SCSI (SAS) and Serial ATA (SATA) drives
Diskette drive None Standard
Technical features Storage Controller: Performance Models: HP Smart Array P400/512MB BBWC Controller (RAID 0/1/1+0/5/6); High Efficiency and Base Models: HP Smart Array P400/256MB Controller (RAID 0/1/1+0/5); Entry Models: HP Smart Array E200/64MB Controller (RAID 0/1/1+0)
Processors: -Dual-Core and Quad-Core Intel® Xeon® processors for blazing performance; systems support up to 2 processors (2 processors standard on all Performance models); -Preconfigured Performance models save valuable deployment time at a discounted bundle price; -Intel® 5000P chipset
Redundancy: Fully redundant hot plug fans (N+1); Hot plug power supply with optional redundancy (Included in Performance models)
Storage Controller: -Performance Models: Smart Array P400 Controller with 512MB battery-backed write cache (RAID 0/1/1+0/5/6); -Base Models: Smart Array P400 Controller with 256MB cache (RAID 0/1/1+0/5); -Entry Models: Smart Array E200 Controller with 64MB cache (RAID 0/1/1+0)
Internal Drive Support: (8) small form factor (SFF) hot-plug drive bays
Non-operating altitude 9144 m
Processor core available Quad
UNSPSC-code 43211501
Data protection features Advanced ECC; Mirrored Memory; Online Spare
Weight 60 lb
Maximum (all hard drives, power supply, and processor installed)
Half-height bays quantity 1
Standard storage connection Hot plug 2.5-inch SAS; Hot plug 2.5-inch SATA
Tape or Disk Drives (range) 8
46 offers, from 810.85