IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > servers > HP 458236-425

ProLiant DL360 G5 Intel® Xeon® E5405 Quad Core Processor 2 GHz 12MB 2GB 1P SAP400 CD-RW/DVD-ROM Combo Rack Server

Brand: HP
Product code: 458236-425
EAN/UPC code: 0883585421954
Category: servers 
Release date: 29 Nov 2007
Info modified on: 20 Nov 2008 21:29:38
Warranty: Warranty standard statement: 3 year Parts, 3 year Labor, 3-year on-site support
Combining concentrated 1U compute power, integrated Lights-Out management, and essential fault tolerance, the DL360 is optimized for space constrained data center installations.
458236-425 HP
3k

Combining concentrated 1U compute power, integrated Lights-Out management, and essential fault tolerance, the DL360 is optimized for space constrained installations. Quad-core and Dual-core Xeon processors, DDR2 Fully Buffered DIMMs, Serial Attached SCSI (SAS) and PCI Express technology provide a high performance system ideal for the full range of scale out applications. What's more, the DL360 G5 ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 2000 MHz
Processor family Intel® Xeon® E5405 Quad Core Processor 2 GHz
Number of processors installed 1 pcs
Processor upgrade Up to 2 processors supported
Processor Intel® Xeon®
Chipset Intel® 5000P chipset
Processor front side bus 1066/1333 MHz Front Side Bus
1333 MHz
Processors compatible Quad-Core Intel® Xeon® Processor X5460 (3.16 GHz, 120 Watts, 1333 Front Side Bus (FSB)); Quad-Core Intel® Xeon® Processor X5450 (3.0 GHz, 120 Watts, 1333 FSB); Quad-Core Intel® Xeon® Processor E5450 (3.00 GHz, 80 Watts, 1333 FSB); Quad-Core Intel® Xeon®
L2 cache 12 MB
Cache internal 12 MB (2 x 6 MB) Level 2 cache
12MB (2 x 6MB) Level 2 cache (5400 sequence); 8MB (2 x 4MB) Level 2 cache (5300 sequence); 6MB (1x 6MB) Level 2 cache (5200 sequence); 4MB (1 x 4MB) Level 2 cache (5100 sequence); 4MB (2 x 2MB) Level 2 cache (5000 sequence)
Multi processor capable description Upgradeable to quad or dual processing; Future upgradeable to Xeon® Series 5400/5300 Quad-Core, or 5200/5100 Dual-Core processors
Disk drive
Disk subsystem controller Performance Models: HP Smart Array P400i/256MB BBWC Controller (RAID 0/1/1+0/5/6) Available upgrades: 512MB memory battery-backed write cache (BBWC) module for RAID 0/1/1+0/5/6; Base Models: HP Smart Array P400i/256MB Controller (RAID 0/1/1+0/5) Available
Hard disk drive type No hard disk drive in standard configuration
Storage controllers
Hard disk controller HP Smart Array P400i/256MB Controller (RAID 0/1/1+0/5) 512MB BBWC or BBWC optional upgrades
RAID levels 0, 1, 1+0, 5
Memory
Internal memory 2 GB (2 x 1 GB) Standard Memory
Internal memory type PC2-5300 Fully Buffered DIMMs (DDR2-667); 4:1 interleaving; memory mirroring; online spare
Maximum internal memory 32 GB
Memory slots 8 DIMM slots
Memory layout 2 x 1024 MB
Memory upgrade 32 (8 x 4)
Optical drive
Optical drive type Optional DVD-ROM, DVD/CD-RW Combo (standard in performance models), DVD-RW, or Slimline floppy drive
CD-RW/DVD-ROM Combo
Video
Maximum graphic adapter memory 32 MB
Graphic adapter ATI ES1000
Video card resolution 1280 x 1024 x 16 M colors
Video RAM 32 MB video standard
Video modes resolution 16 bit color: maximum resolution of 1600 x 1200; 32 bit color: maximum resolution of 1280 x 1024 pixels
Video card features Integrated ATI ES1000
1280 x 1024 x 16 M colors
Networking
Networking features Two embedded NC373i Multifunction Gigabit Network Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI through an optional Licensing Kit
Connectivity
PS/2 ports quantity 2
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 2
Serial ports quantity 1
USB 2.0 ports quantity 3
I/O ports Keyboard: 1; Mouse: 1; Serial: 1; Video: 1; USB 2.0 Ports:4 total - 2 rear, 1 front, 1 internal; Network RJ-45: 2; iLO 2 remote management port: 1
Keyboard: 1; Mouse: 1; Serial: 1; Video: 1; USB 2.0 Ports: 2 rear, 1 front, 1 internal; Network RJ-45: 2; iL
Expansion slots Two PCI-Express expansion slots: (1) full-length, full-height slot; (1) low-profile slot; Front or rear accessible video port
Energy management
Power supply type 700 W, Optional (1+ 1 redundant) power supply
Power availability Rated Steady-State Power: 700 W
Power requirements 90 - 132 VAC, 180 - 264 VAC; 47 to 63 Hz
Power management 700 W, Optional (1+ 1 redundant) power supply
Power supply 700 W
Weight & dimensions
Dimensions W x D x H 42.62 x 70.49 x 4.32 cm
Weight 12470 g
Environmental conditions
Storage temperature range (T-T) -30-60 °C
Non-operating relative humidity (non-condensing) 5-95 %
Operating relative humidity range 10-90 %
Operating temperature range (T-T) 10-35 °C
Relative humidity 10-90 %
Storage relative humidity range 5-95 %
Environmental conditions
Operating altitude 3,050 m
Certificates
Compliance industry standards ACPI 1.0b Compliant; PCI 2.2 Compliant; WOL Support; Microsoft® Logo certifications; PXE Support; USB 1.1 and 2.0 Compliant
Operating system/software
Compatible operating systems Microsoft® Windows® 2000 Server; Microsoft® Windows® 2003 Server; Microsoft® Windows® Small Business Server 2003/R2; Novell NetWare; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; SCO UnixWare, OpenServer; VMware Virtualization Software; Solaris
Remote management software Integrated Lights-Out (iLO 2) Management 2
Management features
Manageability features HP Systems Insight Manager; SmartStart, ROM-Based Setup Utility (RBSU); Remote-Flash Redundant ROM; Integrated Management Log (IML); Server Health logging; Automatic Server Recovery-2 (ASR-2); System Insight Display (SID); Dynamic sector repairing and dri
Security management description Power-on password; Keyboard password; Diskette drive control; Diskette boot control; QuickLock, Network Server Mode; Removable CD and Diskette Drive Assembly; Serial interface control; Administrator's password; Disk configuration lock; Integrated Lights-O
Technical details
Chassis type Rack (1U)
Internal mass storage Hot Plug Serial Attached SCSI (SAS): 876 GB SAS (6 x 146 GB SAS); Hot Plug Serial ATA (SATA): 720 GB SATA (6 x 120 GB SATA)
Rack mounting The HP ProLiant DL360 quick deploy rail system provides tool-free support for racks with square or round mounting holes (including Compaq/HP 7000*, 9000, 10000 and HP series) with an adjustment range to fit a rack depth of 21.25" to 37.75".
Form factor 1U
Size 1.7 x 16.78 x 27.75 "
Acoustic pressure emissions 50 dB(A)
Acoustic power emissions 6.6 B/A
Drive bays Up to 6 SAS/SATA hot plug drive bays
Diskette drive
Technical features Processors: Up to (2) Quad-Core or Dual-Core Intel® Xeon® processor 5000 sequence; Up to (2) Quad-Core Intel Xeon processor 5400/5300 sequence; Up to (2) Dual-Core Intel® Xeon® processor 5200 sequence; Intel 5000P chipset supporting up to a 1333MHz front-
Non-operating altitude 9144 m
Processor core available Dual or Quad
Quad
UNSPSC-code 43211501
Half-height bays quantity 1
Data protection features Advanced ECC; Mirrored Memory; Online Spare
Weight 37 lb
Maximum (all hard drives, power supplies, and processors installed)
Standard storage connection Hot plug SFF SAS; Hot plug SFF SATA
Tape or Disk Drives (range) 6
47 offers, from 948.89