|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2000 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel® Xeon® E5405 Quad Core Processor 2 GHz
|
|
Number of processors installed
|
|
Number of processors and support for multi-processing available with the product
1
|
|
Processor upgrade
|
|
Description of processor upgrades available for this product; including manufacturer; coined name; method where applicable; and optional phrase regarding future support
Up to 2 processors supported
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel® Xeon®
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
Intel® 5000P chipset
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
1066/1333 MHz Front Side Bus 1333 MHz
|
| Processors compatible |
Quad-Core Intel® Xeon® Processor X5460 (3.16 GHz, 120 Watts, 1333 Front Side Bus (FSB)); Quad-Core Intel® Xeon® Processor X5450 (3.0 GHz, 120 Watts, 1333 FSB); Quad-Core Intel® Xeon® Processor E5450 (3.00 GHz, 80 Watts, 1333 FSB); Quad-Core Intel® Xeon® |
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
12 MB
|
|
Cache internal
|
|
Actual internal (L1) cache memory; expressed in bytes
12 MB (2 x 6 MB) Level 2 cache 12MB (2 x 6MB) Level 2 cache (5400 sequence); 8MB (2 x 4MB) Level 2 cache (5300 sequence); 6MB (1x 6MB) Level 2 cache (5200 sequence); 4MB (1 x 4MB) Level 2 cache (5100 sequence); 4MB (2 x 2MB) Level 2 cache (5000 sequence)
|
|
Multi processor capable description
|
|
Description of the multi-processor capabilities of the product; including dual or quad support and relevant supporting technologies
Upgradeable to quad or dual processing; Future upgradeable to Xeon® Series 5400/5300 Quad-Core, or 5200/5100 Dual-Core processors
|
| Disk subsystem controller |
Performance Models: HP Smart Array P400i/256MB BBWC Controller (RAID 0/1/1+0/5/6) Available upgrades: 512MB memory battery-backed write cache (BBWC) module for RAID 0/1/1+0/5/6; Base Models: HP Smart Array P400i/256MB Controller (RAID 0/1/1+0/5) Available |
| Hard disk type |
No hard disk drive in standard configuration |
|
Hard disk controller
|
|
Hard drive controller characteristics including type
HP Smart Array P400i/256MB Controller (RAID 0/1/1+0/5) 512MB BBWC or BBWC optional upgrades
|
| RAID levels |
0, 1, 1+0, 5 |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
2 GB (2 x 1 GB) Standard Memory
|
| Internal memory type |
PC2-5300 Fully Buffered DIMMs (DDR2-667); 4:1 interleaving; memory mirroring; online spare |
| Maximum internal memory |
32 GB |
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
8 DIMM slots
|
|
Memory layout
|
|
Describe how memory is plugged on the motherboard
2 x 1024 MB
|
|
Memory upgrade
|
|
Memory upgrades for the product; including size; type; and expansion method
32 (8 x 4)
|
|
Optical drive type
|
|
Type of the optical drive
Optional DVD-ROM, DVD/CD-RW Combo (standard in performance models), DVD-RW, or Slimline floppy drive CD-RW/DVD-ROM Combo
|
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
32 MB
|
| Graphic adapter |
ATI ES1000 |
|
Video card resolution
|
|
Video resolution and refresh rates supported by the graphic resolution
1280 x 1024 x 16 M colors
|
|
Video RAM
|
|
Video RAM installed in this configuration; expressed in bytes and type of memory
32 MB video standard
|
| Video modes resolution |
16 bit color: maximum resolution of 1600 x 1200; 32 bit color: maximum resolution of 1280 x 1024 pixels |
| Networking features |
Two embedded NC373i Multifunction Gigabit Network Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI through an optional Licensing Kit |
|
PS/2 ports quantity
|
|
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
|
| VGA (D-Sub) ports quantity |
1 |
| Ethernet LAN (RJ-45) ports quantity |
2 |
| Serial ports quantity |
1 |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
3
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
Keyboard: 1; Mouse: 1; Serial: 1; Video: 1; USB 2.0 Ports:4 total - 2 rear, 1 front, 1 internal; Network RJ-45: 2; iLO 2 remote management port: 1 Keyboard: 1; Mouse: 1; Serial: 1; Video: 1; USB 2.0 Ports: 2 rear, 1 front, 1 internal; Network RJ-45: 2; iL
|
|
Expansion slots
|
|
List of I/O expansion card slots; including quantity of each
Two PCI-Express expansion slots: (1) full-length, full-height slot; (1) low-profile slot; Front or rear accessible video port
|
|
Power supply type
|
|
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
700 W, Optional (1+ 1 redundant) power supply
|
|
Power availability
|
|
Power availability of the system; expressed in watts and type of current
Rated Steady-State Power: 700 W
|
| Power requirements |
90 - 132 VAC, 180 - 264 VAC; 47 to 63 Hz |
| Power management |
700 W, Optional (1+ 1 redundant) power supply |
| Power supply |
700 W |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
42.62 x 70.49 x 4.32 cm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
12470 g
|
| Storage temperature range (T-T) |
-30-60 °C |
|
Non-operating relative humidity (non-condensing)
|
|
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
5-95 %
|
| Operating humidity range |
10-90 % |
| Operating temperature range (T-T) |
10-35 °C |
| Relative humidity |
10-90 % |
| Storage humidity |
5-95 % |
| Operating altitude |
3,050 m |