|
Processor clock speed
|
|
2330 MHz
|
|
Processor family
|
|
Intel® Xeon® 3065 Dual Core Processor 2.33 GHz
|
|
Number of processors installed
|
|
1 pcs
|
|
Processor
|
|
Intel Xeon Dual-Core 3065
|
|
Chipset
|
|
Intel® 3200 Chipset
|
|
Processor front side bus
|
|
1333 MHz
|
|
L2 cache
|
|
4 MB
|
|
Cache internal
|
|
1 x 4 MB Level 2 cache 12 MB Level 2 cache - Xeon X3370, X3360; 8 MB Level 2 cache - Xeon X3220, X3210; 6 MB Level 2 cache - Xeon X3330, E3120, E3110; 3 MB Level 2 cache - Core2 E7400; 2 MB Level 2 cache - Pentium E5200; 1 MB Level 2 cache - Pentium E2160; 512KB Level 2 cache - Celeron 440, 420 MB
|
|
Total storage capacity
|
|
250 GB
|
|
Hard disk rotational speed
|
|
7200 RPM
|
| Hot-swap (HS) hard disks |
 |
| Hard disk interface |
Serial ATA |
| Hard disk size |
3.5 " |
| Hard disk drive type |
250 GB SATA Non Hot Plug 3.5" Hard Drive |
|
Hard disk controller
|
|
HP Embedded 6 Port SATA Controller with embedded RAID (4 ports for HDD)
|
|
Internal memory
|
|
1 GB (1 x 1 GB) Standard Memory
|
| Internal memory type |
PC2-6400 unbuffered DDR2 ECC 800MHz |
|
Memory slots
|
|
4 DIMM slots
|
| Maximum internal memory |
8 GB |
|
ECC
|
|
|
|
Memory layout
|
|
1 x 1024 MB
|
| Memory clock speed |
800 MHz |
|
Optical drive type
|
|
DVD-RW
|
|
Maximum graphic adapter memory
|
|
32 MB shared
|
| Graphic adapter |
Integrated Graphics Controller |
|
Video RAM
|
|
32 MB SDRAM Video Memory
|
| Video modes resolution |
1600 x 1200 x 16M resolution |
|
Video card features
|
|
Integrated Graphics Controller
|
| Networking features |
Embedded NC105i PCI Express Gigabit Ethernet Server Adapter |
|
PS/2 ports quantity
|
|
2
|
| VGA (D-Sub) ports quantity |
1 |
| Ethernet LAN (RJ-45) ports quantity |
1 |
| Serial ports quantity |
1 |
|
USB 2.0 ports quantity
|
|
6
|
|
I/O ports
|
|
Parallel - 0; Serial - 1; Pointing Device (Mouse, PS2) - 1; Graphics - 1; Keyboard (PS2) - 1; USB - 8 total (4 rear, 2 front panel, 2 internal (one for USB Tape connectivity)); Network RJ-45 (Ethernet) - 1; Management: HP ProLiant G5 Lights-Out 100c Remote Management port (Optional)
|
|
Expansion slots
|
|
Expansion Slots: Slot 1: PCI 32-bit/33MHz at 3.3V; Slot 2: PCI-Express x8 connector with x1 link; Slot 3: PCI-Express x8 connector with x1 link; Slot 4: PCI-Express X8 connector with x8 link
|
| Redundant power supply (RPS) support |
 |
|
Power supply type
|
|
365 Watts Power Supply
|
|
Power availability
|
|
365 Watts (at 100 VAC), 365 Watts (at 200 VAC)
|
| Power requirements |
90 to 132 VAC, 180 to 264 VAC; 47 to 63 Hz 365 Watts Power Supply |
| Power supply |
365 W |
|
Dimensions W x D x H
|
|
17.5 x 42.6 x 36.7 cm
|
|
Weight
|
|
10800 g
|
| Depth |
426 mm |
|
Height
|
|
367 mm
|
| Width |
175 mm |
| Storage temperature range (T-T) |
-30-60 °C |
| Operating relative humidity range |
10-90 % |
| Operating temperature range (T-T) |
10 - 35 °C |
| Storage relative humidity range |
5-95 % |
| Operating altitude |
3050 m |
|
Compliance industry standards
|
|
ACPI V3.0a Compliant; PCI 2.3 Compliant; PXE Support; WOL Support; IPMI 2.0 compliance
|