|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2330 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel® Xeon® 3065 Dual Core Processor 2.33 GHz
|
|
Number of processors installed
|
|
Number of processors and support for multi-processing available with the product
1 processor
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel® Xeon®; Intel® Pentium®; Intel® Celeron®
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
Intel® 3200 Chipset
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
1333/1066/800 MHz Front Side Bus 1333 MHz
|
| Processors compatible |
Quad-Core Intel® Xeon® 3220 (2.40 GHz, 1066 FSB,8M); Quad-Core Intel® Xeon® 3210 (2.13 GHz, 1066 FSB,8M); Dual-Core Intel® Xeon® 3075 (2.66 GHz, 1333 FSB, 4M); Dual-Core Intel® Xeon® 3065 (2.33 GHz, 1333 FSB, 4M); Dual-Core Intel® Core 2 E4400 (1.80 GHz, |
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
4 MB
|
|
Cache internal
|
|
Actual internal (L1) cache memory; expressed in bytes
1 x 4 MB Level 2 cache 1 x 8 MB Level 2 cache (Xeon 3200 sequence); 1 x 4 MB Level 2 cache (Xeon 3000 sequence); 1 x 2 MB Level 2 cache (Core 2 4000 sequence); 1 x 1 MB Level 2 cache (Pentium 2100 sequence); 512 KB Level 2 cache (Celeron D)
|
| Number of hard drives installed |
1 |
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 7,200 rpm Drive (SATA models); 15,000 rpm Drive (SAS models)
|
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
250 GB
|
| Hard disk interface |
Serial ATA |
| Hard disk size |
3.5 " |
| Disk subsystem controller |
SATA Models: Integrated 6 port SATA controller with embedded RAID (4 available for Hard Disks); SAS Models: HP SC40Ge Host Bus Adapter with RAID 0, 1, 1+0 support |
| Hard disk type |
160 GB SATA 7200 rpm Drive; 72 GB SAS 15,000 rpm Drive 250 GB SATA Non Hot Plug 3.5" Hard Drive |
|
Hard disk controller
|
|
Hard drive controller characteristics including type
HP Embedded 6 Port SATA Controller with embedded RAID (4 ports for HDD)
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
1 GB (1 x 1 GB) Standard Memory
|
| Internal memory type |
PC2-6400 unbuffered DDR2 ECC 800MHz |
| Maximum internal memory |
8 GB |
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
4 DIMM slots
|
|
ECC
|
|
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
|
|
Memory layout
|
|
Describe how memory is plugged on the motherboard
1 x 1024 MB
|
|
Optical drive type
|
|
Type of the optical drive
SATA DVD-ROM Drive DVD-RW
|
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
8 MB
|
| Graphic adapter |
Integrated Graphics Controller |
|
Video RAM
|
|
Video RAM installed in this configuration; expressed in bytes and type of memory
8 MB SDRAM Video Memory
|
| Video modes resolution |
1600 x 1200 x 16 Bit Colors |
| Networking features |
Embedded NC105i PCIe Gigabit Server Adapter |
|
PS/2 ports quantity
|
|
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
|
| VGA (D-Sub) ports quantity |
1 |
| Ethernet LAN (RJ-45) ports quantity |
1 |
| Serial ports quantity |
1 |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
6
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
Parallel - 0; Serial - 1; Pointing Device (Mouse, PS2) - 1; Graphics - 1; Keyboard (PS2) - 1; USB - 8 total (4 rear, 2 front panel, 2 internal (one for USB Tape connectivity)); Network RJ-45 (Ethernet) - 1; Management: Optional Lights-Out 100c Remote Mana
|
|
Expansion slots
|
|
List of I/O expansion card slots; including quantity of each
Expansion Slots: Slot 1: 32-bit/33MHz PCI at 3.3V slot; Slot 2, 3: PCI-Express x8 connector with x1 link; Slot 4: PCI-Express X8 connector with x8 link
|
|
Power supply type
|
|
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
365 Watts Power Supply
|
|
Power availability
|
|
Power availability of the system; expressed in watts and type of current
365 Watts (at 100 VAC), 365 Watts (at 200 VAC)
|
| Power requirements |
90 to 132 VAC, 180 to 264 VAC; 47 to 63 Hz |
| Power management |
365 Watts Power Supply |
| Power supply |
365 W |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
17.5 x 42.6 x 36.7 cm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
10.8 kg
|
| Depth |
426 mm |
|
Height
|
|
Height of the product
367 mm
|
| Width |
175 mm |
| Storage temperature range (T-T) |
-30-60 °C |