IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > servers > HP 455948-425

ProLiant ML110 G5 Special Tower Server

Brand: HP
Product code: 455948-425
EAN/UPC code: 0883585357819
Product family: %%family_name%%
Category: servers 
Servers are extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Release date: 29 Nov 2007
Info modified on: 30 Jun 2009 11:20:03
Warranty: Service & support options: HP Care Pack services include coverage for the HP branded hardware options qualified for the server that are purchased at the same time or afterward and internal to the enclosure. It also includes the 22" and smaller external monitors and tower UPS options up to 3kVA. These items will be covered at the same service level and for the same coverage period as the server. Coverage of UPS Battery is not included and standard warranty terms & conditions apply. For servers or storage systems installed within a rack, service also covers all HP qualified rack options installed within the same rack. To fully capitalize on your HP ProLiant servers' capabilities requires a service partner who thoroughly understands your server technology and systems environment. HP Services, an industry leader in provision of multi vender support solutions provides a range of support services designed to meet the varying needs of business. Whether an SMB or large global corporation HP has a ProLiant server support offer to help you speedily deploy and maximize system uptime. Recommended Service – Simplify ProLiant solution implementation, maintenance and management: Support Service – 3 Year, 9x5 Next Business Day coverage, excluding HP holidays only; Deployment Service – Hardware Installation only; Enhanced Service – Optimize service level to increase IT performance and availability: Support Service – 3 Year 13x5 Same Business Day, 4-Hour response coverage; Deployment Service – Installation and Start-up only
Warranty: 1 year Parts, 1 year Labor, 1-year on-site support
 PDF specs

Intel Xeon Dual-Core 3065 (2.33GHz, 4MB, 1333MHz), 1GB (1 x 1GB) DDR2 ECC 800MHz, 250GB SATA Non Hot Plug 3.5" 7200 rpm, DVD-RW, Micro ATX Tower
455948-425 HP
71k

You have better things to do than worry about file storage. You’re juggling multiple interfaces, security concerns, and shrinking backup windows - all while your users demand more storage space. You need affordable file storage that you can fit in a small space, and you need it soon. An ML110 G5 Storage Server is the fast and easy way to add tower-based networked file storage to your small or remote ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2330 MHz
Processor family
The processor serie to which the processor belongs.
Intel® Xeon® 3065 Dual Core Processor 2.33 GHz
Number of processors installed
Number of processors and support for multi-processing available with the product
1 pcs
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Xeon Dual-Core 3065
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
Intel® 3200 Chipset
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
1333 MHz
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
4 MB
Cache internal
Actual internal (L1) cache memory; expressed in bytes
1 x 4 MB Level 2 cache
12 MB Level 2 cache - Xeon X3370, X3360; 8 MB Level 2 cache - Xeon X3220, X3210; 6 MB Level 2 cache - Xeon X3330, E3120, E3110; 3 MB Level 2 cache - Core2 E7400; 2 MB Level 2 cache - Pentium E5200; 1 MB Level 2 cache - Pentium E2160; 512KB Level 2 cache - Celeron 440, 420 MB
Disk drive
Total storage capacity
Total storage capacity in Gigabyte (1 billion bytes).
250 GB
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hot-swap (HS) hard disks
Hard disk interface Serial ATA
Hard disk size 3.5 "
Hard disk drive type 250 GB SATA Non Hot Plug 3.5" Hard Drive
Storage controllers
Hard disk controller
Hard drive controller characteristics including type
HP Embedded 6 Port SATA Controller with embedded RAID (4 ports for HDD)
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
1 GB (1 x 1 GB) Standard Memory
Internal memory type PC2-6400 unbuffered DDR2 ECC 800MHz
Memory slots
Number and type of memory expansion slots; including connector and memory module descriptions
4 DIMM slots
Maximum internal memory 8 GB
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Memory layout
Describe how memory is plugged on the motherboard
1 x 1024 MB
Memory clock speed 800 MHz
Optical drive
Optical drive type
Type of the optical drive
DVD-RW
Video
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
32 MB shared
Graphic adapter Integrated Graphics Controller
Video RAM
Video RAM installed in this configuration; expressed in bytes and type of memory
32 MB SDRAM Video Memory
Video modes resolution 1600 x 1200 x 16M resolution
Video card features
Video graphic features of the graphic solution
Integrated Graphics Controller
Networking
Networking features Embedded NC105i PCI Express Gigabit Ethernet Server Adapter
Connectivity
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
Serial ports quantity 1
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
6
I/O ports
An interface on a device to which you can connect another device.
Parallel - 0; Serial - 1; Pointing Device (Mouse, PS2) - 1; Graphics - 1; Keyboard (PS2) - 1; USB - 8 total (4 rear, 2 front panel, 2 internal (one for USB Tape connectivity)); Network RJ-45 (Ethernet) - 1; Management: HP ProLiant G5 Lights-Out 100c Remote Management port (Optional)
Expansion slots
List of I/O expansion card slots; including quantity of each
Expansion Slots: Slot 1: PCI 32-bit/33MHz at 3.3V; Slot 2: PCI-Express x8 connector with x1 link; Slot 3: PCI-Express x8 connector with x1 link; Slot 4: PCI-Express X8 connector with x8 link
Energy management
Redundant power supply (RPS) support
Power supply type
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
365 Watts Power Supply
Power availability
Power availability of the system; expressed in watts and type of current
365 Watts (at 100 VAC), 365 Watts (at 200 VAC)
Power requirements 90 to 132 VAC, 180 to 264 VAC; 47 to 63 Hz
365 Watts Power Supply
Power supply 365 W
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
17.5 x 42.6 x 36.7 cm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
10800 g
Depth 426 mm
Height
Height of the product
367 mm
Width 175 mm
Environmental conditions
Storage temperature range (T-T) -30-60 °C
Operating relative humidity range 10-90 %
Operating temperature range (T-T) 10 - 35 °C
Storage relative humidity range 5-95 %
Operating altitude 3050 m
Certificates
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
ACPI V3.0a Compliant; PCI 2.3 Compliant; PXE Support; WOL Support; IPMI 2.0 compliance
Operating system/software
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows® Server 2003 Web edition; Microsoft® Windows® Server 2003 Standard Edition (x86 and x64); Microsoft® Windows® Server 2003 Enterprise Edition (x86 and x64); Microsoft® Windows® 2003 Small Business Edition; Microsoft® Windows® Server 2003 R2 Standard Edition (x86 and x64); Microsoft® Windows® Server 2003 R2 Enterprise Edition (x86 and x64); Microsoft® Windows® Small Business Server 2003 R2; Microsoft® Windows® Server 2008 Web Edition; Microsoft® Windows® Server 2008 Standard Edition (x86 and x64); Microsoft® Windows® Server 2008 Enterprise Edition (x86 and x64); Microsoft® Windows® Server 2008 Small Business Edition (x86 and x64); Red Hat Enterprise Linux; SUSE Linux Enterprise Server; Netware
Management features
Manageability features
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version"
Standard Lights Out 100 1PMI 2.0 reporting; Optional HP ProLiant 100 G5 Lights-Out 100c Remote Management Card; Standard HP ProLiant ML110 G5 Easy Set-Up CD
Security management description
Description of security management characteristics of the product
Power-on password; Setup password; USB lock
Technical details
Chassis type
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Micro ATX Tower
Internal mass storage Maximum 2 TB (4 x 500 GB) SATA
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1; expressed in decibels
SATA: 26 dB(A); SAS: 34 dB(A)
Acoustic power emissions
Level of sound power per ISO 9296; expressed in bels
SATA: 4.2 B(A); SAS: 5.2 B(A)
Drive bays Four 3.5" Non Hot Plug SATA
Non-operating altitude 9144 m
Technical features Network Controller: Embedded NC105i PCI Express Gigabit Ethernet Server Adapter
Internal Drive Support: 4 HDD Support: 3.0TB SATA max storage (4 x 750 GB HDD); 1.8TB SAS max storage (4 x 450GB HDD)
Expansion Slots: Slot 1: PCI 32-bit/33MHz at 3.3V; Slot 2: PCI-Express x8 connector with x1 link; Slot 3: PCI-Express x8 connector with x1 link; Slot 4: PCI-Express X8 connector with x8 link
Processor: Intel® Xeon® processor 3300 series; Intel® Xeon® processor 3200 series; Intel® Xeon® processor 3100 series; Intel® Core™ 2 Duo processor 7000 series; Intel® Pentium® processor 5000 series; Intel® Pentium® processor 2000 series; Intel® Celeron® processor 400 series
Management: Standard Lights Out 100 IPMI 2.0 reporting; Optional HP ProLiant 100 G5 Lights Out 100c Remote Management Card; Standard HP ProLiant ML110 G5 Easy Set-up CD
Form Factor: Micro ATX tower (4U)
USB Ports: 8 total USB ports; 2 Front; 4 Rear; 2 internal (one for tape, one for Standard USB device)
Memory: 512 MB or 1GB Standard/8GB Maximum of PC2-6400 Unbuffered DDR2 ECC 800 MHz
Storage Controller: SATA Models: Integrated 6 ports SATA controller with embedded RAID (4 ports available for hard disks). NOTE: Transfer rate: 1.5 and 3 Gb/s SATA; SAS Models: HP SC40Ge Host Bus Adapter with RAID 0, 1 support, FIO. NOTE: When using the SC40Ge with SATA hard drives, 1.5G SATA hard drives are required. NOTE: Transfer rate: 1.5 and 3 Gb/s SATA.
Processor core available Dual
35 offers, from 302.57