IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > servers > HP 445433-421

ProLiant DL320 G5p 3075 2.66GHz Dual Core 1GB Rack Server

Brand: HP
Product code: 445433-421
EAN/UPC code: 0883585032068, 883585032068
Product family: %%family_name%%
Category: servers 
Servers are extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Release date: 17 Nov 2007
Info modified on: 30 Jun 2009 11:20:03
Warranty: 3 year Parts, 1 year Labor, 1-year on-site support
ProLiant DL320 G5p Intel® Xeon® 3075 Dual Core 2.66 GHz, 1 GB PC2-6400 (800MHz) Unbuffered ECC DDR2 SDRAM, 1U Rack
445433-421 HP
11k

The HP ProLiant DL320 G5p Server is an enterprise rack-optimized server at an entry level price. The highly manageable 1 processor, 1U server is ideal for single-application IT infrastructure, web and edge-of-network applications. The remote console and virtual KVM offered by the embedded iLO-2, coupled with the management features of SIM and deployment capabilities of SmartStart and other Proliant ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2660 MHz
Processor family
The processor serie to which the processor belongs.
Intel® Xeon® 3075 Dual Core Processor 2.66 GHz
Number of processors installed
Number of processors and support for multi-processing available with the product
1 pcs
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel® Xeon® 3075
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
1333 MHz
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
Intel® 3210 Chipset
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
4 MB
Multi core type Dual
Cache internal
Actual internal (L1) cache memory; expressed in bytes
4 MB Level 2 cache
12 MB L2 Cache (X3370, X3360 and X3350 series); 8 MB L2 Cache (X3220 and X3210 series); 6 MB L2 Cache (X3330, X3320, E3120 and E3110 series); 4 MB Level 2 cache (3075 and 3065 series); 2 MB Level 2 cache (E4600 and E4400 series); 1 MB Level 2 cache (E2160 series); 512 KB Level 2 cache (440 and 420 series)
Disk drive
Total storage capacity
Total storage capacity in Gigabyte (1 billion bytes).
0 GB
Hot-swap (HS) hard disks
Hard disk interface SAS & SATA
Hard disk drive type No hard drive in standard configuration
Storage controllers
Disk array controller Intel® 82801IR
Hard disk controller
Hard drive controller characteristics including type
Intel® 82801IR Integrated Serial ATA Host Controller
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
Maximum internal memory 8 GB
Internal memory type PC2-6400 (800MHz) Unbuffered ECC DDR2 SDRAM Interleaving optional (Enabled when DIMMs populated in pairs)
Memory slots
Number and type of memory expansion slots; including connector and memory module descriptions
4 DIMM slots
Optical drive
Optical drive type
Type of the optical drive
Optional
Video
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
32 MB
Graphic adapter ATI ES1000
Video RAM
Video RAM installed in this configuration; expressed in bytes and type of memory
32 MB SDRAM Video Memory
Video modes resolution 16 bit color: maximum resolution of 1600 x 1200; 32 bit color: maximum resolution of 1280 x 1024 pixels
Video card features
Video graphic features of the graphic solution
Integrated ATI ES1000
Networking
Networking features Embedded NC326i Dual Port Gigabit Server Adapter
Connectivity
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 2
Serial ports quantity 1
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
5
I/O ports
An interface on a device to which you can connect another device.
Serial - 1; USB 2.0 - 5 (2 front, 1 internal, 2 rear); Graphics - 1 (rear); Keyboard - 1; Mouse - 1; Network RJ-45 - 2 (NIC 1 shared iLO 2 port); iLO 2 remote management port - 1 (optional)
Expansion slots
List of I/O expansion card slots; including quantity of each
Two total slots: (1) Full length PCI Express x8 slot (x8 connector); Can be replaced with a full-length 64-bit /133MHz PCI-X slot; (1) Half-length, low-profile PCI Express x1 slot (x8 connector)
Expansion slots
PCI Express x8 slots 2
Energy management
Redundant power supply (RPS) support
Power supply type
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
Auto-sensing 400-Watt PFC Power Supply, CE Mark Compliant
Power availability
Power availability of the system; expressed in watts and type of current
400 Watts (at 100 VAC), 400 Watts (at 200 VAC)
Power requirements 90 - 132 VAC, 180 - 264 VAC; 47 to 63 Hz
Auto-sensing 400-Watt PFC Power Supply, CE Mark Compliant
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
44.80 x 68.19 x 4.32 cm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
11790 g
Depth 681.9 mm
Height
Height of the product
43.2 mm
Width 448 mm
Environmental conditions
Storage temperature range (T-T) -30-60 °C
Non-operating relative humidity (non-condensing)
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
5 - 95 %
Operating relative humidity range 10-90 %
Operating temperature range (T-T) 10 - 35 °C
Storage relative humidity range 5-95 %
Relative humidity 10 - 90 %
Operating altitude 3050 m
Certificates
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
ACPI 2.0; PCI 3.0 Compliant; PXE Support; WOL Support; Microsoft® Logo certifications; USB 2.0; IPMI 2.0
Operating system/software
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows® Server 2003 (web, standard, and enterprise editions; standard and enterprise editions for 64-bit extensions); Microsoft® Windows® Small Business Server 2003, R2; Microsoft® Windows® Server 2008; Red Hat Enterprise Linux; SUSE Linux Enterprise Server
Management features
Manageability features
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version"
Automatic Server Recovery (ASR); iLO 2 Advanced Pack (optional); HP Systems Insight Manager; Integrated Management Log; Drive Parameter Tracking (with Smart Array Controllers); Dynamic Sector Repairing (with Smart Array Controllers); Pre-Failure Warranty (covers processors, SAS hard drives, and memory); BIOS Serial Console; Front and Rear Unit ID (UID) button/LED
Security management description
Description of security management characteristics of the product
Power-on password; Keyboard password; USB Port control; Removable optical drive assembly (optional); Removable DVD-ROM Drive Assembly (optional); Dedicated iLO2 port (optional); Administrator's password
Technical details
Chassis type
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Rack (1U)
Internal mass storage SAS: 4.0 TB maximum; SATA: 4.0 TB maximum
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1; expressed in decibels
52.07 dB(A)
Acoustic power emissions
Level of sound power per ISO 9296; expressed in bels
6.30 B(A)
Drive bays Up to 4 3.5" LFF SATA (with Optional 4 HDD cage upgrade kit)
Technical features Network Controller: Embedded NC326i Dual Port Gigabit Server Adapter
Internal Drive Support: Up to four 3.5" (Large Form Factor) SATA or SAS hard drives; Two drive cage standard. Optional 4 HDD cage upgrade kit; SAS drives require optional SAS Host Bus Adapter (HBA); Optional hot plug hard drive configuration; oInternal storage capacity of up to 4TB (4 x 1TB SATA hard drives) with optional 4HDD cage; Optional DVD, DVD Combo or DVD-RW drive (depending on 2 or 4 HDD model)
Expansion Slots: Two total slots: (1) Full length PCI Express x8 slot (x8 connector); Can be replaced with a full-length 64-bit /133MHz PCI-X slot; (1) Half-length, low-profile PCI Express x1 slot (x8 connector); USB 2.0 Ports: Up to 5 Total: (2) front; (1) internal (optional); (2) rear accessible ports; Internal USB port (optional) for flexible storage, security, or USB drive key deployment
Processor: Quad-Core Intel® Xeon® 3300 processor sequence; Quad-Core Intel® Xeon® 3200 processor sequence; Dual-Core Intel® Xeon® 3100 processor sequence; Dual-Core Intel® Xeon® 3000 processor sequence; Dual-Core Intel® Core™2 E4600 processor; Dual-Core Intel® Pentium® E2160 processor; Single-Core Intel® Celeron® 440 and 420 processors; Intel® 3210 Chipset with up to 1333MHz Front Side Bus (FSB)
Deployment/Serviceability: Customer Self Repair (CSR): HP products are designed with many CSR parts to minimize repair time and allow for greater flexibility in performing defective parts replacement; Fixed, mounting rails included with all models
Form Factor: 1U (1.70" / 4.32 cm) Rack Mount Chassis; 26.85" (68.20 cm) Deep
Management: HP Insight Control Environment server management software; Integrated Lights-Out 2 featuring Integrated Remote Console with KVM over IP performance over shared network access; HP ProLiant Essentials Foundation Pack, including HP Systems Insight Manager and SmartStart; Front Panel status LEDs including system health and UID
Memory: Supports up to 8 GB of PC2-6400 (800 MHz) Unbuffered DDR2 ECC SDRAM Memory; 4 DIMM sockets
Storage Controller: 4 Port SATA Controller with RAID 0/1 support
Non-operating altitude 9144 m
Processor core available Dual
80 offers, from €658.10