|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2000 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel Xeon X5335 Quad Core 2 GHz
|
|
Number of processors installed
|
|
Number of processors and support for multi-processing available with the product
1 pcs
|
|
Processor upgrade
|
|
Description of processor upgrades available for this product; including manufacturer; coined name; method where applicable; and optional phrase regarding future support
Up to 2 processors supported
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
Intel® 5000P chipset
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
1333 MHz
|
|
Multi processor capable description
|
|
Description of the multi-processor capabilities of the product; including dual or quad support and relevant supporting technologies
Upgradeable to quad or dual processing; Future upgradeable to Xeon® Series 5300 Quad-Core, or 5100 Dual-Core processors
|
|
Cache internal
|
|
Actual internal (L1) cache memory; expressed in bytes
8 (2 x 4) (L2)
|
| Disk subsystem controller |
Performance Models: HP Smart Array P400i/256MB BBWC Controller (RAID 0/1/1+0/5/6) Available upgrades: 512MB memory battery-backed write cache (BBWC) module for RAID 0/1/1+0/5/6; Base Models: HP Smart Array P400i/256MB Controller (RAID 0/1/1+0/5) Available upgrades: 512MB memory battery for battery-backed write cache (BBWC) module for RAID 0/1/1+0/5/6, or battery-backed write cache for RAID 0/1/1+0/5/6; Entry Models: HP Smart Array E200i/64MB Controller (RAID 0/1/1+0) Available upgrades: 128MB memory battery for battery-backed write cache (BBWC) module for RAID 0/1/1+0/5. |
| Hard disk drive type |
No drives included; (4) drive bays active.; (6) bays supported with optional storage cable (PN 399546-B21) |
|
Hard disk controller
|
|
Hard drive controller characteristics including type
HP Smart Array P400i/256MB BBWC Controller
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
2 GB (2 x 1 GB) Standard Memory
|
| Maximum internal memory |
32 GB |
| Internal memory type |
PC2-5300 Fully Buffered DIMMs (DDR2-667); 4:1 interleaving; memory mirroring; online spare |
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
8 DIMM slots
|
|
Memory upgrade
|
|
Memory upgrades for the product; including size; type; and expansion method
32 (8 x 4)
|
|
Optical drive type
|
|
Type of the optical drive
DVD-ROM/CD-RW Combo
|
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
32 MB
|
| Graphic adapter |
ATI ES1000 |
|
Video card resolution
|
|
Video resolution and refresh rates supported by the graphic resolution
1280 x 1024 x 16 M colors
|
| Video modes resolution |
1280 x 1024 x 16M colors |
|
Video RAM
|
|
Video RAM installed in this configuration; expressed in bytes and type of memory
32 MB video standard
|
| Networking features |
Two Embedded NC373i Multifunction Gigabit Server Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI and RDMA through optional ProLiant Essentials Licensing Kits |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
Keyboard: 1; Mouse: 1; Serial: 1; Video: 1; USB 2.0 Ports: 2 rear, 1 front, 1 internal; Network RJ-45: 2; iLO 2 remote management port: 1
|
|
Expansion slots
|
|
List of I/O expansion card slots; including quantity of each
Two PCI-Express expansion slots: (1) full-length, full-height slot; (1) low-profile slot; Front or rear accessible video port
|
|
Power supply type
|
|
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
700 W, Optional (1+ 1 redundant) power supply
|
|
Power availability
|
|
Power availability of the system; expressed in watts and type of current
Rated Steady-State Power: 700 W
|
| Power requirements |
Input voltage 100 to 240 VAC, 50/60 Hz |
| Power management |
700 W, Optional (1+ 1 redundant) power supply |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
42.62 x 70.49 x 4.32 cm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
16780 g
|
| Storage temperature range (T-T) |
-40-70 °C |
|
Non-operating relative humidity (non-condensing)
|
|
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
5-95 %
|
| Operating humidity range |
10-90 % |
| Operating temperature range (T-T) |
10 - 35 °C |
| Storage humidity |
5-95 % |
| Relative humidity |
10-90 % |
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
ACPI 1.0b Compliant; PCI 2.2 Compliant; WOL Support; Microsoft® Logo certifications; PXE Support; USB 1.1 and 2.0 Compliant
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows® 2000 Server; Microsoft® Windows® Server 2003; Novell NetWare; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; Solaris 10 32/64-bit; VMware Virtualization Software
|
| Remote management software |
Integrated Lights-Out (iLO 2) Management 2 |
|
Manageability features
|
|
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version"
HP Systems Insight Manager; SmartStart, ROM-Based Setup Utility (RBSU); Remote-Flash Redundant ROM; Integrated Management Log (IML); Server Health logging; Automatic Server Recovery-2 (ASR-2); System Insight Display (SID); Dynamic sector repairing and drive parameter tracking (with Smart Array controllers); Hot Spare Boot; Power Down Utility; Pre-Failure Warranty (covers processors, as well as SAS hard drives and memory)
|