IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > servers > HP 440886-425

ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack Server

Brand: HP
Product code: 440886-425
EAN/UPC code: 0808736816847
Category: servers 
Release date: 24 Jan 2007
Info modified on: 18 Aug 2008 07:21:39
Warranty: Warranty standard statement: 3 year Parts, 3 year Labor, 3-year on-site support
Introducing HP ProLiant DL380 G5 with Multi-Core Intel® Xeon® processors for improved server responsiveness, enhanced multi-tasking capabilities and improved performance for your most demanding applications and virtualization projects.
440886-425 HP
16k

The HP ProLiant DL380, the world's largest selling server, delivers on its history of design excellence with enterprise-class uptime and manageability, proven 2-way Intel Xeon performance, and 2U density for a variety of rack deployments and applications.

Specs
Alternatives
Options
Processor
Processor clock speed 2000 MHz
Processor family Intel Xeon E5335 Quad Core 2 GHz
Number of processors installed 1 pcs
Processor upgrade Upgradeable to 2 processors
Chipset Intel® 5000P
Processor front side bus 1333 front side bus
Multi processor capable description Upgradeable to 2 processors
Cache internal 8 (2 x 4) (L2)
Disk drive
Disk subsystem controller Performance Models: HP Smart Array P400/512MB BBWC Controller (RAID 0/1/1+0/5/6); Base Models: HP Smart Array P400/256MB Controller (RAID 0/1/1+0/5) Available upgrades: 512MB battery-backed write cache (BBWC) or standalone battery for RAID 0/1/1+0/5/6; Entry Models: HP Smart Array E200/64MB Controller (RAID 0/1/1+0) Available upgrades: 128MB battery-backed write cache (BBWC) for RAID 0/1/1+0/5
Hard disk drive type No hard disk drive in standard configuration
Storage controllers
Hard disk controller HP Smart Array P400/256MB BBWC Controller
Memory
Internal memory 2 GB (2 x 1 GB) Standard Memory
Maximum internal memory 32 GB
Internal memory type PC2-5300 Fully Buffered DIMMs (DDR2-667) with 4:1 and 2:1 interleaving available (interleaving requires identical DIMMs)
Memory slots 8 DIMM slots
Memory upgrade 32 (8 x 4)
Optical drive
Optical drive type CD-RW/DVD-ROM Combo
Video
Maximum graphic adapter memory 32 MB
Graphic adapter ATI ES1000
Video card resolution 1280 x 1024 x 16 M color
Video modes resolution 1280 x 1024 x 16 M color
Video RAM 32 MB SDRAM Video Memory
Networking
Networking features Dual embedded NC373i Multifunction Gigabit Server Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI and RDMA through optional ProLiant Essentials Licensing Kits
Connectivity
I/O ports Serial - 1; Pointing Device (Mouse) - 1; Graphics - 1; Keyboard - 1; VGA - 2 (1 front, 1 back); Network RJ-45 - 2; iLO 2 remote management port - 1; USB 2.0 ports - 5 (2 front, 2 back, 1 internal)
Expansion slots 4x PCI-Express, optional mixed PCI-X / PCI-Express configurations available
Energy management
Power supply type 800 Watt, CE Mark Compliant (Hot Plug AC Redundant Power Supply)
Power availability 800/850/1000 W
Power requirements 100 to 132 VAC, 200 to 240 VAC; 50/60 Hz
Power management 800 Watt, CE Mark Compliant (Hot Plug AC Redundant Power Supply)
Weight & dimensions
Dimensions W x D x H 44.54 x 66.07 x 8.59 cm
Weight 20410 g
Environmental conditions
Storage temperature range (T-T) -30-60 °C
Non-operating relative humidity (non-condensing) 5-95 %
Operating humidity range 10-90 %
Operating temperature range (T-T) 10 - 35 °C
Storage humidity 5-95 %
Relative humidity 10-90 %
Certificates
Compliance industry standards ACPI 2.0 Compliant; PCI 2.2 Compliant; WOL Support; Microsoft® Logo certifications; USB 2.0 Support
Operating system/software
Compatible operating systems Microsoft® Windows® Server 2000; Microsoft® Windows®; Server 2003; Novell NetWare; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; SCO UnixWare, OpenServer; VMware Virtualization Software; Solaris 10 32/64-bit
Management features
Manageability features HP Systems Insight Manager; SmartStart; Management Agent; Redundant ROM; Remote Flash ROM; ROM-Based Setup Utility (RBSU); Integrated Management Log; Automatic Server Recovery (ASR); Dynamic Sector Repairing (with Smart Array controller); Drive Parameter Tracking (with Smart Array controller); Hot Spare Boot; Pre-Failure Warranty (covers processors, SAS hard drives and memory)
Management features
Security management description Power-on password; Keyboard password; Diskette drive control; Diskette boot control; QuickLock, Network Server Mode; Parallel and serial interface control; Administrator's password; Disk configuration lock
Technical details
Chassis type Rack (2U)
Internal mass storage Hot Plug SAS: 1.168 TB (8 x 146 GB) with standard internal hot plug SFF SAS drive cage
Rack mounting The HP ProLiant DL380 quick deploy rail system provides tool-free support for racks with square or round mounting holes (including Compaq/HP 7000, 9000, 10000 and HP series), with an adjustment range of 24" - 36". The ambidextrous cable management arm can be mounted on either the left or right side for improved cable management.
Acoustic pressure emissions 44 dB
Acoustic power emissions 6.1 B(A)
Drive bays 8 small form factor (SFF) hot-plug drive bays to support Serial-attached SCSI (SAS) and Serial ATA (SATA) drives
Diskette drive None Standard
Technical features Processors: -Dual-Core and Quad-Core Intel® Xeon™ processors for blazing performance; systems support up to 2 processors (2 processors standard on all Performance models); -Preconfigured Performance models save valuable deployment time at a discounted bundle price; -Intel® 5000P chipset
Management: -New Integrated Lights-Out 2 featuring Integrated Remote Console with KVM over IP performance over shared network access; -HP Power Meter and Power Regulator for ProLiant, delivering integrated power monitoring and server level, policy based power management with industry leading energy efficiency and savings on system power and cooling costs
Storage Controller: -Performance Models: Smart Array P400 Controller with 512MB battery-backed write cache (RAID 0/1/1+0/5/6); -Base Models: Smart Array P400 Controller with 256MB cache (RAID 0/1/1+0/5); -Entry Models: Smart Array E200 Controller with 64MB cache (RAID 0/1/1+0)
Internal Drive Support: (8) small form factor (SFF) hot-plug drive bays to support Serial-attache
15 offers, from 1286.25