IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > servers > HP 437288-421

ProLiant ML115 1210 1.8GHz Non-Hot Plug SATA Tower Server

Brand: HP
Product code: 437288-421
EAN/UPC code: 882780836853, 0882780836853
Category: servers 
Release date: 15 Feb 2007
Info modified on: 18 Aug 2008 07:21:39
437288-421 HP

Specs
Alternatives
Options
Processor
Processor clock speed 1800 MHz
Processor family (1) Dual-Core AMD Opteron™ 1210 (1.8GHz, 2MB Cache)
Number of processors installed 1 pcs
Cache internal 2 (2x1) (L2) (Opteron)
Disk drive
Hard disk rotational speed 7200 RPM
Storage controllers
Hard disk controller HP Embedded 4 Port SATA Controller with embedded RAID (0,1,5)
Memory
Internal memory 512 MB
Maximum internal memory 8 GB
Optical drive
Optical drive type 48x CD-ROM
Video
Maximum graphic adapter memory 2 MB
Networking
Network cards Embedded NC320i PCI Express Gigabit Server Adapter
Connectivity
Expansion slots 4
Energy management
Power supply type Not available
Weight & dimensions
Dimensions W x D x H 17.5 x 42.6 x 36.7 cm
Weight & dimensions
Weight 10500 g
Operating system/software
Remote management software Lights-Out 100c Remote Management
Technical details
Chassis type Micro ATX Tower
Internal mass storage Maximum 2TB (4 x 500GB) SATA
Form factor 4U
Number of hard drives supported 160GB SATA HDD
Acoustic pressure emissions 36 dB
Half-height bays quantity 2
Data protection features ECC
Size 6.88 x 16.76 x 14.46 "
Weight 23.15 lb
Approximate
Standard storage connection Non-hot plug 3.5-inch SAS; Non-hot plug 3.5-inch SATA
UNSPSC-code 43211501
38 offers, from 406.20