IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > servers > HP 433524-421

ProLiant DL380 G5 Intel® Xeon® E5345 Quad Core Processor 2.33 GHz 8MB 4GB 2P Rack Server

Brand: HP
Product code: 433524-421
EAN/UPC code: 882780680845, 0882780680845
Product family: %%family_name%%
Category: servers 
Servers are extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Release date: 16 Jan 2007
Info modified on: 30 Jun 2009 11:20:03
Warranty: Warranty standard statement: 3 year Parts, 3 year Labor, 3-year on-site support
Introducing the latest Dual-Core Intel Xeon processors on the HP ProLiant DL380 G5 server, for improved flexibility, enhanced multi-tasking capabilities and improved performance for your most demanding applications and virtualization projects.
433524-421 HP
16k

The HP ProLiant DL380, the world's largest selling server, delivers on its history of design excellence with enterprise-class uptime and manageability, proven 2-way Intel Xeon performance, and 2U density for a variety of rack deployments and applications.

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2330 MHz
Processor family
The processor serie to which the processor belongs.
Intel Xeon E5345 Quad Core 2.33 GHz
Number of processors installed
Number of processors and support for multi-processing available with the product
2 pcs
Processor upgrade
Description of processor upgrades available for this product; including manufacturer; coined name; method where applicable; and optional phrase regarding future support
Upgradeable to 2 processors (8 cores)
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
Intel® 5000P
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
1333 MHz front side bus
Multi processor capable description
Description of the multi-processor capabilities of the product; including dual or quad support and relevant supporting technologies
Upgradeable to 2 processors (8 cores)
Cache internal
Actual internal (L1) cache memory; expressed in bytes
8 MB (2 x 4 MB) Level 2 cache
Disk drive
Disk subsystem controller Performance Models: HP Smart Array P400/512MB BBWC Controller (RAID 0/1/1+0/5/6); Base Models: HP Smart Array P400/256MB Controller (RAID 0/1/1+0/5) Available upgrades: 512MB battery-backed write cache (BBWC) or standalone battery for RAID 0/1/1+0/5/6; Entry Models: HP Smart Array E200/64MB Controller (RAID 0/1/1+0) Available upgrades: 128MB battery-backed write cache (BBWC) for RAID 0/1/1+0/5
Hard disk drive type No hard disk drive in standard configuration
Storage controllers
Hard disk controller
Hard drive controller characteristics including type
HP Smart Array P400/512MB BBWC Controller (RAID 0/1/1+0/5/6)
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
4 GB (4 x 1 GB) Standard Memory
Maximum internal memory 32
64 GB
Internal memory type PC2-5300 Fully Buffered DIMMs (DDR2-667) with 4:1 and 2:1 interleaving available (interleaving requires identical DIMMs)
Memory slots
Number and type of memory expansion slots; including connector and memory module descriptions
8 DIMM slots
Memory upgrade
Memory upgrades for the product; including size; type; and expansion method
32 (8 x 4)
Optical drive
Optical drive type
Type of the optical drive
IDE DVD-ROM/CDRW combo
Video
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
32 MB
Graphic adapter ATI ES1000
Video card resolution
Video resolution and refresh rates supported by the graphic resolution
1280 x 1024 x 16 M color
Video RAM
Video RAM installed in this configuration; expressed in bytes and type of memory
32 MB SDRAM Video Memory
Video modes resolution 16 bit color: maximum resolution of 1600 x 1200; 32 bit color: maximum resolution of 1280 x 1024 pixels
Networking
Networking features Two embedded NC373i Multifunction Gigabit Network Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI through an optional Licensing Kit
Two embedded NC373i Multifunction Gigabit Network Adapters
Network cards Two Embedded NC373i Multifunction Gigabit Server Adapters
Connectivity
I/O ports
An interface on a device to which you can connect another device.
Serial - 1; Pointing Device (Mouse) - 1; Graphics - 1; Keyboard - 1; VGA - 2 (1 front, 1 back); Network RJ-45 - 2; iLO 2 remote management port - 1; USB 2.0 ports - 5 (2 front, 2 back, 1 internal)
Expansion slots
List of I/O expansion card slots; including quantity of each
4x PCI-Express, optional mixed PCI-X / PCI-Express configurations available
Energy management
Power supply type
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
2 x 800 watt redundant hot plug power supplies
Power availability
Power availability of the system; expressed in watts and type of current
800/850/1000 W
Power requirements 100 to 132 VAC, 200 to 240 VAC; 50/60 Hz
Power management 800 Watt, CE Mark Compliant (Hot Plug AC Redundant Power Supply)
800 Watt, CE Mark Compliant; Optional Hot Plug AC Redundant Power Supply; Optional 48 Volt DC Power Supply Kit (Factory integration not available)
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
44.54 x 66.07 x 8.59 cm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
20410 g
Environmental conditions
Storage temperature range (T-T) -30-60 °C
Non-operating relative humidity (non-condensing)
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
5-95 %
Operating relative humidity range 10-90 %
Operating temperature range (T-T) 10 - 35 °C
Relative humidity 10-90 %
Storage relative humidity range 5-95 %
Operating altitude 3050 m
Certificates
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
ACPI 2.0 Compliant; PCI 2.2 Compliant; WOL Support; Microsoft® Logo certifications; USB 2.0 Support
Operating system/software
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows® Server 2000; Microsoft® Windows®; Server 2003; Novell NetWare; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; SCO UnixWare, OpenServer; VMware Virtualization Software; Solaris 10 32/64-bit
Microsoft® Windows® Server 2000; Microsoft® Windows® Server 2003; Microsoft® Windows® Small Business Server 2003, R2; Microsoft® Windows® Server 2008; Novell NetWare; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; SCO UnixWare, OpenServer; Citrix XenServer virtualization software; VMware Virtualization Software; Solaris 10 32/64-bit
Remote management software Integrated Lights-Out 2
Management features
Manageability features
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version"
HP Systems Insight Manager; SmartStart; Management Agent; Redundant ROM; Remote Flash ROM; ROM-Based Setup Utility (RBSU); Integrated Management Log; Automatic Server Recovery (ASR); Dynamic Sector Repairing (with Smart Array controller); Drive Parameter Tracking (with Smart Array controller); Hot Spare Boot; Pre-Failure Warranty (covers processors, SAS hard drives and memory)
Security management description
Description of security management characteristics of the product
Power-on password; Keyboard password; Diskette drive control; Diskette boot control; QuickLock, Network Server Mode; Parallel and serial interface control; Administrator's password
Technical details
Chassis type
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Rack (2U)
Internal mass storage Hot Plug SAS: 1.168 TB (8 x 146 GB) with standard internal hot plug SFF SAS drive cage
Rack mounting
Description of racks mounting characteristics of the product; including by type; and descriptive phrase for each
The HP ProLiant DL380 quick deploy rail system provides tool-free support for racks with square or round mounting holes (including Compaq/HP 7000, 9000, 10000 and HP series), with an adjustment range of 24" - 36". The ambidextrous cable management arm can be mounted on either the left or right side for improved cable management.
Form factor
Description of characteristics; and/or size of the product; included by type.
2U
Number of hard drives supported None ship standard
Size 3.38 x 17.54 x 26.01 "
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1; expressed in decibels
44 dB
Acoustic power emissions
Level of sound power per ISO 9296; expressed in bels
6.1 B(A)
Non-operating altitude 9144 m
Drive bays 8 small form factor (SFF) hot-plug drive bays to support Serial-attached SCSI (SAS) and Serial ATA (SATA) drives
Diskette drive None Standard
Technical details
Technical features Processors: -Dual-Core and Quad-Core Intel® Xeon™ processors for blazing performance; systems support up to 2 processors (2 processors standard on all Performance models); -Preconfigured Performance models save valuable deployment time at a discounted bundle price; -Intel® 5000P chipset
Redundancy: -Fully redundant hot plug fans; -Hot plug power supply with optional redundancy (Included in Performance models)
Form Factor: Rack (2U), (3.5-inch); Depth 26 inches (66 cm)
Memory: up to 32 GB PC2-5300 Fully Buffered DIMMs (DDR2-667) with 4:1 and 2:1 interleaving available, online spare and mirrored memory capabilities.
Processors: -Dual-Core and Quad-Core Intel® Xeon® processors for blazing performance; systems support up to 2 processors (2 processors standard on all Performance models); -Preconfigured Performance models save valuable deployment time at a discounted bundle price; -Intel® 5000P chipset
Redundancy: Fully redundant hot plug fans (N+1); Hot plug power supply with optional redundancy (Included in Performance models)
Storage Controller: -Performance Models: Smart Array P400 Controller with 512MB battery-backed write cache (RAID 0/1/1+0/5/6); -Base Models: Smart Array P400 Controller with 256MB cache (RAID 0/1/1+0/5); -Entry Models: Smart Array E200 Controller with 64MB cache (RAID 0/1/1+0)
Internal Drive Support: (8) small form factor (SFF) hot-plug drive bays to support Serial-attached SCSI (SAS) and Serial ATA (SATA) drives; Slimline media bay supporting DVD, CD or Floppy drive
Integrated Hypervisors: VMware 3i virtualization technology; Citrix XenServer virtualization technology
Expansion Slots: Four available PCI-Express slots, optional mixed PCI-X / PCI-Express configurations available
Network Controller: Two embedded NC373i Multifunction Gigabit Network Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI through an optional Licensing Kit
USB Ports: -USB 2.0 support; -5 total ports: (2) ports up front; (2) ports in back; (1) port internal
Management: HP Insight Control Environment server management software; Integrated Lights-Out 2 featuring Integrated Remote Console with KVM over IP performance over shared network access; HP Power Meter and Power Regulator for ProLiant, delivering integrated power monitoring and server level, policy based power management with industry leading energy efficiency and savings on system power and cooling costs.
Memory: up to 64 GB PC2-5300 Fully Buffered DIMMs (DDR2-667) with 4:1 and 2:1 interleaving available, online spare and mirrored memory capabilities.
Service & support
List of service and support software included within the system
3 year Parts, 3 year Labor, 3-year on-site support
Processor core available Quad
Data protection features
Description of the Data protection features of the product
Advanced ECC; Mirrored Memory; Online Spare
Weight 60 lb
Maximum (all hard drives, power supply, and processor installed)
Half-height bays quantity 1
Standard storage connection Hot plug 2.5-inch SAS; Hot plug 2.5-inch SATA
18 offers, from 1938.93