| CD read speed |
24 x |
|
Internal
|
|
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
|
| DVD read speed |
8 x |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
IDE
|
| DVD drive average random access time |
150 ms |
| Access time |
100 ms |
| Media types supported |
CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-R, DVD-RAM |
| Drive devices applicable disk format |
CD Text, CD Extra, CD-DA (audio), CD-ROM |
| Drive device, buffer size |
0.256 MB |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
127 x 130 x 13 mm
|
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
680 g
|
|
Height
|
|
Height of the product
13 mm
|
| Size |
5.04 x 9.5 x 0.5 " |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Novell NetWare, SCO Unix, Microsoft Windows 2000, Microsoft Windows NT, Red Hat Linux, SuSe Linux, Caldera OpenLinux
|
| Operating humidity range |
15-85 % |
| Weight |
1.50 lb |
|