IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Norway  Vis alle >> Land Sprog: Dansk

Start > multi bin mailboxes > HP Q5693A

LaserJet MFP 8-bakkers postkasse

Mærke: HP
Produktkode: Q5693A
EAN/UPC-kode: 829160277356, 0829160277356
Kategori: multi bin mailboxes 
På markedet siden: 15 Jul 2005
Info modified on: 21 Nov 2008 09:04:29
Q5693A HP
3k

Specs
Alternativer
Options
Tekniske detaljer
Dimensioner (W x H xD) 175 x 480 x 895 mm
Vægt 19.2 kg
Størrelse 6.82 x 18.7 x 6.8 "
Vægt 42.32 lb
Dimension note (imperial) Without bins
Dimension note (metric) Without bins
Package weight 60.4 lb
Tekniske detaljer
Product dimensions optional (imperial) 18.05 x 18.37 x 6.8 in (with adjustable casters in the front, without bins), 16.9 x 18.7 x 37.8 in (with bins), 18.05 x 18.7 x 37.8 in (with casters and bins)
Product dimensions optional (metric) 463 x 480 x 895 mm (with adjustable casters in the front, without bins), 435 x 480 x 970 mm (with bins), 463 x 435 x 970 mm (with casters and bins)
76 priser, fra 1637.93