printable textiles
>
HP Q1749A
"HP Paper-backed Silk Satin Fabric 63.5 g/m² (no backing 63.5 g/m² - with backing 160 g/m²)-54""/1372 mm x 10 m"
Mærke:
HP
Produktkode:
Q1749A
EAN/UPC-kode:
Kategori:
printable textiles
På markedet siden:
10 Aug 2005
Info modified on:
10 Nov 2008 13:29:47
2 priser, fra €278.16
PDF specs
4k
Specs
Alternativer
Options
Tekniske detaljer
Dimensioner (W x H xD)
127 x 1390 x 127 mm
Vægt printer media
160 g/m² (with backing), 63.5 g/m² (without backing) per ISO 536 test Method
Maximum rulle længde
10 m
Rulle dimensioner
1372 mm x 10 m
Vægt
4300 g
Tekniske detaljer
Pakke vægt
4300 g
Lagerholdbarhed
Length of time (duration) a media product may be stored before use
One year
Print materiale tykkelse
Physical thickness of media (paper or film) expressed in mils and microns.
8 mil/203 µm (backing), 6 mil/152 µm (without backing) @ ISO534 µm
2 priser, fra €278.16
Mærke
Afbildning
Produktkode
produkt
Sammenlign priser
large format printere
Q1254A
Designjet 5500PS Printer (60 in)
Q1253A
Designjet 5500 Printer (60 in)
Q1252V
Designjet 5500UVPS Printer (42 in)
Q1251V
Designjet 5500UV Printer (42 in)
Q1254V
Designjet 5500UVPS Printer (60 in)
Q1253V
Designjet 5500UV Printer (60 in)
C6090A
designjet 5000 (42-inch) printer
C6095A
designjet 5000 (60-inch) printer
C6096V
designjet 5000ps UV printing system
Q1251A
Designjet 5500 Printer (42 in)
Q1252A
Designjet 5500PS Printer (42 in)
C6095V
designjet 5000 UV printing system
C6091A
designjet 5000ps (42-inch) printer
Q6648A
Designjet 5500 MFP
C6096A
designjet 5000ps (60-inch) printer
Vis alle large format printere >>