IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > workstations > HP PW478ET

xw4600 Workstation

Mærke: HP
Produktkode: PW478ET
EAN/UPC-kode:
Kategori: workstations 
På markedet siden: 16 Apr 2008
Info modified on: 20 Nov 2008 21:29:38
PW478ET HP
11k

Specs
Alternativer
Options
Processor
CPU clock speed 3000 MHz
Processor front side bus 1333 MHz
Antal processorer 1 pcs
Chipsæt Intel® X38 Express
Processor familie Intel® Core™2 Duo E8400 processor
Hukommelse
Intern hukommelse 2 x 1024 DDR2 MB
Maximum intern hukommelse 8 GB
Hukommelsestype DDR-2 667 or 800 MHz ECC unbuffered
Hukommelsessokler 4 DIMM slots
Hukommelsesopgradering 8 GB
Disk drev
Hard disk rotation speed 7200 RPM
Harddisk-controller SATA 3GB/s NCQ
Hard disk type 250 GB
Video
graphics accelerator Professional 2D: NVIDIA Quadro NVS 290 (256 MB, up to two cards), NVIDIA Quadro NVS 440; Entry 3D: NVIDIA Quadro FX 370 (256 MB, up to two cards), NVIDIA Quadro FX 570 (256 MB, up to two cards); Mid-range 3D: NVIDIA Quadro FX 1700 (512 MB,up to two cards), ATI FireGL V5600 (512 MB, up to two cards); High-end 3D: NVIDIA Quadro FX 3500 (256 MB); NVIDIA Quadro FX 4600 (768 MB). All cards are optional and are all PCI Express.
Optisk drev
Optisk drevtype DVD±RW
Audio
Lydsystem Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music
Lyd inkluderet Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music
Netværk
Netværk features Integrated Broadcom 5755 Netxtreme Gigabit PCIe LAN, optional Broadcom 5751 Netxtreme Gigabit PCIe
Operativ system/software
Operating System tilbudt Genuine Windows Vista® Business with downgrade to Windows XP Professional custom installed
Miljømæssige betingelser
Non-operating breddegrad 9100 m
Operating breddegrader 3000 m
Relativ luftfugtighed 8-85 %
Operationel temperatur 5 - 35 °C
Lager-temperatur -40-60 °C
Storage luftfugtighed 8-90 %
Strømstyring
Overholdelse af starndarder for energieffektivitet 80% efficient power supply
Strøm krav 475 watts wide-ranging, active Power Factor Correction, 80 Plus Efficient
Vægt & dimensioner
Vægt 19000 g
Dimensioner (W x H xD) 16.8 x 45.6 x 45.0 cm
Tekniske detaljer
Kabinettype Convertible minitower, rack-mountable
Diskette drev
Cache eksternt 6 MB L2
Beskrivelse HP USB Laser Mouse
Interface porte Front: headphone, microphone, 2 USB 2.0 and 1 optional IEEE 1394A; Rear: 7 USB 2.0, 1 external SATA, 1 standard serial port, 1 parallel port, 2 PS/2 keyboard and mouse, 1 RJ-45 to integrated Gigabit LAN, audio In, audio Out, microphone; 2 USB 2.0 (internal)
Eksterne drevbåse 3 external 5.25" bays and 1 external 3.5" bay for optional floppy drive
2 internal 3.5" bays
Udvidelsessokler 7 slots: 2 PCI Express (x16) Graphics slots, 1 PCI Express (x16 mechanically, x4 electrically), 1 PCI Express (x1) and 3 full-length legacy PCI slots
Sikkerhedsstyring HP Solenoid Hood Lock/Sensor Kit, Kensington Security Cable & Lock
Tastatur
Tastatur type HP PS/2 Standard Keyboard
€850.69