IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > workstations > HP PW478ET#ABH

xw4600

Mærke: HP
Produktkode: PW478ET#ABH
EAN/UPC-kode: 0884420018889
Product family: %%family_name%%
Kategori: workstations 
På markedet siden: 29 Mar 2008
Info modified on: 30 Jun 2009 11:20:03
PW478ET#ABH HP
71k

85k
293k
87k

Specs
Alternativer
Options
Processor
CPU clock speed 3000 MHz
CPU Intel Core 2 Duo E8400
Processor front side bus 1333 MHz
Antal processorer 1 stykker
Chipsæt
Chipset for this configuration, expressed as manufacturer and coined name
Intel X38 Express
Processor familie Intel Core 2 Duo
2nd level cache 6 MB
Hukommelse
Intern hukommelse 2048 MB
Intern hukommelse, teknologi DDR2 SDRAM
Maximum intern hukommelse 8 GB
Hukommelsessokler
Number and type of memory expansion slots, including connector and memory module descriptions
4 DIMM
ECC
Hukommelseslayout
Describe how memory is plugged on the motherboard
2 x 1024 MB
Memory clock speed 800 MHz
Disk drev
Hard disk kapacitet 250 GB
Hard disk interface Serial ATA
Hard disk rotation speed 7200 RPM
Optisk drev
Optisk drevtype
Type of the optical drive
DVD±RW
Display
Skærm inkluderet
Audio
Lydsystem High Definition Audio
Netværk
Netværk features Gigabit Ethernet
Tilslutning
højtaler/ hovedtelefoner/ line-out jack 1
Mikrofon, line-in jack
Tilslutning
USB 2.0 ports antal 9
Serielle kommunikationsporte 1
Parallel ports quantity 1
PS/2 mouse port 2
Ethernet LAN (RJ-45) ports antal 1
VGA (D-Sub) porte antal 1
Operativ system/software
Operating System tilbudt Windows Vista Business Edition
Miljømæssige betingelser
Non-operating breddegrad 9100 m
Operating breddegrader 3000 m
Relativ luftfugtighed 8 - 85 %
Operationel temperatur 5 - 35 °C
Lager-temperatur -40 - 60 °C
Storage luftfugtighed 8 - 90 %
Strømstyring
Strømforsyning 475 W
Vægt & dimensioner
Vægt 19000 g
Dybde 456 mm
Højde
Height of the product, expressed in centimeters
450 mm
Bredde 168 mm
Tekniske detaljer
Kabinettype
List of types of chassis available and their expandability if applicable
Minitower
Diskette drev
8 priser, fra €732.72