IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > workstations > HP KK508ET#ABH

xw4600 Workstation

Mærke: HP
Produktkode: KK508ET#ABH
EAN/UPC-kode: 0884420428848
Product family: %%family_name%%
Kategori: workstations 
På markedet siden: 30 Aug 2008
Info modified on: 27 Jun 2009 01:48:18
Garanti: Garanti: 3 års verdensomspændende onsite service næste arbejdsdag, inkl. reservedele og arbejdskraft; Vilkår og betingelser kan variere. Der gælder visse begrænsninger
HP xw4600 Workstation
KK508ET#ABH HP
72k

293k
85k
87k
Product demo
xw4600 Workstation Demo

Specs
Alternativer
Options
Processor
CPU clock speed 2830 MHz
CPU Intel Core 2 Quad Q9550
Processor front side bus 1333 MHz FSB
Chipsæt
Chipset for this configuration, expressed as manufacturer and coined name
Intel® X38 Express
Antal processorer 1 stykker
Processor familie Intel® Core™2 Quad Q9550 processor
2nd level cache 12 MB
Hukommelse
Intern hukommelse 4000 MB
Intern hukommelse, teknologi DDR2 SDRAM
Maximum intern hukommelse 8 GB
Hukommelsessokler
Number and type of memory expansion slots, including connector and memory module descriptions
4 DIMM-sokler
ECC
Hukommelseslayout
Describe how memory is plugged on the motherboard
2 x 2048 MB
Memory clock speed 800 MHz
Hukommelsestype
ECC memory for this configuration, including size expressed in bytes, followed by speed expressed in megahertz, followed by memory type
DDR-2 800 MHz ECC unbuffered
Hukommelsesopgradering
Memory upgrades for the product, including size, type, and expansion method
Op til 8 GB
Disk drev
Hard disk kapacitet 500 GB
Hard disk interface Serial ATA
Hard disk rotation speed 7200 o/m
Harddisk-controller
Hard drive controller characteristics including type
Integreret 6-kanalers SATA 3 Gb/s NCQ controller med mulighed for RAID, 4-kanalers SAS-controller (tilbehør) med mulighed for RAID
Hard disk type 500 GB
Video
graphics accelerator Professionel 2D: NVIDIA Quadro NVS 290 (256 MB, op til to kort), NVIDIA Quadro NVS 440; Entry 3D: NVIDIA Quadro FX 370 (256 MB, op til to kort), NVIDIA Quadro FX 570 (256 MB, op til to kort); Mid-range 3D: NVIDIA Quadro FX 1700 (512 MB, op til to kort), ATI FireGL V5600 (512 MB, op til to kort); High-end 3D: NVIDIA Quadro FX 3500 (256 MB); NVIDIA Quadro FX 4600 (768 MB). Alle kort er PCI Express og skal anskaffes separat.
Optisk drev
Optisk drevtype
Type of the optical drive
16X dvd+/-rw SuperMulti SATA
Display
Skærm inkluderet
Audio
Lydsystem Integreret High Definition lyd med mulighed for Jack Retasking, PCI Sound Blaster X-Fi Xtreme Music (tilbehør)
Lyd inkluderet Integreret High Definition lyd med mulighed for Jack Retasking, PCI Sound Blaster X-Fi Xtreme Music (tilbehør)
Netværk
Netværk features Integreret Broadcom 5755 Netxtreme Gigabit PCIe LAN, Broadcom 5751 Netxtreme Gigabit PCIe (tilbehør)
Tilslutning
højtaler/ hovedtelefoner/ line-out jack 1
Mikrofon, line-in jack
USB 2.0 ports antal 9
Serielle kommunikationsporte 1
Parallel ports quantity 1
PS/2 mouse port 2
Ethernet LAN (RJ-45) ports antal 1
Operativ system/software
Operating System tilbudt Brugertilpasset original Windows Vista® Business installeret med downgrade til Windows XP Professional
Miljømæssige betingelser
Operating breddegrader 3.000 m
Non-operating breddegrad 9.100 m
Relativ luftfugtighed 8 til 85% relativ fugtighed
Miljømæssige betingelser
Operationel temperatur 5° til 35° C
Lager-temperatur -40 til 60° C
Storage luftfugtighed 8 til 90% relativ fugtighed
Strømstyring
Overholdelse af starndarder for energieffektivitet
A list of regulatory agency standards with which the product complies, pertaining to energy efficiency
ENERGY STAR®, EPEAT Gold™, 80PLUS strømforsyning
Strømforsyning 475 W
Strøm krav 475 W wide-ranging, aktiv Power Factor Correction, 80 Plus Efficient
Vægt & dimensioner
Vægt Minimumkonfiguration: 15 kg; Maksimumkonfiguration: 19 kg
Dybde 456 mm
Højde
Height of the product, expressed in centimeters
450 mm
Bredde 168 mm
Dimensioner (W x H xD) 16,8 x 45,6 x 45,0 cm
Tekniske detaljer
Kabinettype
List of types of chassis available and their expandability if applicable
Konvertibelt minitower, kan monteres i rack
Diskette drev Diskettedrev som tilbehør
Cache eksternt
External (L2) cache size available for this product, expressed in bytes
12 MB L2 cache
Beskrivelse Scroll-mus med 2 knapper (optisk USB eller PS/2) eller mus med 3 knapper (optisk USB)
Interface porte Foran: hovedtelefon, mikrofon, 2 USB 2,0 og 1 IEEE 1394A (tilbehør); Bagpå: 7 USB 2.0, 1 ekstern SATA, 1 standard seriel port, 1 parallel port, 2 PS/2 tastatur og mus, 1 RJ-45 til integreret Gigabit LAN, lydindgang, lydudgang, mikrofon; 2 USB 2.0 (intern)
Eksterne drevbåse 3 eksterne 5,25" båse og 1 ekstern 3,5" bås til diskettedrev (tilbehør)
2 interne 3,5" båse
Udvidelsessokler 7 sokler: 2 PCI Express (x16) grafiksokler, 1 PCI Express (x16 mekanisk, x4 elektrisk), 1 PCI Express (x1) og 3 legacy PCI-sokler i fuld længde
Sikkerhedsstyring
Description of security management characteristics of the product
HP Solenoid Hood Lock/sensor kit, Kensington sikkerhedskabel og lås
Tastatur
Tastatur type HP Standardtastatur (USB eller PS/2)
10 priser, fra €1075.63  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box