IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > PCs > HP KA848AA#ABH

Pavilion Elite m9160.nl

Mærke: HP
Produktkode: KA848AA#ABH
EAN/UPC-kode: 0883585577408
Kategori: PCs 
På markedet siden: 17 Jan 2008
Info modified on: 21 Nov 2008 09:04:29
KA848AA#ABH HP
5k

Specs
Alternativer
Options
Processor
CPU clock speed 2330 MHz
CPU Intel Core 2 Duo E6550
Processor familie Intel Core 2 Duo
Processor front side bus 1333 MHz
2nd level cache 4 MB
Hukommelse
Intern hukommelse 2048 MB
Hukommelsessokler 4 DIMM
Intern hukommelse, teknologi DDR2 SDRAM
Maximum intern hukommelse 4 GB
Lager medie
Kompatible memory cards 15-i-1
Disk drev
Hard disk kapacitet 500 GB
Hard disk interface Serial ATA
Hard disk rotation speed 7200 RPM
Video
graphics accelerator ATI Radeon HD 2400 Pro
Audio
Lydsystem High Definition Audio 7.1
Optisk drev
Optisk drevtype DVD±RW DL
Lightscribe
Display
Skærm inkluderet
Operativ system/software
Operating System tilbudt Windows Vista Home Premium Edition
Operativ system/software
Ahead Nero Suite 6 Microsoft® Works; Microsoft® Internet Explorer 7.0; Windows Mail; Adobe® Reader 8.0; Photosmart Essential, Windows Photo Gallery; Windows Media Player; Windows Movie Maker, Windows DVD Maker; CyberLink Power2Go 5.5; Windows Media Center
Tilslutning
IEEE 1394 2
USB 2.0 ports antal 6
VGA (D-Sub) porte antal 1
Mikrofon, line-in jack
Ethernet LAN (RJ-45) ports antal 1
højtaler/ hovedtelefoner/ line-out jack 1
Netværk
Netværk features Ethernet/Fast Ethernet
Network Support IEEE 802.11b/g
Vægt & dimensioner
Bredde 178 mm
Dybde 422 mm
Højde 394 mm
Dimensioner (W x H xD) 178 x 422 x 394 mm
Vægt 15000 g
Pakning
Pakke vægt 17000 g
Tekniske detaljer
Kabinettype Tower
€484.05