IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > PCs > HP KA846AA#ABH

Pavilion a6310.nl

Mærke: HP
Produktkode: KA846AA#ABH
EAN/UPC-kode: 0883585577385
Kategori: PCs 
På markedet siden: 16 Jan 2008
Info modified on: 21 Nov 2008 09:04:29
KA846AA#ABH HP
14k

Specs
Alternativer
Options
Processor
CPU clock speed 2200 MHz
Chipsæt Intel Q33 Express
CPU Intel Pentium Dual Core E2200
Processor familie Intel Pentium Dual-Core
Processor front side bus 800 MHz
2nd level cache 1 MB
Hukommelse
Intern hukommelse 2048 MB
Hukommelsessokler 4 DIMM
Intern hukommelse, teknologi DDR2 SDRAM
Lager medie
Kompatible memory cards 15-i-1
Disk drev
Hard disk kapacitet 320 GB
Hard disk interface Serial ATA
Hard disk rotation speed 7200 RPM
Video
graphics accelerator ATI Radeon HD 2350
Maksimum hukommelse grafikkort 831 MB
Audio
Lydsystem High Definition Audio 7.1
Optisk drev
Optisk drevtype DVD±RW DL
Lightscribe
Display
Skærm inkluderet
Operativ system/software
Operating System tilbudt Windows Vista Home Premium Edition
Operativ system/software
Ahead Nero Suite 6 Microsoft® Works, Microsoft® Internet Explorer 7.0; Windows Mail; Adobe® Reader 8.0, Photosmart Essential, Windows Photo Gallery; Windows Media Player; Windows Movie Maker, Windows DVD Maker; CyberLink Power2Go 5.5; Muvee AutoProducer, Windows Media Center
Tilslutning
IEEE 1394 2
USB 2.0 ports antal 6
PS/2 mouse port 2
VGA (D-Sub) porte antal 1
Mikrofon, line-in jack
Ethernet LAN (RJ-45) ports antal 1
højtaler/ hovedtelefoner/ line-out jack 1
Netværk
Netværk features Gigabit Ethernet
Network Support IEEE 802.11b/g
Vægt & dimensioner
Bredde 175 mm
Dybde 414 mm
Højde 387 mm
Dimensioner (W x H xD) 175 x 414 x 387 mm
Vægt 9600 g
Pakning
Pakke vægt 14000 g
Tekniske detaljer
Kabinettype Micro Tower
€331.80