| CPU clock speed |
1800 MHz |
|
Chipsæt
|
|
Chipset for this configuration, expressed as manufacturer and coined name
Intel® 946GZ Express
|
| CPU |
Intel Pentium dual-core E2160 |
| Processor familie |
Intel Pentium Dual-Core |
| Processor front side bus |
800 MHz |
| 2nd level cache |
1 MB |
| Intern hukommelse |
1024 MB |
|
Hukommelsessokler
|
|
Number and type of memory expansion slots, including connector and memory module descriptions
2 DIMM
|
| Intern hukommelse, teknologi |
DDR2-Synch DRAM PC2-5300 |
| Maximum intern hukommelse |
2 GB |
|
Hukommelseslayout
|
|
Describe how memory is plugged on the motherboard
1 x 1024 MB
|
|
Hukommelsesopgradering
|
|
Memory upgrades for the product, including size, type, and expansion method
2 GB
|
|
Cache eksternt
|
|
External (L2) cache size available for this product, expressed in bytes
1 KB
|
| Hard disk kapacitet |
250 GB |
| Hard disk interface |
Serial ATA II |
| Hard disk rotation speed |
7200 RPM |
| graphics accelerator |
Intel® GMA 950 |
| RAMDAC |
400 MHz |
| Maksimum hukommelse grafikkort |
256 MB |
| Videoadapter, bus 01 |
PCI Express™ x16 |
| Lydsystem |
Realtek ALC861 |
|
Optisk drevtype
|
|
Type of the optical drive
16x dvd±rw LightScribe
|
|
Lightscribe
|
|
Information concerning the lightscribe technology
|
| Skærm inkluderet |
 |
| Operating System tilbudt |
Windows Vista Business Edition |
| USB 2.0 ports antal |
6 |
|
| Serielle kommunikationsporte |
1 |
| Parallel ports quantity |
1 |
| PS/2 mouse port |
2 |
| VGA (D-Sub) porte antal |
1 |
| Mikrofon, line-in jack |
 |
| Ethernet LAN (RJ-45) ports antal |
1 |
| højtaler/ hovedtelefoner/ line-out jack |
1 |
| Netværk features |
Realtek 8100C Fast Ethernet |
| Bredde |
175 mm |
| Dybde |
416 mm |
|
Højde
|
|
Height of the product, expressed in centimeters
353 mm
|
| Dimensioner (W x H xD) |
175 x 416 x 353 mm |
| Vægt |
9600 g |
| Operating breddegrader |
3048 m |
| Lager-temperatur |
10 - 90 °C |
| Relativ luftfugtighed |
10 - 95 % |
| Operationel temperatur |
10 - 35 °C |
| Non-operating breddegrad |
9144 m |
| Strøm krav |
90 – 264 V / 100 – 240 V, 50/60 Hz, 47 – 63 Hz |
|
Strømforbrug
|
|
Amount of power used by this model, expressed in watts maximum
250 W
|
|
Kabinettype
|
|
List of types of chassis available and their expandability if applicable
Micro Tower
|
| Udvidelsessokler |
2 ext 5,25", 1 ext 3,5" / 2 int 3,5" |
|