Amount of power used by this model, expressed in watts maximum
70 W
Vægt & dimensioner
Dimensioner (W x H xD)
44.5 x 79.5 x 26.0 cm
Vægt
30000 g
Emballagestørrelse
770 x 1060 x 737 mm
Pakke vægt
36300 g
Tekniske detaljer
Maksimal kapacitet
maximum tape capacity, expressed in bytes
720 GB
Interface til videooptagelse
68 pin LVD (HDTS)
Middeltid mellem fejl
80,000 hours
Tekniske detaljer
Tekniske features
Three times the storage capacity of previous Magneto-Optical technology in the same footprint Transfer rates of up to 8 MB/s read and 4 MB/s write Low Voltage Differential SCSI connectivity across the family
relativ luftfugtighed
5-90 %
Sikkerhed
List of regulatory standards for all countries in which this product has been certified
IEC 60950, UL 60950, CSA 60950; EMC CISPR 22/class A, CISPR 24